- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Number of Poles | Illumination | Breaker Type | Rated Current | Circuit Protection Type | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | Active | Not Applicable | 65V | 100mA | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | 2 | None | Thermal Magnetic | 0.1A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | ||
Tiny WHSL | 33 |
| Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | 2017 | 2210-T2 | Active | Not Applicable | 65V | 12A | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | 2 | None | Thermal Magnetic | - | THERMAL CIRCUIT BREAKER | 800 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | ||
Tiny WHSL | 33 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 8A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | 2 | None | Thermal Magnetic | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | Active | Not Applicable | 65V | 300mA | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | 2 | None | Thermal Magnetic | 0.3A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | Active | Not Applicable | 65V | 10A | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | 2 | None | Thermal Magnetic | 10A | THERMAL CIRCUIT BREAKER | 800 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | Active | Not Applicable | 65V | 8A | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | 2 | None | Thermal Magnetic | 8A | THERMAL CIRCUIT BREAKER | 800 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | ||
![]() 3500-K20-1A E-T-A | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | - | - | 3500 | Active | 1 (Unlimited) | 80V | - | - | 1A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | 1 | - | Thermal Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 8340-F | Active | Not Applicable | 80V | 20A | - | - | - | 240V | - | - | Toggle | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 8340-F | Active | Not Applicable | 80V | 2A | - | - | - | 240V | - | - | Toggle | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | ||
![]() 808-US0033-0.5A E-T-A | In Stock | - | - | 9 Weeks | - | Through Hole | - | - | - | - | - | - | 808 | Active | Not Applicable | 60V | 500mA | - | - | - | 120V | - | - | Push-Pull Plunger | 1 | None | Magnetic | - | - | - | - | - | - | ||
![]() 808-US0033-5A E-T-A | In Stock | - | - | 9 Weeks | - | Through Hole | - | - | - | - | - | - | 808 | Active | Not Applicable | 60V | 5A | - | - | - | 120V | - | - | Push-Pull Plunger | 1 | None | Magnetic | - | - | - | - | - | - | ||
![]() 2-6500-P10-1A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2013 | 2-6500 | Active | Not Applicable | 28V | - | - | 1A | - | 250V | CSA C22.2 No 235, UL1077 | - | Automatic Reset | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | Through Hole | - | - | - | - | - | - | 1410-L4 | Active | Not Applicable | 50V | 5A | - | - | - | 250V | - | - | Push to Reset | 1 | None | Thermal | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | Through Hole | - | - | - | - | - | - | 1410-L4 | Active | Not Applicable | 50V | 2.25A | - | - | - | 250V | - | - | Push to Reset | 1 | None | Thermal | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 482 | Active | 1 (Unlimited) | 28V | - | - | 50A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 482 | Active | 1 (Unlimited) | 28V | - | - | 1A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 482 | Active | 1 (Unlimited) | 28V | - | - | 10A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 482 | Active | 1 (Unlimited) | 28V | - | - | 1.2A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 482 | Active | Not Applicable | 72V | 30A | - | - | - | 115V | - | - | Push-Pull Plunger | 1 | None | Thermal | - | - | - | - | - | - | ||
Tiny WHSL | 2707 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 482 | Active | 1 (Unlimited) | 28V | - | - | 10A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant |