- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Circuit Protection Type | Blow Characteristic | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2385 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 482 | - | Active | 1 (Unlimited) | 28V | - | 5A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 482 | - | Active | Not Applicable | 72V | 25A | - | - | 115V | - | - | Push-Pull Plunger | - | 1 | None | Thermal | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 482 | - | Active | Not Applicable | 28V | - | 20A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 39 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 8340-G2 | - | Active | Not Applicable | 80V | 30A | - | - | 250V | - | - | Push-Pull Plunger | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2003 | 8345 | - | Active | 1 (Unlimited) | 80V | - | 25A | - | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | - | - | - | 2006 | 8345 | - | Active | 1 (Unlimited) | 80V | - | 15A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | STUD | 85°C | -40°C | 2006 | 8345 | yes | Active | 1 (Unlimited) | 80V | - | 15A | CBE; CCC; EN; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | 63.5mm | Lever | CORROSSION RESISTANT; IP40; IP00 | 1 | - | Magnetic (Hydraulic Delay) | MAGNETIC CIRCUIT BREAKER | MEDIUM | 5000 A | TRIP FREE | 48mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2016 | 9510 | - | Active | Not Applicable | 28V | - | - | - | - | - | - | Push-Pull Plunger | - | 1 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | 4120 | - | Active | 1 (Unlimited) | 28V | - | 500mA | - | 115V | UL1077 | - | Push-Pull Plunger | - | 1 | - | Thermal | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2006 | 8345 | - | Obsolete | 1 (Unlimited) | 80V | - | 10A | - | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | 2 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2006 | 8345 | - | Obsolete | 1 (Unlimited) | 80V | - | 20A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2006 | 8345 | - | Obsolete | 1 (Unlimited) | 80V | - | 3A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2006 | 8345 | - | Obsolete | 1 (Unlimited) | 80V | - | 50A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | 3 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2016 | 9510 | - | Active | Not Applicable | 28V | - | - | - | - | - | - | Push-Pull Plunger | - | 1 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2003 | 8345 | - | Active | 1 (Unlimited) | 80V | - | 20A | - | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | - | - | - | 2006 | 8345 | - | Active | 1 (Unlimited) | 80V | - | 100A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | - | - | - | 2006 | 8345 | - | Active | 1 (Unlimited) | 80V | - | 125A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | 2 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2015 | 8345 | - | Active | 1 (Unlimited) | 80V | - | 100A | - | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 2234 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2016 | 9510 | - | Active | Not Applicable | 28V | - | - | - | - | - | - | Push-Pull Plunger | - | 1 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2003 | 8345 | - | Active | 1 (Unlimited) | 80V | - | 6A | - | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | ROHS3 Compliant |