- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Actuator Type | Insulation Resistance | Illumination Voltage (Nominal) | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Blow Characteristic | Circuit Function | Length | Thickness | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2015 | 8340-G2 | - | Active | 1 (Unlimited) | - | - | - | 80V | - | 5A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Push-Pull Plunger | - | - | - | 2 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2010 | 8340-F | - | Active | 1 (Unlimited) | - | - | - | 80V | - | 4A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | - | 2 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2010 | 8340-F | - | Active | 1 (Unlimited) | - | - | - | 80V | - | 35A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | - | 2 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 2085 |
| Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2015 | 8340-F | - | Active | 1 (Unlimited) | - | - | - | 80V | - | 15A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | - | 2 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 2486 |
| Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2015 | 8340-F | - | Active | 1 (Unlimited) | - | - | - | 80V | - | 30A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | - | 2 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2015 | 8340-G2 | - | Active | 1 (Unlimited) | - | - | - | 80V | - | 6A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Push-Pull Plunger | - | - | - | 1 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 2868 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 8340-G2 | - | Active | 1 (Unlimited) | - | - | - | 80V | - | 500mA | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Push-Pull Plunger | - | - | - | 1 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 2211 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | 9510 | - | Active | Not Applicable | - | - | - | 28V | 1A | - | - | - | - | Push-Pull Plunger | - | - | - | 1 | None | Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | 2299 |
| Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2010 | 8340-F | - | Active | 1 (Unlimited) | - | - | - | 80V | - | 15A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | - | 2 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 2160 |
| Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2015 | 8340-F | - | Active | 1 (Unlimited) | - | - | - | 80V | - | 30A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | - | 2 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 2017 |
| Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2015 | 8340-F | - | Active | 1 (Unlimited) | - | - | - | 80V | - | 25A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | - | 2 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1110-F112-P1M1-0.3A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | QUICK CONNECT | 60°C | -20°C | - | - | - | - | - | - | - | ENVIRONMENTAL CHARACTERISTICS: IP40; IP00 | 50V | - | 300mA | CBE; CSA; IEC; UL; VDE | 250V | - | PUSHBUTTON | - | - | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | MEDIUM | TEASE-FREE AND TRIP-FREE | - | - | 47.5mm | RoHS Compliant | ||
![]() 1110-F112-P1M1-0.2A E-T-A Circuit Protection and Control | 11 |
| - | - | Panel, Snap in | - | - | - | - | - | - | yes | - | - | 60°C | -20°C | - | 50V | - | 200mA | - | 250V | EN, IEC | - | 100MOhm | - | - | 1 | - | Thermal | - | - | 66.1mm | 13.2mm | - | RoHS Compliant | ||
![]() 1616-21-7.5A E-T-A Circuit Protection and Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 1410-F1 | yes | Active | 1 (Unlimited) | - | - | - | 48V | - | 1.5A | - | 250V | CSA C22.2 No 235, UL1077 | Rocker | - | 140V | - | 1 | Red | Thermal | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 1410-F1 | yes | Active | 1 (Unlimited) | - | - | - | 48V | - | 5A | - | 250V | CSA C22.2 No 235, UL1077 | Rocker | - | 140V | - | 1 | Red | Thermal | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 15 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 1410-F1 | - | Active | 1 (Unlimited) | - | - | - | 48V | - | 1A | - | 250V | CSA C22.2 No 235, UL1077 | Rocker | - | 140V | - | 1 | Green | Thermal | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 1410-F1 | yes | Active | 1 (Unlimited) | - | - | - | 48V | - | 8A | - | 250V | CSA C22.2 No 235, UL1077 | Rocker | - | 140V | - | 1 | Red | Thermal | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 1410-F1 | - | Active | 1 (Unlimited) | - | - | - | 48V | - | 2A | - | 250V | CSA C22.2 No 235, UL1077 | Rocker | - | 140V | - | 1 | Green | Thermal | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 35 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 1410-F1 | yes | Active | 1 (Unlimited) | - | - | - | 48V | - | 5A | - | 250V | CSA C22.2 No 235, UL1077 | Rocker | - | 28V | - | 1 | Red | Thermal | - | - | - | - | - | RoHS Compliant |