- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Insulation Resistance | Number of Poles | Illumination | Breaker Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 105-P10-2.5A E-T-A | 24 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 105 | yes | Active | 1 (Unlimited) | 48V | - | 2.5A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | ROHS3 Compliant | ||
![]() 105-P30-H-5A E-T-A | 33 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2002 | 105 | - | Active | 1 (Unlimited) | 48V | - | 5A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | ROHS3 Compliant | ||
![]() 105-P10-0.2A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 105 | yes | Active | 1 (Unlimited) | 48V | - | 200mA | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | 9510 | - | Active | Not Applicable | 24V | - | - | - | - | Push-Pull Plunger | - | 1 | - | Magnetic | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2016 | 9510 | - | Active | Not Applicable | 24V | - | 5A | - | - | Push-Pull Plunger | - | 1 | - | Magnetic | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2016 | 9510 | - | Active | Not Applicable | 24V | - | 10A | - | - | Push-Pull Plunger | - | 1 | - | Magnetic | ROHS3 Compliant | ||
![]() 483-TC-G11-J25-25A E-T-A | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | - | - | - | 483 | - | Active | 1 (Unlimited) | 28V | - | 25A | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | ROHS3 Compliant | ||
![]() 483-TC-G11-J25-3A E-T-A | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | - | - | - | 483 | - | Active | 1 (Unlimited) | 28V | - | 3A | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | ROHS3 Compliant | ||
![]() 483-TC-G11-J25-1A E-T-A | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | - | - | - | 483 | - | Active | 1 (Unlimited) | 28V | - | 1A | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | Panel Mount | - | - | - | - | 1140 | - | Active | Not Applicable | 50V | 10A | - | 250V | - | Push to Reset | - | 1 | None | Thermal | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | Panel Mount | - | - | - | - | 1140 | - | Active | Not Applicable | 50V | 5A | - | 250V | - | Push to Reset | - | 1 | None | Thermal | - | ||
![]() 1658-G21-09-P10-12A E-T-A | 11 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | 28V | - | 12A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2010 | 8340-F | - | Active | 1 (Unlimited) | 80V | - | 15A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | 1 | - | Magnetic | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2015 | 8340-F | - | Active | 1 (Unlimited) | 80V | - | 1A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | 1 | - | Magnetic | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Panel | Panel Mount | - | - | - | - | 583 | - | Active | 1 (Unlimited) | 28V | - | 15A | 200V | - | Push-Pull Plunger | - | 3 | - | Thermal | ROHS3 Compliant | ||
Tiny WHSL | 7 |
| Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2015 | 8340-F | - | Active | 1 (Unlimited) | 80V | - | 16A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | 1 | - | Magnetic | ROHS3 Compliant | ||
![]() 413-K34-LN2-30A E-T-A | 2776 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 413 | - | Active | 1 (Unlimited) | 28V | - | 30A | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | ROHS3 Compliant | ||
Tiny WHSL | 65 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | 4120 | - | Active | 1 (Unlimited) | 28V | - | 20A | 115V | UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | RoHS Compliant | ||
Tiny WHSL | 32 | - | - | - | - | - | Compliant | 250 V | 50 V | - | - | - | - | - | - | - | 7 A | - | - | - | 100 MΩ | - | - | - | - | ||
Tiny WHSL | 31 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | ESX10-T | - | Active | Not Applicable | 24V | 1A | - | - | ATEX, CSA C22.2 No 14, UL2367, UL508, UL Class I Div 2 | Slide Switch | - | 1 | Red | Solid State | - |