- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Usage Level | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Insulation Resistance | Number of Poles | Illumination | Breaker Type | Circuit Protection Type | Trip Current | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1610-92-6A E-T-A | 229 |
| Datasheet | 7 Weeks | - | Holder | Commercial grade | 2005 | 1610 | yes | Active | Not Applicable | - | 12V | - | 6A | - | UL1500 | Automatic Reset | - | 1 | - | Thermal | - | - | ROHS3 Compliant | Lead Free | ||
![]() 106-M2-P10-0.4A E-T-A | 104 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | 106 | yes | Active | 1 (Unlimited) | - | 48V | - | 400mA | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | ROHS3 Compliant | Lead Free | ||
![]() 106-M2-P10-1.8A E-T-A | 124 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | 106 | yes | Active | Not Applicable | - | 48V | - | 1.8A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1658-G21-02-P10-15A E-T-A | 85 | - | Datasheet | 9 Weeks | - | Panel Mount | - | 1997 | 1658 | - | Active | 1 (Unlimited) | - | 28V | - | 15A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | 100MOhm | 1 | - | Thermal | - | 18.75A | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Chassis, Panel | Panel Mount | - | 2012 | 483 | yes | Active | 1 (Unlimited) | Screw | 28V | - | 20A | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
![]() 106-M2-P10-1.2A E-T-A | 73 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | 106 | yes | Active | Not Applicable | - | 48V | - | 1.2A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | 28V | - | 20A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | 28V | - | 15A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount | - | - | 483 | - | Active | Not Applicable | - | 75V | 7.5A | - | 250V | - | Push-Pull Plunger | - | 1 | None | Thermal | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | 2010 | 8340-F | - | Active | 1 (Unlimited) | - | 80V | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | 2 | - | Magnetic | - | - | ROHS3 Compliant | - | ||
![]() 1658-G21-00-P10-30A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | 2010 | 1658 | yes | Active | 1 (Unlimited) | - | 28V | - | 30A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | 2015 | 3131 | - | Active | 1 (Unlimited) | - | 32V | - | 8A | 250V | IEC 60934, UL1077, UL1500 | Not Included | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | 2215 | - | Active | 1 (Unlimited) | - | 75V | - | 500mA | 250V | CSA C22.2 No 235, UL1077 | Toggle | - | 1 | - | Thermal Magnetic | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | 2010 | 8340-F | - | Active | 1 (Unlimited) | - | 80V | - | 20A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | 2 | - | Magnetic | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | 2010 | 8340-F | - | Active | 1 (Unlimited) | - | 80V | - | 10A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | 1 | - | Magnetic | - | - | ROHS3 Compliant | - | ||
![]() 3900-P10-SI-6A E-T-A | 12 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | 3900 | - | Active | 1 (Unlimited) | - | 65V | - | 6A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal Magnetic | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | 4120 | - | Active | 1 (Unlimited) | - | 28V | - | 25A | 115V | UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | 4120 | - | Active | 1 (Unlimited) | - | 28V | - | 2A | 115V | UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | 2015 | 8340-F | - | Active | 1 (Unlimited) | - | 80V | - | 50A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | 1 | - | Magnetic | - | - | ROHS3 Compliant | - | ||
![]() 201-7A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | 2016 | 201 | - | Active | Not Applicable | - | 65V | 7A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | Pushbutton | - | 1 | None | Thermal Magnetic | THERMAL CIRCUIT BREAKER | - | Non-RoHS Compliant | - |