- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Insulation Resistance | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Fuse Current | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | 2013 | 1410-F1 | - | Active | Not Applicable | - | - | - | 48V | - | - | 2A | 250V | CSA C22.2 No 235, UL1077 | Rocker | - | 20V | 1 | Green | Thermal | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | 2210-S2 | - | Active | Not Applicable | - | - | - | 65V | 10A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | - | RoHS Compliant | ||
![]() 413-K34-FN2-35A E-T-A | 2145 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | 413 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | - | 35A | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | - | 437 | - | Active | 1 (Unlimited) | - | - | - | 144V | - | - | 120A | - | - | Lever | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | 4120 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | - | 5A | 115V | UL1077 | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 2857 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | 482 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | - | 8A | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 7 |
| Datasheet | 7 Weeks | - | Panel Mount | - | 1410-F1 | - | Active | Not Applicable | - | - | - | 48V | 1A | compliant | - | 250V | - | Rocker | - | 24V | 1 | Red | Thermal | - | - | - | - | - | - | ||
![]() 1658-A21-02-P10-8A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | - | 8A | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | Automatic Reset | - | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 1410-F1 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | - | 1A | 240V | CSA C22.2 No 235, UL1077 | Rocker | - | 20V | 1 | Green | Thermal | - | - | - | - | - | RoHS Compliant | ||
![]() 413-K34-LN2-70A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 413 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | - | 70A | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | ||
![]() 413-K34-N2-60A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 413 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | - | 60A | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | 2010 | 8340-F | - | Active | 1 (Unlimited) | - | - | - | 80V | - | - | 30A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | 1 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 482 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | - | 40A | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | ||
![]() 452-K34-FN2-S1-100A E-T-A | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | - | 452 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | - | 100A | - | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1140-G251-P7M1-0.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | - | - | 1140 | - | Active | 1 (Unlimited) | - | - | - | 50V | - | - | 500mA | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3130-F120-P7T1-W01Q-1A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel, Snap in | - | - | - | yes | - | - | - | 60°C | -30°C | 50V | - | - | 1A | 250V | EN, IEC | - | 100MOhm | - | 2 | - | Thermal | - | 33mm | 36.1mm | 29.5mm | - | RoHS Compliant | ||
![]() 1110-F11B-P1M1-3A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | - | - | - | Quick Connect | 60°C | -20°C | 50V | - | - | 3A | 250V | - | - | - | - | 1 | - | Thermal | 3A | - | - | 15.6mm | No SVHC | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | 2210-S2 | - | Active | Not Applicable | - | - | - | 65V | 8A | compliant | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Lever | - | - | 3 | None | Thermal Magnetic | - | - | - | - | - | RoHS Compliant | ||
![]() 446-K-H-N-250A E-T-A | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | 2006 | 446 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | - | 250A | - | CSA C22.2 No 235, UL1077 | Push to Reset | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
![]() 449-K-H-FN-500A E-T-A | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | 2006 | 449 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | - | 500A | - | CSA C22.2 No 235, UL1077 | Push to Reset | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | ROHS3 Compliant |