- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Actuator Type | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Blow Characteristic | Circuit Function | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 Weeks | - | Panel Mount | - | - | - | - | - | 482 | - | Active | Not Applicable | - | 72V | 25A | - | - | 115V | - | Push-Pull Plunger | - | 1 | None | Thermal | - | - | - | - | ||
![]() 8345-SR0064-1A E-T-A | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | 8345 | - | Active | 1 (Unlimited) | - | - | - | 1A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | - | - | Magnetic (Hydraulic Delay) | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 2819 |
| - | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 482 | - | Active | 1 (Unlimited) | - | 28V | - | 40A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 482 | - | Active | 1 (Unlimited) | - | 28V | - | 35A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | 2003 | 8345 | - | Active | 1 (Unlimited) | - | 80V | 15A | 15A | - | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Lever | - | 2 | - | Magnetic (Hydraulic Delay) | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | 2003 | 8345 | - | Active | 1 (Unlimited) | - | 80V | 20A | 20A | - | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Lever | - | 3 | - | Magnetic (Hydraulic Delay) | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 47 | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | Commercial grade | - | ESX10-T | - | Active | Not Applicable | - | 24V | - | 3A | - | - | - | Lever | - | 1 | Red | Solid State | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | 8345 | - | Active | Not Applicable | - | 80V | 5A | - | - | 277V | - | Lever | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | ||
Tiny WHSL | 2776 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 482 | - | Active | 1 (Unlimited) | - | 28V | - | 20A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | ||
![]() 1110-F212-P1M1-8A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | QUICK CONNECT | 60°C | -20°C | - | - | - | yes | - | - | ENVIRONMENTAL CHARACTERISTICS: IP40; IP00 | 50V | - | 8A | CBE; CSA; IEC; UL; VDE | 250V | - | PUSHBUTTON | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | MEDIUM | TEASE-FREE AND TRIP-FREE | 47.5mm | RoHS Compliant | ||
![]() 3200-5A E-T-A Circuit Protection and Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-6500-P10-0.3A E-T-A | 10 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2-6500 | - | Active | Not Applicable | - | 28V | - | 300mA | - | 250V | CSA C22.2 No 235, UL1077 | Automatic Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | Commercial grade | - | 482 | - | Active | Not Applicable | - | 28V | - | 35A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | ||
![]() 8345-SR0064-20A E-T-A | 2363 |
| - | 9 Weeks | - | - | - | - | - | - | - | 8345 | - | Active | 1 (Unlimited) | - | - | - | 20A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | - | - | Magnetic (Hydraulic Delay) | - | - | - | ROHS3 Compliant | ||
![]() 8345-S00218-10A E-T-A | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | 8345 | - | Active | 1 (Unlimited) | - | - | - | 10A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | - | - | Magnetic (Hydraulic Delay) | - | - | - | ROHS3 Compliant | ||
![]() 8345-SR0007-12A E-T-A | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | 8345 | - | Active | 1 (Unlimited) | - | - | - | 12A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | - | - | Magnetic (Hydraulic Delay) | - | - | - | ROHS3 Compliant | ||
![]() 8345-SR0010-10A E-T-A | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | 8345 | - | Active | 1 (Unlimited) | - | - | - | 10A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | - | - | Magnetic (Hydraulic Delay) | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | - | - | - | - | 2006 | 8345 | - | Active | 1 (Unlimited) | - | 80V | - | 125A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Lever | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2014 | 3140 | - | Active | 1 (Unlimited) | - | - | - | 16A | - | 250V | - | Pushbutton | - | 4 | - | Thermal | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 14 |
| Datasheet | 7 Weeks | PCB | Through Hole | - | - | - | - | - | 1410-G1 | yes | Active | 1 (Unlimited) | - | 50V | - | 3.15A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | - | RoHS Compliant |