- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Number of Poles | Illumination | Breaker Type | Rated Current | Circuit Protection Type | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 7 |
| Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | 2014 | 2210-T2 | - | Active | Not Applicable | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | 65V | 4A | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | 1 | None | Thermal Magnetic | 4A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | ||
![]() 3500-P10-SI-0.1A E-T-A | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | - | - | 3500 | - | Active | 1 (Unlimited) | - | 80V | - | 100mA | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | 1 | - | Thermal Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 8340-G | - | Active | 1 (Unlimited) | - | 80V | - | 25A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Push-Pull Plunger | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1110-F112-P1M1-0.4A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | yes | - | - | - | 50V | - | 400mA | - | 250V | - | - | - | 1 | - | Thermal | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 8340-G2 | - | Active | 1 (Unlimited) | - | 80V | - | 4A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Push-Pull Plunger | 1 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 8340-G2 | - | Active | 1 (Unlimited) | - | 80V | - | 5A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Push-Pull Plunger | 1 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 8340-F | - | Active | Not Applicable | - | 80V | 5A | - | - | 240V | - | - | Toggle | 2 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 8340-G2 | - | Active | 1 (Unlimited) | - | 80V | - | 500mA | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Push-Pull Plunger | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2016 | 9510 | - | Active | Not Applicable | - | 24V | - | - | - | - | - | - | Push-Pull Plunger | 1 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 9510 | - | Active | Not Applicable | - | 24V | - | - | - | - | - | - | Push-Pull Plunger | 1 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
![]() ESS1-001-DC24V-3A/6A E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | ESS1-0 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 8340-F | - | Active | Not Applicable | - | 80V | 100mA | - | - | 240V | - | - | Toggle | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 8340-F | - | Active | Not Applicable | - | 80V | 5A | - | - | 240V | - | - | Toggle | 2 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | ||
![]() 8345-R00001-125A E-T-A | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | 8345 | - | Active | 1 (Unlimited) | - | - | - | 125A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | - | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8345-SR0018-10A E-T-A | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | 8345 | - | Active | 1 (Unlimited) | - | - | - | 10A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | - | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | - | Panel Mount | - | - | - | - | - | - | 1658 | - | Active | Not Applicable | - | 32V | 16A | - | - | 240V | - | - | Push to Reset | 1 | None | Thermal | - | - | - | - | - | - | ||
![]() 8345-SR0041-2A E-T-A | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | 8345 | - | Active | 1 (Unlimited) | - | - | - | 2A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | - | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8345-SR0064-50A E-T-A | 2966 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | 8345 | - | Active | 1 (Unlimited) | - | - | - | 50A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | - | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 33 |
| - | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 8340-G | - | Active | Not Applicable | - | 72V | 10A | - | - | - | - | - | Push-Pull Plunger | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | ||
![]() 1110-F212-P1M1-3.5A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | yes | - | - | - | 50V | - | 3.5A | - | 250V | - | - | - | 1 | - | Thermal | - | - | - | - | - | RoHS Compliant |