- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Number of Poles | Illumination | Breaker Type | Circuit Protection Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 15 |
| - | 7 Weeks | - | Panel Mount | - | 8340-F | Active | Not Applicable | 80V | 100mA | - | - | 240V | - | Toggle | 1 | None | Magnetic (Hydraulic Delay) | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel | Panel Mount | - | 482 | Active | 1 (Unlimited) | 28V | - | - | 10A | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | Push-Pull Plunger | 1 | - | Thermal | - | ROHS3 Compliant | ||
Tiny WHSL | 2783 |
| - | 7 Weeks | Panel | Panel Mount | - | 482 | Active | 1 (Unlimited) | 28V | - | - | 30A | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | Push-Pull Plunger | 1 | - | Thermal | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel | Panel Mount | 2016 | 482 | Active | 1 (Unlimited) | 28V | - | - | 20A | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | Push-Pull Plunger | 1 | - | Thermal | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | Panel Mount | - | 8340-G | Active | Not Applicable | 72V | 15A | - | - | - | - | Push-Pull Plunger | 1 | None | Magnetic (Hydraulic Delay) | - | - | ||
![]() 8345-SR0034-20A E-T-A | In Stock | - | - | 9 Weeks | - | - | - | 8345 | Active | 1 (Unlimited) | - | - | - | 20A | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | - | Magnetic (Hydraulic Delay) | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2016 | 9510 | Active | Not Applicable | 28V | - | - | - | - | - | Push-Pull Plunger | 1 | - | Magnetic | - | ROHS3 Compliant | ||
![]() 3120-F32A-H7T1-W12LY4-2.5A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | - | - | 50V | - | - | 2.5A | 250V | - | - | 2 | - | Thermal | - | RoHS Compliant | ||
![]() 3120-F32G-P7T1-D01X-2A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel, Snap in | - | - | - | - | - | 50V | - | - | 2A | 250V | EN, IEC | - | 2 | - | Thermal | - | RoHS Compliant | ||
![]() 3120-F32G-P7T1-D01X-0.8A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | - | - | 50V | - | - | 800mA | 250V | - | - | 2 | - | Thermal | - | RoHS Compliant | ||
![]() 3120-F32G-P7T1-D01X-1A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel, Snap in | - | - | - | - | - | 50V | - | - | 1A | 250V | EN, IEC | - | 2 | - | Thermal | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | - | Panel Mount | - | 1658 | Active | Not Applicable | 32V | 20A | - | - | 120V | - | Push to Reset | 1 | None | Thermal | - | - | ||
![]() 3120-F32G-P7T1-D01X-0.3A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | - | - | 50V | - | - | 300mA | 250V | - | - | 2 | - | Thermal | - | RoHS Compliant | ||
![]() 201-0.1A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | 201 | Active | Not Applicable | 65V | 100mA | compliant | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | Pushbutton | 1 | None | Thermal Magnetic | THERMAL CIRCUIT BREAKER | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | 8340-F | Active | 1 (Unlimited) | 80V | 250mA | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | 1 | None | Magnetic | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | 2006 | 8345 | Active | 1 (Unlimited) | 80V | - | - | 30A | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Lever | 2 | - | Magnetic (Hydraulic Delay) | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 4220-T | Obsolete | 1 (Unlimited) | 60V | 16A | - | 16A | 240V | - | Lever | 1 | - | Thermal Magnetic | - | RoHS Compliant | ||
![]() 1658-G41-00-P19-10A E-T-A | In Stock | - | Datasheet | - | - | Panel Mount | - | 1658 | Active | 1 (Unlimited) | 28V | 10A | - | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | 1 | - | Thermal | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | 2006 | 8345 | Active | 1 (Unlimited) | 80V | - | - | 50A | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Lever | 2 | - | Magnetic (Hydraulic Delay) | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | 2006 | 8345 | Active | 1 (Unlimited) | 80V | - | - | 10A | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Lever | 1 | - | Magnetic (Hydraulic Delay) | - | ROHS3 Compliant |