- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Usage Level | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Number of Poles | Illumination | Breaker Type | Illumination Color | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3120-F324-P7T1-W19FG3-1.5A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | - | yes | - | - | - | 50V | - | - | 1.5A | 250V | - | - | 2 | - | Thermal | Green | RoHS Compliant | - | ||
![]() 3120-F72P-P7T1-A30QT4-5A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | 50V | - | - | 5A | 250V | - | - | 2 | - | Thermal | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Panel | Panel Mount | - | - | 8340-G2 | - | Active | 1 (Unlimited) | - | 80V | - | - | 100mA | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Push-Pull Plunger | 1 | - | Magnetic (Hydraulic Delay) | - | ROHS3 Compliant | - | ||
![]() 808-01.1.5A E-T-A | In Stock | - | - | - | PCB | Through Hole | - | - | 808 | - | Obsolete | 1 (Unlimited) | - | 24V | - | - | 1.5A | - | - | Push to Reset | 1 | - | Magnetic | - | RoHS Compliant | - | ||
![]() 127-P10-H-KF-8A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | - | yes | - | - | - | 50V | - | - | 8A | 250V | - | - | 1 | - | Thermal | - | RoHS Compliant | - | ||
![]() 3120-F324-P7T1-W19DG3-2A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | - | yes | - | - | - | 50V | - | - | 2A | 250V | - | - | 2 | - | Thermal | Green | RoHS Compliant | - | ||
![]() 3120-F324-P7T1-W19FG4-1A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | - | yes | - | - | - | 50V | - | - | 1A | 250V | - | - | 2 | - | Thermal | Green | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel | Panel Mount | - | - | 8340-G | - | Active | 1 (Unlimited) | - | 80V | - | - | 15A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Push-Pull Plunger | 1 | - | Magnetic (Hydraulic Delay) | - | ROHS3 Compliant | - | ||
![]() 3120-F521-P7T1-W02D-382836-0.3A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | 50V | - | - | 300mA | 250V | - | - | 2 | - | Thermal | - | RoHS Compliant | - | ||
![]() 3120-F32A-H7T1-W12LY4-2A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel, Snap in | - | - | - | - | - | - | - | - | 50V | - | - | 2A | 250V | EN, IEC | - | 2 | - | Thermal | - | RoHS Compliant | - | ||
![]() 127-P11-H-KF-10A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | 50V | - | - | 10A | 250V | - | - | 1 | - | Thermal | - | RoHS Compliant | - | ||
![]() 3120-F32F-N7T1-SGRXG4-20A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | - | yes | - | - | - | 50V | - | - | 20A | 240V | - | - | 2 | - | Thermal | Green, Red | RoHS Compliant | - | ||
![]() 3120-F32F-N7T1-SGRXG4-10A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | - | yes | - | - | - | 50V | - | - | 10A | 240V | - | - | 2 | - | Thermal | Green, Red | RoHS Compliant | - | ||
Tiny WHSL | 17 |
| - | 7 Weeks | - | Panel Mount | - | - | 8340-G | - | Active | Not Applicable | - | 72V | 50A | - | - | - | - | Push-Pull Plunger | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | ||
Tiny WHSL | 2258 |
| Datasheet | 9 Weeks | Flanges | Panel Mount | - | 2015 | 8345 | - | Active | 1 (Unlimited) | - | 80V | - | - | 100A | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Lever | 1 | - | Magnetic (Hydraulic Delay) | - | ROHS3 Compliant | - | ||
Tiny WHSL | 29 |
| Datasheet | 7 Weeks | - | Panel Mount | Commercial grade | 2002 | 2-5700 | - | Active | Not Applicable | 60°C | 50V | - | - | 10A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push-Push | 1 | - | Thermal | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount | - | - | 483 | - | Active | Not Applicable | - | 75V | 25A | - | - | 250V | - | Push-Pull Plunger | 1 | None | Thermal | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | 3130 | - | Active | Not Applicable | - | 50V | - | - | 2.5A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Rocker | 1 | - | Thermal | - | ROHS3 Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | 2002 | 3130 | - | Active | Not Applicable | - | 50V | - | - | 16A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Rocker | 1 | - | Thermal | - | ROHS3 Compliant | Contains Lead | ||
![]() 4230-T110-K0BU-3A E-T-A | 44 |
| Datasheet | 7 Weeks | - | DIN Rail | - | 2016 | 4230-T | - | Active | Not Applicable | - | 60V | 3A | compliant | - | 277V | CSA C22.2 No 235, UL489 | Lever | 1 | None | Thermal Magnetic | - | - | - |