- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Insulation Resistance | Number of Poles | Illumination | Breaker Type | Trip Current | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4230-T110-K0BU-3A E-T-A | 44 |
| Datasheet | 7 Weeks | - | DIN Rail | 2016 | 4230-T | - | Active | Not Applicable | 60V | 3A | compliant | - | 277V | CSA C22.2 No 235, UL489 | Lever | - | 1 | None | Thermal Magnetic | - | - | - | ||
![]() 4230-T110-K0DU-63A E-T-A | 15 |
| Datasheet | 7 Weeks | - | DIN Rail | 2016 | 4230-T | - | Active | Not Applicable | 60V | 63A | compliant | - | 240V | CSA C22.2 No 235, UL489 | Lever | - | 1 | None | Thermal Magnetic | - | - | - | ||
![]() 413-K54-FN2-30A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 413 | yes | Active | 1 (Unlimited) | 28V | - | - | 30A | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | - | ROHS3 Compliant | - | ||
![]() 4230-T120-K0BU-40A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | 2016 | 4230-T | - | Active | Not Applicable | 125V | 40A | compliant | - | 480V | CSA C22.2 No 235, UL489 | Lever | - | 2 | None | Thermal Magnetic | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount | - | 483 | - | Active | Not Applicable | 75V | 25A | - | - | 250V | - | Push-Pull Plunger | - | 1 | None | Thermal | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | 2013 | 3130-F | - | Obsolete | 1 (Unlimited) | 50V | 10A | - | - | 250V | - | Rocker | - | 2 | - | Thermal | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount | - | 483 | - | Active | Not Applicable | 75V | 1A | - | - | 250V | - | Push-Pull Plunger | - | 1 | None | Thermal | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2015 | 8345 | - | Active | 1 (Unlimited) | 80V | - | - | 80A | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Lever | - | 1 | - | Magnetic (Hydraulic Delay) | - | ROHS3 Compliant | - | ||
![]() 3120-U00700-16A E-T-A | In Stock | - | - | - | - | Panel Mount | - | 3120-F | - | Last Time Buy | Not Applicable | 50V | 16A | - | - | 250V | - | Rocker | - | 1 | None | Thermal | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | 483 | - | Active | 1 (Unlimited) | 28V | - | - | 7.5A | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | 8340-T | - | Active | Not Applicable | 80V | 30A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | - | ||
![]() 1658-G21-02-P10-20A E-T-A | 218 | - | Datasheet | 9 Weeks | - | Panel Mount | 2005 | 1658 | - | Active | 1 (Unlimited) | 28V | 20A | - | 20A | 250V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | 100MOhm | 1 | - | Thermal | 25A | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | 2002 | 3130 | - | Active | Not Applicable | 50V | - | - | 6A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Rocker | - | 1 | - | Thermal | - | ROHS3 Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | 2002 | 3130 | - | Active | Not Applicable | 50V | - | - | 14A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Rocker | - | 1 | - | Thermal | - | ROHS3 Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | 3130 | - | Active | Not Applicable | 50V | - | - | 500mA | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Rocker | - | 1 | - | Thermal | - | ROHS3 Compliant | Contains Lead | ||
Tiny WHSL | 35 |
| Datasheet | 9 Weeks | Panel | Panel Mount | 2016 | 9510 | - | Active | Not Applicable | 28V | - | - | 1A | - | - | Push-Pull Plunger | - | 1 | - | Magnetic | - | ROHS3 Compliant | - | ||
![]() 4230-T120-K0BU-30A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | 2016 | 4230-T | - | Active | Not Applicable | 125V | 30A | compliant | - | 480V | CSA C22.2 No 235, UL489 | Lever | - | 2 | None | Thermal Magnetic | - | - | - | ||
![]() 3500-P10-3A E-T-A | 15 |
| Datasheet | 7 Weeks | - | Panel Mount | 2015 | 3500 | - | Active | 1 (Unlimited) | 80V | 3A | - | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal Magnetic | - | ROHS3 Compliant | - | ||
![]() 410-K-2-02-100A E-T-A | 2608 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | 410 | yes | Active | 1 (Unlimited) | 110V | - | - | 100A | 240V | UL1077 | Lever | - | 1 | - | Thermal Magnetic | - | ROHS3 Compliant | - | ||
![]() 106-M2-P10-0.6A E-T-A | 51 |
| Datasheet | 7 Weeks | - | Panel Mount | - | 106 | yes | Active | Not Applicable | 48V | - | - | 600mA | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | ROHS3 Compliant | Lead Free |