- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Insulation Resistance | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Trip Current | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1658-G21-02-P10-20A E-T-A | 218 | - | Datasheet | 9 Weeks | - | Panel Mount | 2005 | 1658 | - | Active | 1 (Unlimited) | 28V | 20A | - | 20A | 250V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | 100MOhm | - | 1 | - | Thermal | 25A | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | 2002 | 3130 | - | Active | Not Applicable | 50V | - | - | 12A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Rocker | - | - | 2 | - | Thermal | - | ROHS3 Compliant | Contains Lead | ||
![]() 3120-U00671-20A E-T-A | In Stock | - | - | - | - | Panel Mount | - | 3120-F | - | Last Time Buy | Not Applicable | 50V | 20A | - | - | 250V | - | Rocker | - | - | 1 | None | Thermal | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2013 | 9510 | - | Active | Not Applicable | 24V | - | - | 5A | - | - | Push-Pull Plunger | - | - | 1 | - | Magnetic | - | ROHS3 Compliant | - | ||
Tiny WHSL | 35 |
| Datasheet | 7 Weeks | - | Panel Mount | - | 3130-F | - | Active | Not Applicable | 50V | 6A | - | - | 250V | - | Rocker | - | 90V~140V | 1 | Orange | Thermal | - | ROHS3 Compliant | - | ||
![]() 106-M2-P30-9A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | 2014 | 106 | - | Active | 1 (Unlimited) | 48V | - | - | 9A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | - | - | 1 | - | Thermal | - | ROHS3 Compliant | - | ||
![]() 1110-F112-P1M1-16A E-T-A | 139 | - | Datasheet | 7 Weeks | - | Panel Mount | 2001 | 1110 | - | Active | 1 (Unlimited) | 28V | 16A | - | 1A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Pushbutton | 100MOhm | - | 1 | - | Thermal | 16A | ROHS3 Compliant | - | ||
Tiny WHSL | 2449 |
| Datasheet | 9 Weeks | Panel | Panel Mount | 2013 | 9510 | - | Active | Not Applicable | 24V | - | - | - | - | - | Push-Pull Plunger | - | - | 1 | - | Magnetic | - | ROHS3 Compliant | - | ||
![]() 4230-T110-K0DE-35A E-T-A | 14 |
| Datasheet | 7 Weeks | - | DIN Rail | 2016 | 4230-T | - | Active | Not Applicable | 60V | 35A | compliant | - | 277V | CSA C22.2 No 235, UL1077 | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | ||
![]() 4230-T130-K0DE-3A E-T-A | 50 |
| Datasheet | 7 Weeks | - | DIN Rail | 2016 | 4230-T | - | Active | Not Applicable | 125V | 3A | compliant | - | 480V | CSA C22.2 No 235, UL1077 | Lever | - | - | 3 | None | Thermal Magnetic | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | 8340-T | - | Active | Not Applicable | 80V | 250mA | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | - | ||
![]() 3131-AF1NQ-000000-1Y3-20A E-T-A Circuit Protection and Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-6400-IG1-P10-SI-401103-0.7A E-T-A Circuit Protection and Control | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-6400-IG1-P10-SI-401103-0.2A E-T-A Circuit Protection and Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 127-F11-P10-H-KF-2A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | - | - | - | 50V | - | - | 2A | 250V | - | - | - | - | 1 | - | Thermal | - | RoHS Compliant | - | ||
![]() 3300-IG8-P10-0.4A E-T-A | In Stock | - | - | 7 Weeks | Panel | Panel Mount | - | 3300 | - | Active | 1 (Unlimited) | 65V | - | - | 400mA | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | - | - | 1 | - | Thermal Magnetic | - | ROHS3 Compliant | - | ||
![]() 808-US0033-4A E-T-A | In Stock | - | - | 9 Weeks | - | Through Hole | - | 808 | - | Active | Not Applicable | 60V | 4A | - | - | 120V | - | Push-Pull Plunger | - | - | 1 | None | Magnetic | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | Panel Mount | - | 482 | - | Active | Not Applicable | 72V | 50A | - | - | 115V | - | Push-Pull Plunger | - | - | 1 | None | Thermal | - | - | - | ||
![]() 1110-F212-P1M1-0.5A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | yes | - | - | 50V | - | - | 500mA | 250V | - | - | - | - | 1 | - | Thermal | - | RoHS Compliant | - | ||
![]() 413-L11-N2-1364-80A E-T-A | In Stock | - | - | 7 Weeks | Panel | Panel Mount | - | 413 | - | Active | 1 (Unlimited) | 28V | - | - | 80A | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | - | 1 | - | Thermal | - | ROHS3 Compliant | - |