- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Illumination Voltage (Nominal) | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Switch Type | Rated Current | Circuit Protection Type | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 8345 | - | Active | 1 (Unlimited) | 80V | 20A | - | - | - | 480V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | - | 2 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | - | Active | Not Applicable | 65V | 2A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | - | 2 | None | Thermal Magnetic | - | 2A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | - | Active | Not Applicable | 65V | 8A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | - | 2 | None | Thermal Magnetic | - | 8A | THERMAL CIRCUIT BREAKER | 800 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | ||
Tiny WHSL | 2594 |
| Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | - | Active | Not Applicable | 65V | 10A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | - | 2 | None | Thermal Magnetic | - | 10A | THERMAL CIRCUIT BREAKER | 800 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | - | Active | Not Applicable | 65V | 1A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | - | 2 | None | Thermal Magnetic | - | 1A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | - | Active | Not Applicable | 65V | 32A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | - | 2 | None | Thermal Magnetic | - | - | THERMAL CIRCUIT BREAKER | 800 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | ||
Tiny WHSL | 2615 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 8340-G2 | - | Active | 1 (Unlimited) | 80V | - | - | 1.25A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Push-Pull Plunger | - | - | 1 | - | Magnetic | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 2-5700-IG2-P10-DD-2A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | QUICK CONNECT | - | 60°C | -20°C | 2014 | 2-5700 | yes | Active | 1 (Unlimited) | 50V | - | - | 2A | CBE; CQC; CSA; EN; GB; IEC; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 29mm | Push-Push | - | CORROSSION RESISTANT; IP40; IP00 | 1 | - | Thermal | - | - | - | 2000 A | TEASE-FREE AND TRIP-FREE | 46.5mm | ROHS3 Compliant | ||
Tiny WHSL | 15 |
| Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | - | 2015 | 3131 | yes | Active | 1 (Unlimited) | 32V | - | - | 20A | - | - | IEC 60934, UL1077, UL1500 | - | Not Included | 20V | - | 1 | Yellow | Thermal | ROCKER SWITCH | - | - | - | - | - | ROHS3 Compliant | ||
![]() 201-8A E-T-A | 44 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 2016 | 201 | - | Active | Not Applicable | 65V | 8A | compliant | - | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Pushbutton | - | - | 1 | None | Thermal Magnetic | - | - | THERMAL CIRCUIT BREAKER | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 482 | - | Active | Not Applicable | 72V | 4A | - | - | - | 115V | - | - | Push-Pull Plunger | - | - | 1 | None | Thermal | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | - | 2009 | 3120-F | - | Obsolete | Not Applicable | 50V | 20A | - | - | - | 250V | - | - | Rocker | 90V | - | 1 | - | Thermal | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 200mA | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 800mA | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 2A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 16A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
Tiny WHSL | 44 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 16A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 300mA | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
Tiny WHSL | 44 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2215 | - | Active | 1 (Unlimited) | 75V | - | - | 1.5A | - | 250V | CSA C22.2 No 235, UL1077 | - | Toggle | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | - | 9510 | - | Active | Not Applicable | 28V | 20A | - | - | - | - | - | - | Push-Pull Plunger | - | - | 1 | None | Magnetic | - | - | - | - | - | - | - |