- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Insulation Resistance | Number of Poles | Illumination | Breaker Type | Rated Current | Circuit Protection Type | Rated Breaking Capacity | Circuit Function | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | Active | Not Applicable | - | - | - | - | 65V | 5A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 2583 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | Active | Not Applicable | - | - | - | - | 65V | 20A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | Active | Not Applicable | - | - | - | - | 65V | 6A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | - | - | 2210-T2 | Active | Not Applicable | - | - | - | - | 65V | 1A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | 3 | None | Thermal Magnetic | 1A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | Panel Mount | - | - | - | - | - | - | 8330 | Active | Not Applicable | - | - | - | - | 80V | 3A | - | - | - | 250V | - | - | Rocker | - | 1 | Black | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | Panel Mount | - | - | - | - | - | - | 8330 | Active | Not Applicable | - | - | - | - | 80V | 3A | - | - | - | 250V | - | - | Rocker | - | 1 | Black | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | ||
![]() REF16-S124-DC24V-4A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | REF16-S | Active | - | - | - | - | - | 24V | 4A | - | - | - | - | - | - | Slide Switch | - | 1 | None | Solid State | - | - | - | - | - | - | - | - | - | - | ||
![]() REF16-S124-DC24V-6A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | REF16-S | Active | - | - | - | - | - | 24V | 6A | - | - | - | - | - | - | Slide Switch | - | 1 | None | Solid State | - | - | - | - | - | - | - | - | - | - | ||
![]() REF16-S124-DC24V-1A E-T-A | 36 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | REF16-S | Active | - | - | - | - | - | 24V | 1A | - | - | - | - | - | - | Slide Switch | - | 1 | None | Solid State | - | - | - | - | - | - | - | - | - | - | ||
![]() REF16-S124-DC24V-8A E-T-A | 7 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | REF16-S | Active | - | - | - | - | - | 24V | 8A | - | - | - | - | - | - | Slide Switch | - | 1 | None | Solid State | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | Active | Not Applicable | - | - | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | 65V | 1A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | 1 | None | Thermal Magnetic | 1A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | - | - | - | 3.09mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | Active | Not Applicable | - | - | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | 65V | 1A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | 1 | None | Thermal Magnetic | 1A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | - | - | - | 3.09mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | Active | Not Applicable | - | - | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | 65V | 2A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | 1 | None | Thermal Magnetic | 2A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | - | - | - | 3.09mm | RoHS Compliant | - | ||
Tiny WHSL | 2054 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | - | 9510 | Active | Not Applicable | - | - | - | - | 28V | 35A | - | - | - | - | - | - | Push-Pull Plunger | - | 1 | None | Magnetic | - | - | - | - | - | - | - | - | - | - | ||
![]() 3130-F120-P7T1-W02Q-1A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel, Snap in | - | - | - | - | - | - | - | - | - | - | 60°C | -30°C | - | - | 50V | - | - | 1A | - | 250V | EN, IEC | - | - | 100MOhm | 2 | - | Thermal | - | - | - | - | 33mm | 36.1mm | 36mm | - | RoHS Compliant | Contains Lead | ||
![]() 8345-X01A-V3T1-DB1B2B-125A-V E-T-A Circuit Protection and Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | Active | 1 (Unlimited) | - | - | - | - | 28V | - | - | 20A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1658-G41-06-P13-20A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | Active | 1 (Unlimited) | - | - | - | - | 28V | - | - | 20A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | Active | 1 (Unlimited) | - | - | - | - | 28V | - | - | 10A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1610-21-8A E-T-A | 422 |
| Datasheet | 7 Weeks | - | Holder | - | - | - | - | - | 2000 | 1610 | Active | Not Applicable | - | - | Beige | - | 28V | 8A | - | 8A | - | - | UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |