- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Rated Current | Circuit Protection Type | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1658-F01-00-P10-10A E-T-A | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | - | 2002 | 1658 | - | Active | Not Applicable | 60°C | 28V | 10A | - | 10A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1658-F01-00-P10-6A E-T-A | 19 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | - | 2002 | 1658 | - | Active | Not Applicable | - | 28V | 6A | - | 6A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1115-F111-P1T1-3A E-T-A | In Stock | - | Datasheet | 13 Weeks | - | Panel Mount | - | - | - | - | - | - | - | 1115 | - | Active | Not Applicable | - | 32V | 3A | compliant | - | - | 250V | - | - | Rocker | - | 1 | None | Thermal | - | - | - | - | - | - | - | ||
![]() 1658-G21-09-P10-15A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | Metal | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | 28V | - | - | 15A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1658-G41-02-P10-25A E-T-A | 456 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | - | 2002 | 1658 | - | Active | Not Applicable | 60°C | 28V | 25A | - | 25A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2005 | 1410-F1 | - | Active | Not Applicable | - | 48V | - | - | 4A | - | 250V | CSA C22.2 No 235, UL1077 | - | Rocker | 90V | 1 | Red | Thermal | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 104-PR-0.05A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | - | - | - | - | - | - | - | 104 | - | Active | Not Applicable | - | 48V | - | - | 50mA | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | - | - | 2015 | 3131 | yes | Active | 1 (Unlimited) | - | 32V | - | - | 7A | - | 250V | IEC 60934, UL1077, UL1500 | - | Not Included | 10V | 1 | Yellow | Thermal | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 44 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | - | - | 8345 | - | Active | Not Applicable | - | 80V | 60A | - | - | - | 277V | - | - | Lever | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | ||
Tiny WHSL | 2389 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | - | ESX10-T | - | Active | Not Applicable | - | 24V | - | - | - | - | - | - | - | Lever | - | 1 | Red | Solid State | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | - | Active | Not Applicable | - | 65V | 6A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | 2 | None | Thermal Magnetic | 6A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | - | Active | Not Applicable | - | 65V | 1A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | 2 | None | Thermal Magnetic | 1A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | - | ||
Tiny WHSL | 2713 |
| Datasheet | 7 Weeks | - | DIN Rail | - | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | - | Active | Not Applicable | - | 65V | 25A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | 2 | None | Thermal Magnetic | - | THERMAL CIRCUIT BREAKER | 800 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | - | ||
Tiny WHSL | 2107 |
| Datasheet | 7 Weeks | - | DIN Rail | - | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | - | Active | Not Applicable | - | 65V | 25A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | 2 | None | Thermal Magnetic | - | THERMAL CIRCUIT BREAKER | 800 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | - | Active | Not Applicable | - | 65V | 16A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | 2 | None | Thermal Magnetic | 16A | THERMAL CIRCUIT BREAKER | 800 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | - | 65V | 500mA | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
Tiny WHSL | 55 | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | - | REX12D | - | Active | Not Applicable | - | 24V | 8A | - | - | - | - | - | - | Not Included | - | 3 | Red | Solid State | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | - | 65V | 200mA | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | - | 65V | 12A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | Panel Mount | - | - | - | - | - | - | - | 8330 | - | Active | Not Applicable | - | 80V | 1.75A | - | - | - | 250V | - | - | Rocker | 185V | 1 | White | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - |