- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Insulation Resistance | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Circuit Protection Type | Rated Breaking Capacity | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | Panel Mount | - | - | - | - | - | - | 8330 | - | - | Active | Not Applicable | - | - | - | - | - | - | 80V | 2A | - | - | 250V | - | - | - | Rocker | - | - | 1 | Green | Magnetic (Hydraulic Delay) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 8350 | - | - | Active | Not Applicable | - | - | - | - | - | - | 80V | 30A | - | - | 240V | - | - | - | Rocker | - | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | ||
Tiny WHSL | 2870 |
| Datasheet | 7 Weeks | - | Chassis Mount | - | - | - | - | - | - | EPR10 | - | - | Active | Not Applicable | - | - | - | - | - | - | 24V | 200A | - | - | - | - | - | - | - | - | - | 3 | None | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | 8340-T | - | - | Active | Not Applicable | - | - | - | - | - | - | 80V | 10A | - | - | 250V | - | - | - | Toggle | - | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2013 | 9510 | - | - | Active | Not Applicable | - | - | - | - | - | - | 28V | - | 5A | - | - | - | - | - | Push-Pull Plunger | - | - | 1 | - | Magnetic | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | - | 2009 | 3120-F | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | 50V | 16A | - | - | 250V | - | - | - | Rocker | - | - | 2 | - | Thermal | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | - | 2009 | 3120-F | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | 50V | 20A | - | - | 250V | - | - | - | Switch | - | - | 2 | - | Thermal | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | - | - | Active | Not Applicable | - | - | - | - | - | - | 65V | 1.5A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 44 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 8340-F | - | - | Active | Not Applicable | - | - | - | - | - | - | 80V | 10A | - | - | 240V | - | - | - | Toggle | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | ||
![]() 4231-T110-K0F2H-3A E-T-A | In Stock | - | Datasheet | 11 Weeks | - | DIN Rail | - | - | - | - | - | - | 4231-T | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 50V | 3A | - | - | 120V | CSA C22.2 No 213, UL1077, UL Class I Div 2 | - | - | Lever | - | - | 1 | None | Magnetic (Hydraulic Delay) | MAGNETIC CIRCUIT BREAKER | - | RoHS Compliant | - | - | ||
![]() 4231-T110-K0F2H-10A E-T-A | In Stock | - | Datasheet | 11 Weeks | - | DIN Rail | - | - | - | - | - | - | 4231-T | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 50V | 10A | - | - | 120V | CSA C22.2 No 213, UL1077, UL Class I Div 2 | - | - | Lever | - | - | 1 | None | Magnetic (Hydraulic Delay) | MAGNETIC CIRCUIT BREAKER | - | RoHS Compliant | - | - | ||
![]() 104-PR-10A E-T-A | 1081 |
| Datasheet | 7 Weeks | - | Through Hole | - | - | - | - | - | 2012 | 104 | - | - | Active | Not Applicable | - | - | 60°C | - | - | - | 48V | - | 10A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 378 |
| Datasheet | 7 Weeks | - | Through Hole | NO | PRINTED CIRCUIT BOARD | 70°C | -20°C | - | - | 1410-L2 | e4 | yes | Active | Not Applicable | - | Silver (Ag) | - | - | - | RATED BREAKING CAPACITY AT 50 VDC: 200 A | 50V | - | 4.5A | CSA; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 28mm | 9 mm | Push to Reset | - | CORROSSION RESISTANT | 1 | - | Thermal | - | 2000 A | ROHS3 Compliant | Lead Free | - | ||
![]() 413-K14-LN2-50A E-T-A | 70 |
| Datasheet | 7 Weeks | Chassis, Panel | Panel Mount | - | - | - | - | Commercial grade | 2005 | 413 | - | - | Active | 1 (Unlimited) | Screw | - | 75°C | -55°C | - | - | 28V | - | 50A | - | 115V | CSA C22.2 No 235, UL1077 | - | - | Push-Pull Plunger | 100MOhm | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | - | ||
![]() 1610-H2-15A E-T-A | 62 |
| Datasheet | 7 Weeks | - | Holder | - | - | - | - | - | 2014 | 1610 | - | yes | Active | 1 (Unlimited) | - | - | - | - | Blue | - | 32V | - | 15A | - | - | UL1500 | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | IP30 | ||
![]() 104-PR3-0.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | - | - | - | - | - | - | 104 | - | - | Active | Not Applicable | - | - | - | - | - | - | 48V | - | 500mA | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 104-PR3-1.5A E-T-A | 28 |
| Datasheet | 7 Weeks | - | Through Hole | - | - | - | - | - | - | 104 | - | - | Active | Not Applicable | - | - | - | - | - | - | 48V | - | 1.5A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 104-PR-0.8A E-T-A | 39 |
| Datasheet | 7 Weeks | - | Through Hole | - | - | - | - | - | - | 104 | - | - | Active | Not Applicable | - | - | - | - | - | - | 48V | - | 800mA | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 104-PR3-4A E-T-A | 28 |
| Datasheet | 7 Weeks | - | Through Hole | - | - | - | - | - | 2005 | 104 | - | - | Active | Not Applicable | - | - | - | - | - | - | 48V | 4A | 4.5A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1140-E219-P1M1-16A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 1140 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 50V | - | 16A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | - |