- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Current | Circuit Protection Type | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | 2210-T2 | Active | Not Applicable | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | 65V | 8A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | 1 | None | Thermal Magnetic | 8A | THERMAL CIRCUIT BREAKER | 800 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 8340-T | Active | Not Applicable | - | 80V | 4A | - | - | - | 250V | - | - | Toggle | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | 8345 | Active | Not Applicable | - | 80V | 15A | - | - | - | 277V | - | - | Lever | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | 8335 | Active | Not Applicable | - | 80V | 10A | - | - | - | 250V | - | - | Toggle | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | ||
![]() 2-5200-H-8A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2-5200 | Active | 1 (Unlimited) | - | 28V | - | - | 8A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2-6400 | Active | Not Applicable | - | 28V | 1.2A | - | - | - | 250V | - | - | Push to Reset | - | 1 | None | Thermal | - | - | - | - | - | - | ||
![]() 2210-S221-P1T1-H0-6A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2210-S2 | Active | Not Applicable | - | 65V | 6A | - | - | - | 277V | - | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2210-S2 | Active | Not Applicable | - | 65V | 4A | - | - | - | 277V | - | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | 2042 |
| Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | - | 2210-T2 | Active | Not Applicable | - | 65V | 300mA | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | - | 3 | None | Thermal Magnetic | - | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | - | RoHS Compliant | ||
![]() REF16-S101-DC24V-1A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | REF16-S | Active | - | - | 24V | 1A | - | - | - | - | - | - | Slide Switch | - | 1 | None | Solid State | - | - | - | - | - | - | ||
![]() REF16-S102-DC24V-3A E-T-A | 2400 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | REF16-S | Active | - | - | 24V | 3A | - | - | - | - | - | - | Slide Switch | - | 1 | None | Solid State | - | - | - | - | - | - | ||
![]() REF16-S101-DC24V-4A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | REF16-S | Active | - | - | 24V | 4A | - | - | - | - | - | - | Slide Switch | - | 1 | None | Solid State | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | DIN Rail | - | - | - | - | - | 8340-T | Active | Not Applicable | - | 80V | 2A | - | - | - | 250V | - | - | Toggle | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | ||
Tiny WHSL | 2045 |
| - | 7 Weeks | - | Panel Mount | - | - | - | - | - | 8340-G | Active | Not Applicable | - | 72V | 30A | - | - | - | - | - | - | Push-Pull Plunger | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 8340-G | Active | 1 (Unlimited) | - | 80V | - | - | 40A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Push-Pull Plunger | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3120-F32G-P7T1-D12Y-2A E-T-A Circuit Protection and Control | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | 50V | - | - | 2A | - | 250V | - | - | - | - | 2 | - | Thermal | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | NO | QUICK CONNECT | - | 60°C | -30°C | 3120-F | Last Time Buy | Not Applicable | - | 50V | 8A | - | - | CCC; CSA; UL; VDE | 250V | - | - | Rocker | CORROSSION RESISTANT | 2 | None | Thermal | 8A | - | 8 A | MANUAL ON/OFF | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | NO | QUICK CONNECT | - | 60°C | -30°C | 3120-F | Last Time Buy | Not Applicable | - | 50V | 3A | - | - | CCC; CSA; UL; VDE | 250V | - | - | Rocker | CORROSSION RESISTANT | 2 | None | Thermal | 3A | - | - | MANUAL ON/OFF | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | - | 3120-F | Last Time Buy | Not Applicable | - | 50V | 15A | - | - | - | 250V | - | - | Rocker | - | 2 | None | Thermal | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | NO | QUICK CONNECT | - | 60°C | -30°C | 3120-F | Last Time Buy | Not Applicable | - | 50V | 6A | - | - | CCC; CSA; UL; VDE | 250V | - | - | Rocker | CORROSSION RESISTANT | 2 | None | Thermal | 6A | - | 6 A | MANUAL ON/OFF | - | ROHS3 Compliant |