- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Rated Current | Circuit Protection Type | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 Weeks | DIN Rail | - | - | - | - | - | 2210-T2 | Active | Not Applicable | 65V | 5A | - | - | 277V | - | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | DIN Rail | - | - | - | - | - | 2210-T2 | Active | Not Applicable | 65V | 20A | - | - | 277V | - | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | 2123 |
| Datasheet | 7 Weeks | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | 2210-T2 | Active | Not Applicable | 65V | 4A | compliant | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | 2 | None | Thermal Magnetic | 4A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | ||
![]() 410-K65-7-02-125A E-T-A | In Stock | - | - | 7 Weeks | Panel Mount | - | - | - | - | - | 410 | Active | Not Applicable | 110V | 125A | - | - | 277V | - | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | 2815 |
| - | 9 Weeks | Panel Mount | - | - | - | - | - | 8345 | Active | Not Applicable | 80V | 10A | - | - | 277V | - | - | Lever | - | 3 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel Mount | - | - | - | - | - | 8335 | Active | Not Applicable | 80V | 20A | - | - | 250V | - | - | Toggle | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | - | - | - | - | - | EPR10 | Active | Not Applicable | 24V | 200A | - | - | - | - | - | - | - | 3 | None | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Panel Mount | - | - | - | - | - | 8330 | Active | Not Applicable | 80V | 8A | - | - | 250V | - | - | Rocker | 185V | 1 | Red | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel Mount | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 20A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel Mount | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 10A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel Mount | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 300mA | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel Mount | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 2.5A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | DIN Rail | - | - | - | - | - | REX12D | Active | Not Applicable | 24V | 2A | - | - | - | - | - | Not Included | - | 3 | Red | Solid State | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| Datasheet | 7 Weeks | Panel Mount | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 800mA | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel Mount | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 1.5A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| Datasheet | 7 Weeks | Panel Mount | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 10A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel Mount | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 5A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| Datasheet | 7 Weeks | Panel Mount | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 25A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel Mount | - | - | - | - | - | 2-6400 | Active | Not Applicable | 28V | 15A | - | - | 250V | - | - | Push to Reset | - | 1 | None | Thermal | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| Datasheet | 7 Weeks | Panel Mount | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 5A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | RoHS Compliant |