- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Rated Current | Circuit Protection Type | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | 2210-T2 | Active | Not Applicable | 65V | 16A | - | - | - | 277V | - | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | Active | Not Applicable | 65V | 10A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | 2 | None | Thermal Magnetic | 10A | THERMAL CIRCUIT BREAKER | 800 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | 2210-T2 | Active | Not Applicable | 65V | 18A | - | - | - | 277V | - | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | 2210-T2 | Active | Not Applicable | 65V | 2.5A | - | - | - | 277V | - | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | 2822 |
| Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | Active | Not Applicable | 65V | 10A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | 2 | None | Thermal Magnetic | 10A | THERMAL CIRCUIT BREAKER | 800 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | Active | Not Applicable | 65V | 10A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | 2 | None | Thermal Magnetic | 10A | THERMAL CIRCUIT BREAKER | 800 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | - | 2010 | 8340-F | Active | 1 (Unlimited) | 80V | - | - | 20A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | 2 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 2972 |
| Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2210-T2 | Active | Not Applicable | 65V | 20A | compliant | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | 2 | None | Thermal Magnetic | - | THERMAL CIRCUIT BREAKER | 800 A | MANUAL ON/OFF | 3.09mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 3130-F | Active | Not Applicable | 50V | 16A | - | - | - | 250V | - | - | Rocker | 185V~275V | 1 | Green | Thermal | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 100mA | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | 35 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 12A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 400mA | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 5A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 4A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 8A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 6A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 3A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 1A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 1.5A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 600mA | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - |