- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Rated Current | Circuit Protection Type | Rated Breaking Capacity | Circuit Function | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 127-F-P10-H-KF-4A E-T-A | 12 |
| Datasheet | 9 Weeks | Panel Mount | - | - | - | - | 127 | Active | Not Applicable | 50V | 4A | - | - | 250V | - | - | Push to Reset | - | 1 | None | Thermal | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Panel Mount | - | - | - | - | 8330 | Active | Not Applicable | 80V | 10A | - | - | 250V | - | - | Rocker | 185V | 1 | White | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel Mount | - | - | - | - | 3131 | Active | Not Applicable | 50V | 15A | - | - | 250V | - | - | Rocker | 10V~14V | 1 | Blue | Thermal | - | - | - | - | - | - | ||
![]() 2-5000-P10-H-15A E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
Tiny WHSL | 2012 |
| Datasheet | 7 Weeks | Panel Mount | - | - | - | - | 2210-S2 | Active | Not Applicable | 65V | 10A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 3 | None | Thermal Magnetic | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 2470 |
| Datasheet | 7 Weeks | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | 2210-T2 | Active | Not Applicable | 65V | 15A | compliant | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | - | 3 | None | Thermal Magnetic | 1.5A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | 2210-T2 | Active | Not Applicable | 65V | 2A | compliant | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | - | 3 | None | Thermal Magnetic | 2A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | RoHS Compliant | - | ||
![]() ESX10-124-DC24V-1A-E E-T-A | 40 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | - | ESX10 | Active | Not Applicable | 24V | 1A | - | - | - | - | - | Slide Switch | - | 1 | Red | Solid State | - | - | - | - | - | - | ||
![]() ESX10-103-DC24V-1A-E E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | - | - | - | - | ESX10 | Active | Not Applicable | 24V | 1A | - | - | - | - | - | Slide Switch | - | 1 | Red | Solid State | - | - | - | - | - | - | ||
![]() ESX10-124-DC24V-2A-E E-T-A | 48 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | - | ESX10 | Active | Not Applicable | 24V | 2A | - | - | - | - | - | Slide Switch | - | 1 | Red | Solid State | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | DIN Rail | - | - | - | - | ESX10 | Active | Not Applicable | 24V | 10A | - | - | - | - | - | Slide Switch | - | 1 | Red | Solid State | - | - | - | - | - | - | ||
Tiny WHSL | 15 | - | Datasheet | 7 Weeks | DIN Rail | - | - | - | - | ESX10 | Active | Not Applicable | 24V | 10A | - | - | - | - | - | Slide Switch | - | 1 | Red | Solid State | - | - | - | - | - | - | ||
![]() ESX10-124-DC24V-6A-E E-T-A | 40 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | - | ESX10 | Active | Not Applicable | 24V | 6A | - | - | - | - | - | Slide Switch | - | 1 | Red | Solid State | - | - | - | - | - | - | ||
Tiny WHSL | 48 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | - | ESX10-T | Active | Not Applicable | 24V | 10A | - | - | - | - | - | Lever | - | 1 | Red | Solid State | - | - | - | - | - | - | ||
Tiny WHSL | 49 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | - | ESX10 | Active | Not Applicable | 12V | 4A | - | - | - | - | - | Slide Switch | - | 1 | Red | Solid State | - | - | - | - | - | - | ||
Tiny WHSL | 48 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | - | ESX10 | Active | Not Applicable | 12V | 6A | - | - | - | - | - | Slide Switch | - | 1 | Red | Solid State | - | - | - | - | - | - | ||
Tiny WHSL | 18 | - | Datasheet | 7 Weeks | DIN Rail | - | - | - | - | ESX10-T | Active | Not Applicable | 24V | 4A | - | - | - | - | - | Lever | - | 1 | Red | Solid State | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | DIN Rail | - | - | - | - | ESX10 | Active | Not Applicable | 24V | 500mA | - | - | - | - | - | Slide Switch | - | 1 | Red | Solid State | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | DIN Rail | - | - | - | - | 2210-T2 | Active | Not Applicable | 65V | 2A | - | - | 277V | - | - | Lever | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | 2930 |
| Datasheet | 7 Weeks | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | 2210-T2 | Active | Not Applicable | 65V | 20A | compliant | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | 3 | None | Thermal Magnetic | 20A | THERMAL CIRCUIT BREAKER | 800 A | MANUAL ON/OFF | RoHS Compliant | - |