- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Series | Type | Current Rating | Termination Style | Actuator Type | Number of Poles | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 100 | Not Illuminated | + 60 C | - 30 C | Snap In | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 8 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 100 | Not Illuminated | + 60 C | - 30 C | Snap In | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 10 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 100 | Not Illuminated | + 60 C | - 30 C | Snap In | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 5 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 | Illuminated | + 60 C | - 30 C | Snap In | - | - | 1.199315 oz | 230 VAC | 50 VDC | 50 VDC, 230 VAC | 3120-N | Thermal Overcurrent | 5 A | Blade | Rocker | 2 Pole | Circuit Breakers | 48.3 mm | 55 mm | 29 mm | ||
Tiny WHSL | In Stock | - | - | 10 | Illuminated | + 60 C | - 30 C | Snap In | - | - | 1.199315 oz | 230 VAC | 50 VDC | 50 VDC, 230 VAC | 3120-N | Thermal Overcurrent | 10 A | Blade | Rocker | 2 Pole | Circuit Breakers | 48.3 mm | 55 mm | 29 mm | ||
Tiny WHSL | In Stock | - | - | 10 | Illuminated | + 60 C | - 30 C | Snap In | - | - | 1.199315 oz | 230 VAC | 50 VDC | 50 VDC, 230 VAC | 3120-N | Thermal Overcurrent | 3 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 | Illuminated | + 60 C | - 30 C | Snap In | - | - | 1.199315 oz | 115 VAC | 50 VDC | 50 VDC, 115 VAC | 3120-N | Thermal Overcurrent | 5 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 | Illuminated | + 60 C | - 30 C | Snap In | - | - | 1.058219 oz | 115 VAC | 50 VDC | 50 VDC, 115 VAC | 3120-N | Thermal Overcurrent | 15 A | Blade | Rocker | 1 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 100 | Not Illuminated | + 60 C | - 30 C | Snap In | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 10 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 100 | Not Illuminated | + 60 C | - 30 C | Snap In | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 10 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 100 | Not Illuminated | + 60 C | - 30 C | Snap In | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 12 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 | Illuminated | + 60 C | - 30 C | Snap In | - | - | 1.199315 oz | 115 VAC | 50 VDC | 50 VDC, 115 VAC | 3120-N | Thermal Overcurrent | 10 A | Blade | Rocker | 2 Pole | Circuit Breakers | 48.3 mm | 59 mm | 29 mm | ||
Tiny WHSL | In Stock | - | - | 100 | Not Illuminated | + 60 C | - 30 C | Snap In | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 12 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 | Illuminated | + 60 C | - 30 C | Snap In | - | - | 1.199315 oz | 230 VAC | 50 VDC | 50 VDC, 230 VAC | 3120-N | Thermal Overcurrent | 8 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 | Not Illuminated | + 85 C | - 40 C | - | - | - | - | 240 VAC | 80 VDC | - | - | Hydraulic-Magnetic | 20 A | - | - | 1 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Illuminated | + 60 C | - 30 C | Snap In | - | Details | 0.599657 oz | 240 VAC, 250 VAC, 415 VAC | 20 VDC to 28 VDC, 50 VDC | 240 VAC, 250 VAC, 415 VAC, 50 VDC | 3130-F | Thermal Overcurrent | 10 A | Quick Connect, Screw | Rocker | 1 Pole | Circuit Breakers | 35 mm | 36 mm | 18 mm | ||
Tiny WHSL | In Stock | - | - | - | Illuminated | + 60 C | - 30 C | Snap In | - | - | 0.599657 oz | 240 VAC, 250 VAC, 415 VAC | 20 VDC to 28 VDC, 50 VDC | 240 VAC, 250 VAC, 415 VAC, 50 VDC | 3130-F | Thermal Overcurrent | 15 A | Quick Connect, Screw | Rocker | 1 Pole | Circuit Breakers | 35 mm | 36 mm | 18 mm | ||
Tiny WHSL | In Stock | - | - | - | Illuminated | + 60 C | - 30 C | Snap In | - | - | 0.599657 oz | 240 VAC, 250 VAC, 415 VAC | 20 VDC to 28 VDC, 50 VDC | 240 VAC, 250 VAC, 415 VAC, 50 VDC | 3130-F | Thermal Overcurrent | 5 A | Quick Connect, Screw | Rocker | 1 Pole | Circuit Breakers | 35 mm | 36 mm | 18 mm | ||
Tiny WHSL | In Stock | - | - | - | Illuminated | + 60 C | - 20 C | Panel Mount | 3131-AF1HT-000000-1T3-2A | Details | 2.091922 oz | 240 VAC | 28 VDC | 240 VAC, 28 VDC | 3131 | Thermal | 2 A | Screw | - | 1 Pole | Circuit Breakers | 29 mm | 51 mm | 20.8 mm | ||
Tiny WHSL | 6 |
| - | 1 | Illuminated | + 60 C | - 30 C | Snap In | - | - | 1.058219 oz | 115 VAC | 50 VDC | 50 VDC, 115 VAC | 3120-N | Thermal Overcurrent | 5 A | Blade | Rocker | 1 Pole | Circuit Breakers | - | - | - |