- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Brand | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Insulation Resistance | Illumination Voltage (Nominal) | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Product Type | Rated Breaking Capacity | Circuit Function | Product | Product Category | Height | Length | Width | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 104-PR3-2A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | NO | SOLDER | - | - | - | - | - | - | - | - | 60°C | -20°C | - | - | - | - | - | - | - | 2005 | 104 | - | Active | Not Applicable | - | - | - | - | - | RATED BREAKING CAPACITY AT 48 VDC: 200 A | - | 48V | - | - | 2A | CQC; CSA; UL; VDE | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | CORROSION/MOISTURE RESISTANT; IP00; IP40 | 1 | - | Thermal | - | 2000 A | TEASE-FREE AND TRIP-FREE | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel, Snap in | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | 3130 | - | Active | Not Applicable | - | - | 60°C | -30°C | - | - | - | 50V | - | - | 3A | - | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Rocker | 100MOhm | - | - | 1 | - | Thermal | - | - | - | - | - | 33mm | 36.1mm | 18mm | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 1620-2-25A E-T-A | 11 |
| Datasheet | 7 Weeks | Holder, Plug-In | Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | 1620 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12V | - | - | 25A | - | - | - | - | - | Automatic Reset | - | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Panel Mount | - | - | E-T-A | 1 | Illuminated | E-T-A Circuit Breakers | + 60 C | E-T-A | - 20 C | Panel Mount | - | - | Bulk | Active | Compliant | 250 V | 50 V | 28 VDC, 240 VAC | - | - | 3131 | - | Active | - | - | Thermal | - | - | Yellow | - | Circuit Breakers | - | 20A | - | 20 A | - | Blade | - | - | - | Rocker | - | 20 ~ 32V | - | 1 | Yellow | Thermal | Thermal Circuit Breakers | - | - | Circuit Breakers | Circuit Breakers | - | - | - | - | - | - | - | ||
Tiny WHSL | 357 |
| Datasheet | 7 Weeks | PCB | Through Hole | - | PRINTED CIRCUIT BOARD | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | 2014 | 1410-L1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 50V | - | - | 2A | CSA; UL; VDE | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 25mm | Push to Reset | - | - | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | - | 2000 A | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4230-T110-K0BE-8A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | - | - | - | - | 60V | 8A | compliant | - | - | - | 277V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1658-G21-00-P10-10A E-T-A | 28 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 1658 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28V | - | - | 10A | - | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Chassis, Front, Panel, Snap in | Panel Mount | - | QUICK CONNECT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | 3120-F | yes | Last Time Buy | Not Applicable | - | - | 60°C | -30°C | - | - | - | 50V | - | - | 10A | CCC; CSA; UL; VDE | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Rocker | 100MOhm | - | CORROSSION RESISTANT | 2 | - | Thermal | - | 100 A | MANUAL ON/OFF | - | - | 35.1mm | 54.1mm | 25mm | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | QUICK CONNECT | - | - | - | - | - | - | - | - | 60°C | -30°C | - | - | - | - | - | - | - | - | 3120-F | - | Last Time Buy | Not Applicable | - | - | - | - | - | - | - | 50V | - | - | 2.5A | CCC; CSA; UL; VDE | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | Rocker | - | - | CORROSSION RESISTANT | 1 | - | Thermal | - | 25 A | MANUAL ON/OFF | - | - | - | - | - | 33mm | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Chassis, Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | 483 | yes | Active | 1 (Unlimited) | Screw | - | 125°C | -55°C | - | - | - | 28V | - | - | 2A | - | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | 100MOhm | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 83 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | 1410-F1 | - | Active | Not Applicable | - | - | - | - | - | - | - | 48V | - | - | 10A | - | - | 250V | CSA C22.2 No 235, UL1077 | - | Rocker | - | 90V | - | 1 | Red | Thermal | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() 4230-T120-K0BE-10A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | - | - | - | - | - | - | 125V | 10A | - | - | - | - | 480V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | NO | QUICK CONNECT | - | - | - | - | - | - | - | - | 60°C | -30°C | - | - | - | - | - | - | - | 2013 | 3120-F | yes | Last Time Buy | Not Applicable | - | - | - | - | - | - | - | 50V | - | - | 20A | CCC; CSA; UL; VDE | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Rocker | - | - | CORROSSION RESISTANT | 2 | - | Thermal | - | - | MANUAL ON/OFF | - | - | 35.1mm | 54.1mm | 25mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1658-G21-01-P10-20A E-T-A | 49 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | 1658 | yes | Active | Not Applicable | - | - | 60°C | - | - | - | - | 28V | - | - | 20A | - | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 106-M2-P30-0.8A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 48V | - | - | 800mA | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | QUICK CONNECT | - | - | - | - | - | - | - | - | 60°C | -30°C | - | - | - | - | - | - | - | - | 3120-F | - | Last Time Buy | Not Applicable | - | - | - | - | - | - | - | 50V | - | - | 10A | CCC; CSA; UL; VDE | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 48mm | Rocker | - | - | CORROSSION RESISTANT | 2 | - | Thermal | - | 100 A | MANUAL ON/OFF | - | - | - | - | - | 33mm | ROHS3 Compliant | - | - | ||
Tiny WHSL | 844 | - | Datasheet | 7 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | 1410-G1 | yes | Active | 1 (Unlimited) | Soldering | - | - | - | - | - | - | 50V | - | - | 2A | - | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() 4230-T110-K0BE-5A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | - | - | - | - | 60V | 5A | compliant | - | - | - | 277V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4230-T130-K0DU-35A E-T-A | 6 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4230-T | - | Active | Not Applicable | - | - | - | - | - | - | - | 125V | 35A | compliant | - | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | QUICK CONNECT | - | - | - | - | - | - | - | - | 60°C | -30°C | - | - | - | - | - | - | - | 2016 | 3120-F | - | Last Time Buy | Not Applicable | - | - | - | - | - | - | - | 50V | - | - | 4A | CCC; CSA; UL; VDE | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Rocker | - | - | CORROSSION RESISTANT | 1 | - | Thermal | - | 40 A | MANUAL ON/OFF | - | - | 35.1mm | 54.1mm | 25mm | - | ROHS3 Compliant | - | - |