- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Insulation Resistance | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Breaking Capacity | Circuit Function | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4230-T110-K0BE-12A E-T-A | 14 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | - | 60V | 12A | compliant | - | - | 277V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
![]() 4230-T110-K0BE-1.5A E-T-A | 6 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 4230-T | - | Active | Not Applicable | - | - | - | - | 60V | 1.5A | compliant | - | - | 277V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
![]() 4230-T110-K0BE-13A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | - | 60V | 13A | compliant | - | - | 277V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
![]() 4230-T110-K0CE-8A E-T-A | 6 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | - | 60V | 8A | compliant | - | - | 277V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
![]() 1140-E211-P1M1-10A E-T-A | 58 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | 2010 | 1140 | yes | Active | 1 (Unlimited) | - | - | - | - | 48V | - | - | 10A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | QUICK CONNECT | 60°C | -30°C | 2015 | 3120-F | - | Last Time Buy | Not Applicable | - | - | - | - | 50V | - | - | 2A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | Rocker | - | CORROSSION RESISTANT | 1 | - | Thermal | 20 A | MANUAL ON/OFF | 33mm | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | QUICK CONNECT | 60°C | -30°C | 2015 | 3120-F | - | Last Time Buy | Not Applicable | - | - | - | - | 50V | - | - | 16A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 56mm | Rocker | - | CORROSSION RESISTANT | 1 | - | Thermal | - | MANUAL ON/OFF | 33mm | - | ROHS3 Compliant | - | - | ||
![]() 1620-3-5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Holder, Plug-In | Holder | - | - | - | 2012 | 1620 | - | Active | 1 (Unlimited) | - | - | - | - | 24V | - | - | 5A | - | - | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 412-K14-LN2-30A E-T-A | 21 |
| Datasheet | 7 Weeks | Chassis, Panel | Panel Mount | - | - | - | 2007 | 412 | - | Active | 1 (Unlimited) | Screw | 75°C | -55°C | - | 28V | - | - | 30A | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | 100MOhm | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 104-PR3-0.2A E-T-A | 28 |
| Datasheet | 7 Weeks | PCB | Through Hole | - | - | - | - | 104 | - | Active | Not Applicable | - | - | - | - | 48V | - | - | 200mA | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1140-G111-P1M1-4A E-T-A | 28 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | 2012 | 1140 | yes | Active | Not Applicable | - | - | - | - | 50V | - | - | 4A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | QUICK CONNECT | 60°C | -30°C | - | 3120-F | - | Last Time Buy | Not Applicable | - | - | - | - | 50V | - | - | 300mA | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | Rocker | - | CORROSSION RESISTANT | 2 | - | Thermal | 3 A | MANUAL ON/OFF | 33mm | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | QUICK CONNECT | 60°C | -30°C | - | 3120-F | - | Last Time Buy | Not Applicable | - | - | - | - | 50V | - | - | 16A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | Rocker | - | CORROSSION RESISTANT | 2 | - | Thermal | 160 A | MANUAL ON/OFF | 33mm | - | ROHS3 Compliant | - | - | ||
![]() 2-5700-IG1-P10-3A E-T-A | 165 |
| Datasheet | 7 Weeks | Chassis, Panel | Panel Mount | - | - | - | 2008 | 2-5700 | yes | Active | 1 (Unlimited) | - | 60°C | -20°C | - | 50V | - | - | 3A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | 100MOhm | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4230-T110-K0DE-6A E-T-A | 88 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | - | - | - | 60V | 6A | - | - | - | 277V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | RoHS Compliant | - | - | ||
![]() 106-M2-P10-0.7A E-T-A | 45 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 106 | yes | Active | 1 (Unlimited) | - | - | - | - | 48V | - | - | 700mA | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 413-K14-LN2-60A E-T-A | 44 |
| Datasheet | 7 Weeks | Chassis, Panel | Panel Mount | - | - | - | 2005 | 413 | - | Active | Not Applicable | Screw | 75°C | -55°C | - | 28V | - | - | 60A | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | 100MOhm | - | 1 | - | Thermal | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1610-H2-20A E-T-A | 356 | - | Datasheet | 7 Weeks | - | Holder | - | - | - | 2015 | 1610 | yes | Active | 1 (Unlimited) | - | - | - | Yellow | 32V | - | - | 20A | - | - | UL1500 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | IP30 | ||
![]() 4230-T120-K0BU-32A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | - | - | - | 125V | 32A | - | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | RoHS Compliant | - | - | ||
![]() 4230-T130-K0CE-7A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | - | 125V | 7A | compliant | - | - | 480V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | - |