- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Insulation Resistance | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Current | Circuit Protection Type | Rated Breaking Capacity | Circuit Function | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4230-T130-K0DE-8A E-T-A | 50 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | 125V | 8A | compliant | - | - | 480V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | ||
![]() 4230-T110-K0DE-60A E-T-A | 6 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | 60V | 60A | compliant | - | - | 277V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | ||
![]() 4230-T130-K0DU-16A E-T-A | 14 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | - | - | 125V | 16A | - | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2002 | 3130 | - | Active | Not Applicable | - | - | - | 50V | - | - | 7A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Rocker | - | - | 2 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel, Snap in | Panel Mount | - | - | - | - | - | - | 2005 | 3130-F | - | Active | 1 (Unlimited) | 60°C | -30°C | - | 50V | - | - | 20A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Rocker | 100MOhm | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4230-T120-K0DE-4A E-T-A | 15 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | - | - | 125V | 4A | - | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4230-T120-K0DU-35A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | 125V | 35A | compliant | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | ||
![]() 4230-T120-K0DU-3A E-T-A | 15 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | 125V | 3A | compliant | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | ||
![]() 4230-T130-K0DE-4A E-T-A | 33 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | - | - | 125V | 4A | - | - | - | 480V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | 2-5700 | - | Active | 1 (Unlimited) | - | - | - | 50V | - | - | 3.2A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4230-T110-K0DE-1.6A E-T-A | 6 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | - | 4230-T | - | Active | Not Applicable | - | - | - | 60V | 1.6A | compliant | - | - | 277V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | ||
![]() 413-K54-LN2-60A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2015 | 413 | yes | Active | 1 (Unlimited) | - | - | - | 28V | - | - | 60A | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 15 |
| Datasheet | 7 Weeks | Chassis, Front, Panel | Panel Mount | - | - | - | - | - | - | 2005 | 3131 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | - | 15A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Not Included | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3500-P10-SI-5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | - | - | - | 3500 | yes | Active | 1 (Unlimited) | - | - | - | 80V | - | - | 5A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4230-T130-K0CE-6A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | 125V | 6A | - | - | - | 480V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | -30°C | - | 2014 | 2210-T2 | - | Active | Not Applicable | - | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | 65V | 6A | - | - | CSA; GL; UL; VDE | 277V | - | 45mm | Lever | - | - | 1 | None | Thermal Magnetic | 6A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | - | 3.09mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | QUICK CONNECT | - | 60°C | -30°C | - | - | 3120-F | - | Last Time Buy | Not Applicable | - | - | - | 50V | - | - | 7A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | Rocker | - | CORROSSION RESISTANT | 1 | - | Thermal | - | - | 7 A | MANUAL ON/OFF | - | 33mm | ROHS3 Compliant | - | ||
![]() 520-K-4-01-SI-100A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2014 | 520 | - | Active | 1 (Unlimited) | - | - | - | 110V | - | - | 100A | - | 500V | UL1077 | - | Lever | - | - | 2 | - | Thermal Magnetic | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2016 | 2-5700 | - | Active | 1 (Unlimited) | - | - | - | 50V | - | - | 17A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3600-P10-SI-10A E-T-A | 38 | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 250V | 2006 | 3600 | - | Active | Not Applicable | - | - | - | 65V | - | - | 10A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal Magnetic | - | - | - | - | 11.5mm | - | ROHS3 Compliant | Contains Lead |