- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Insulation Resistance | Number of Poles | Illumination | Breaker Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4230-T120-K0DE-7A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | 2016 | 4230-T | - | Active | Not Applicable | - | - | 125V | 7A | compliant | - | 480V | CSA C22.2 No 235, UL489 | Lever | - | 2 | None | Thermal Magnetic | - | ||
![]() 4230-T110-K0BU-16A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | 2015 | 4230-T | - | Active | Not Applicable | - | - | 60V | 16A | - | - | 277V | CSA C22.2 No 235, UL489 | Lever | - | 1 | None | Thermal Magnetic | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 2-5700 | yes | Active | 1 (Unlimited) | - | - | 28V | - | - | 50mA | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push-Push | - | 1 | - | Thermal | ROHS3 Compliant | ||
![]() 4230-T110-K0DU-12A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | 2016 | 4230-T | - | Active | Not Applicable | - | - | 60V | 12A | compliant | - | 277V | CSA C22.2 No 235, UL489 | Lever | - | 1 | None | Thermal Magnetic | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 2-5700 | yes | Active | 1 (Unlimited) | - | - | 50V | - | - | 300mA | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push-Push | - | 1 | - | Thermal | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 2-5700 | yes | Active | 1 (Unlimited) | - | - | 50V | - | - | 500mA | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push-Push | - | 1 | - | Thermal | ROHS3 Compliant | ||
![]() 106-M2-P30-8.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 106 | - | Active | 1 (Unlimited) | - | - | 48V | - | - | 8.5A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | ROHS3 Compliant | ||
![]() 106-M2-P30-0.1A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 106 | yes | Active | 1 (Unlimited) | - | - | 48V | - | - | 100mA | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel, Snap in | Panel Mount | 2005 | 3130-F | - | Active | 1 (Unlimited) | 60°C | -30°C | 50V | - | - | 15A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Rocker | 100MOhm | 1 | - | Thermal | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Chassis, Front, Panel, Snap in | Panel Mount | 2005 | 3130-F | - | Active | 1 (Unlimited) | 60°C | -30°C | 50V | - | - | 10A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Rocker | 100MOhm | 1 | - | Thermal | ROHS3 Compliant | ||
![]() 4230-T130-K0BE-1.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | 4230-T | - | Active | Not Applicable | - | - | 125V | 1.5A | compliant | - | 480V | CSA C22.2 No 235, UL489 | Lever | - | 3 | None | Thermal Magnetic | - | ||
![]() 4230-T130-K0BE-50A E-T-A | 50 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | 2015 | 4230-T | - | Active | Not Applicable | - | - | 125V | 50A | - | - | 480V | CSA C22.2 No 235, UL489 | Lever | - | 3 | None | Thermal Magnetic | RoHS Compliant | ||
![]() 4230-T130-K0BE-63A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | 2015 | 4230-T | - | Active | Not Applicable | - | - | 60V | 63A | - | - | 120V | CSA C22.2 No 235, UL489 | Lever | - | 3 | None | Thermal Magnetic | RoHS Compliant | ||
![]() 4230-T130-K0DE-1.6A E-T-A | 50 |
| Datasheet | 7 Weeks | - | DIN Rail | - | 4230-T | - | Active | Not Applicable | - | - | 125V | 1.6A | compliant | - | 480V | CSA C22.2 No 235, UL1077 | Lever | - | 3 | None | Thermal Magnetic | - | ||
![]() 4230-T130-K0DE-1.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | 4230-T | - | Active | Not Applicable | - | - | 125V | 1.5A | compliant | - | 480V | CSA C22.2 No 235, UL1077 | Lever | - | 3 | None | Thermal Magnetic | - | ||
![]() 4230-T130-K0CE-32A E-T-A | 50 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | 2015 | 4230-T | - | Active | Not Applicable | - | - | 125V | 32A | - | - | 480V | CSA C22.2 No 235, UL1077 | Lever | - | 3 | None | Thermal Magnetic | RoHS Compliant | ||
![]() 4230-T130-K0DE-1.2A E-T-A | 50 |
| Datasheet | 7 Weeks | - | DIN Rail | - | 4230-T | - | Active | Not Applicable | - | - | 125V | 1.2A | compliant | - | 480V | CSA C22.2 No 235, UL1077 | Lever | - | 3 | None | Thermal Magnetic | - | ||
![]() 4230-T130-K0DE-6A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | 2015 | 4230-T | - | Active | Not Applicable | - | - | 125V | 6A | - | - | 480V | CSA C22.2 No 235, UL1077 | Lever | - | 3 | None | Thermal Magnetic | RoHS Compliant | ||
![]() 4230-T130-K0BU-10A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | 2015 | 4230-T | - | Active | Not Applicable | - | - | 125V | 10A | - | - | 480V | CSA C22.2 No 235, UL489 | Lever | - | 3 | None | Thermal Magnetic | RoHS Compliant | ||
![]() 4230-T130-K0BU-20A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | 2015 | 4230-T | - | Active | Not Applicable | - | - | 125V | 20A | - | - | 480V | CSA C22.2 No 235, UL489 | Lever | - | 3 | None | Thermal Magnetic | RoHS Compliant |