- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 106-M2-P10-0.1A E-T-A | 41 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 106 | yes | Active | Not Applicable | 60°C | - | 48V | - | - | 100mA | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 15 |
| Datasheet | 7 Weeks | Chassis, Flanges, Front | Panel Mount | - | - | - | - | 2005 | 3131 | - | Active | 1 (Unlimited) | - | - | 32V | - | - | 12A | - | 250V | IEC 60934, UL1077, UL1500 | - | Not Included | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Chassis, Flanges, Front | Panel Mount | - | - | - | - | 2005 | 3131 | - | Active | 1 (Unlimited) | - | - | 32V | - | - | 16A | - | 250V | IEC 60934, UL1077, UL1500 | - | Not Included | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
![]() 2-6500-P10-3A E-T-A | 12 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2-6500 | - | Active | Not Applicable | - | - | 28V | 3A | - | 3A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Automatic Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 1410-G1 | - | Active | 1 (Unlimited) | - | - | 50V | - | - | 1.8A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | 2014 | 4120 | - | Active | 1 (Unlimited) | - | - | 28V | - | - | 20A | - | 115V | UL1077 | - | Push-Pull Plunger | - | 1 | - | Thermal | - | - | - | RoHS Compliant | - | ||
![]() 413-K54-LN2-35A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | SCREW | 75°C | -55°C | - | 413 | - | Active | 1 (Unlimited) | - | - | 28V | - | - | 35A | QPL; UL | 115V | CSA C22.2 No 235, UL1077 | 32mm | Push-Pull Plunger | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | 6000 A | - | 49mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | NO | SCREW | - | -55°C | - | 483 | - | Active | Not Applicable | - | INTERRUPTING CURRENT-MAX(DC): 6000 A | 75V | 15A | compliant | - | AS; MS; UL | 250V | - | 26mm | Push-Pull Plunger | CORROSION RESISTANT; IP00; IP40 | 1 | None | Thermal | 2500 A | TRIP FREE | - | - | - | ||
![]() 106-M2-P33-1A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 106 | - | Active | 1 (Unlimited) | - | - | 48V | - | - | 1A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2-5700 | - | Active | 1 (Unlimited) | - | - | 50V | - | - | 12A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2-5700 | - | Active | 1 (Unlimited) | - | - | 50V | - | - | 5A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2-5700 | - | Active | 1 (Unlimited) | - | - | 50V | - | - | 3A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
![]() 106-M2-P10-014828-4A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2014 | 106 | - | Active | 1 (Unlimited) | - | - | 48V | - | - | 4A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
![]() 4230-T110-K0BU-50A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | 60V | 50A | compliant | - | - | 240V | CSA C22.2 No 235, UL489 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | ||
![]() 4230-T110-K0BU-1.2A E-T-A | 15 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 4230-T | - | Active | Not Applicable | - | - | 60V | 1.2A | compliant | - | - | 277V | CSA C22.2 No 235, UL489 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | ||
![]() 4230-T110-K0BU-60A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 4230-T | - | Active | Not Applicable | - | - | 60V | 60A | compliant | - | - | 240V | CSA C22.2 No 235, UL489 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | ||
![]() 4230-T110-K0CU-60A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | 60V | 60A | compliant | - | - | 240V | CSA C22.2 No 235, UL489 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | ||
![]() 4230-T120-K0BU-35A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | 125V | 35A | compliant | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | ||
![]() 4230-T120-K0BU-15A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | 125V | 15A | compliant | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | ||
![]() 4230-T120-K0BU-63A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | 125V | 63A | compliant | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - |