- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Insulation Resistance | Number of Poles | Illumination | Breaker Type | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 2-5700 | - | Active | 1 (Unlimited) | - | - | - | 50V | - | 500mA | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push-Push | - | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 1620-3-10A E-T-A | In Stock | - | Datasheet | 7 Weeks | Holder, Plug-In | Holder | 2012 | 1620 | - | Active | 1 (Unlimited) | - | - | - | 24V | - | 10A | - | - | Push to Reset | - | 1 | - | Thermal | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | 2210-S2 | - | Active | Not Applicable | - | - | - | 65V | 1A | - | 277V | - | Lever | - | 1 | None | Thermal Magnetic | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | - | 437 | - | Active | 1 (Unlimited) | - | - | - | 144V | - | 240A | - | - | Lever | - | 1 | - | Thermal Magnetic | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | 483 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 2A | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() ESS30-S003-DC24V-10A E-T-A | 2402 |
| Datasheet | 7 Weeks | - | Panel Mount | 2015 | ESS30 | - | Active | Not Applicable | - | - | - | 24V | 10A | - | - | IEC 60934, UL1077 | Pushbutton | - | 1 | Red | Solid State | Non-RoHS Compliant | - | ||
![]() 106-M2-P10-6A E-T-A | 103 |
| Datasheet | 7 Weeks | Panel | Panel Mount | 2005 | 106 | yes | Active | 1 (Unlimited) | - | - | - | 48V | - | 6A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 106-M2-P30-3.5A E-T-A | 82 | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 106 | yes | Active | 1 (Unlimited) | - | - | - | 48V | - | 3.5A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 106-M2-P10-7A E-T-A | 305 |
| Datasheet | 7 Weeks | Panel | Panel Mount | 2014 | 106 | yes | Active | 1 (Unlimited) | - | - | - | 48V | - | 7A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 20A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 1170-22-20A E-T-A | 41 |
| Datasheet | 7 Weeks | Holder, Plug-In | Holder | 2008 | 1170 | - | Active | 1 (Unlimited) | - | 85°C | -40°C | 28V | - | 20A | - | - | Push to Reset | - | 1 | - | Thermal | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Panel | Panel Mount | - | 583 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 15A | 200V | - | Push-Pull Plunger | - | 3 | - | Thermal | ROHS3 Compliant | - | ||
![]() 412-K14-LN2-15A E-T-A | 45 |
| Datasheet | 7 Weeks | Chassis, Panel | Panel Mount | 2007 | 412 | - | Active | 1 (Unlimited) | Screw | 75°C | -55°C | 28V | - | 15A | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | 100MOhm | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 1620-2-20A E-T-A | In Stock | - | Datasheet | 7 Weeks | Holder, Plug-In | Holder | 2013 | 1620 | yes | Active | 1 (Unlimited) | - | - | - | 12V | - | 20A | - | - | Automatic Reset | - | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 2-5700-IG1-P10-0.2A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 2-5700 | yes | Active | 1 (Unlimited) | - | - | - | 50V | - | 200mA | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push-Push | - | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 4230-T110-K0CE-1A E-T-A | 7 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | 2015 | 4230-T | - | Active | Not Applicable | - | - | - | 60V | 1A | - | 277V | CSA C22.2 No 235, UL1077 | Lever | - | 1 | None | Thermal Magnetic | RoHS Compliant | - | ||
![]() 106-M2-P30-1.2A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 106 | - | Active | Not Applicable | - | - | - | 48V | - | 1.2A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount | 2003 | 483 | - | Active | Not Applicable | - | - | - | 28V | 5A | - | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 44 |
| Datasheet | 9 Weeks | - | Panel Mount | 2016 | 9510 | - | Active | Not Applicable | - | - | - | 28V | 5A | - | - | - | Push-Pull Plunger | - | 1 | None | Magnetic | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | 2016 | 9510 | - | Active | Not Applicable | - | - | - | 28V | 3A | - | - | - | Push-Pull Plunger | - | 1 | None | Magnetic | RoHS Compliant | - |