- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Insulation Resistance | Illumination Voltage (Nominal) | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Current | Rated Breaking Capacity | Circuit Function | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 44 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | 2016 | 9510 | - | Active | Not Applicable | - | - | - | - | 28V | 7A | - | - | - | - | - | - | - | - | Push-Pull Plunger | - | - | - | 1 | None | Magnetic | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 2489 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | 2016 | 9510 | - | Active | Not Applicable | - | - | - | - | 28V | 10A | - | - | - | - | - | - | - | - | Push-Pull Plunger | - | - | - | 1 | None | Magnetic | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | 2016 | 9510 | - | Active | Not Applicable | - | - | - | - | 28V | 15A | - | - | - | - | - | - | - | - | Push-Pull Plunger | - | - | - | 1 | None | Magnetic | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 15 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | 2015 | 8345 | - | Active | Not Applicable | - | - | - | - | 80V | 40A | - | - | - | 277V | - | - | - | - | Lever | - | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2015 | 8340-F | - | Active | Not Applicable | - | - | - | - | 80V | 8A | - | - | - | 240V | - | - | - | - | Toggle | - | - | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 2761 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | 2016 | 9510 | - | Active | Not Applicable | - | - | - | - | 28V | 10A | - | - | - | - | - | - | - | - | Push-Pull Plunger | - | - | - | 1 | None | Magnetic | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 2558 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | 2016 | 9510 | - | Active | Not Applicable | - | - | - | - | 28V | 5A | - | - | - | - | - | - | - | - | Push-Pull Plunger | - | - | - | 1 | None | Magnetic | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount | - | - | - | - | - | - | 483 | - | Active | Not Applicable | - | - | - | - | 75V | 35A | - | - | - | 250V | - | - | - | - | Push-Pull Plunger | - | - | - | 1 | None | Thermal | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | NO | SCREW | -55°C | - | - | - | 483 | - | Active | Not Applicable | - | - | - | INTERRUPTING CURRENT-MAX(DC): 4000 A | 75V | 30A | compliant | - | UL | 250V | - | 26mm | - | - | Push-Pull Plunger | - | - | CORROSION RESISTANT; IP00; IP40 | 1 | None | Thermal | 30A | 2500 A | TRIP FREE | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 8340-F | - | Active | 1 (Unlimited) | - | - | - | - | 80V | - | - | 50A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | - | - | Lever | - | - | - | 2 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1180-01-5A E-T-A | 68 |
| Datasheet | 7 Weeks | Holder, Plug-In | Holder | - | WIDE TERMINALS | - | Commercial grade | - | 2005 | 1180 | - | Active | 1 (Unlimited) | - | 60°C | -20°C | RATED BREAKING CAPACITY AT 65 VDC: 200 A, ENVIRONMENTAL CHARACTERISTICS: IP40; IP00 | 72V | - | - | 5A | CBE; CUL; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 24.4mm | 8.2 mm | 24.4mm x 8.2mm x 48.8mm | Push-Push | 100MOhm | - | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | - | 2000 A | - | - | - | - | 48.8mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | 2015 | 3120-F | yes | Last Time Buy | Not Applicable | - | - | - | - | 50V | - | - | 15A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | Rocker | - | 90V | - | 1 | Green | Thermal | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4230-T110-K0CU-8A E-T-A | 13 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | - | 60V | 8A | compliant | - | - | 277V | CSA C22.2 No 235, UL489 | - | - | - | Lever | - | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Panel, Snap in | Panel Mount | - | QUICK CONNECT | - | - | Bulk | 2012 | 3120-F | yes | Last Time Buy | Not Applicable | - | 60°C | -30°C | - | 50V | - | - | 6A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | Rocker | 100MOhm | - | CORROSSION RESISTANT | 2 | - | Thermal | - | 6 A | MANUAL ON/OFF | 35.1mm | 54.1mm | 25mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1658-G21-04-P10-30A E-T-A | 28 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | - | 28V | - | - | 30A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1658-G41-02-S83-10A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | - | 28V | - | - | 10A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | - | 28V | - | - | 30A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | - | 28V | - | - | 10A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4230-T120-K0BU-20A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | - | - | - | 125V | 20A | - | - | - | 480V | CSA C22.2 No 235, UL489 | - | - | - | Lever | - | - | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Chassis, Panel | Panel Mount | - | - | - | - | - | 2007 | 483 | yes | Active | 1 (Unlimited) | Screw | 125°C | -55°C | - | 28V | - | - | 5A | - | 115V | CSA C22.2 No 235, UL1077 | - | - | - | Push-Pull Plunger | 100MOhm | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | ROHS3 Compliant | - |