- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Insulation Resistance | Illumination Voltage (Nominal) | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Breaking Capacity | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 128 |
| Datasheet | 7 Weeks | PCB | Through Hole | PRINTED CIRCUIT BOARD | 70°C | -20°C | 2013 | 1410-L1 | - | Active | 1 (Unlimited) | - | - | - | - | 50V | - | - | 10A | CSA; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 25mm | Push to Reset | - | - | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | 2000 A | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4230-T130-K0DU-50A E-T-A | 23 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | - | 125V | 50A | compliant | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
Tiny WHSL | 17 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2014 | 2-5700 | yes | Active | 1 (Unlimited) | - | - | - | - | 50V | - | - | 10A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | 2010 | 483 | - | Active | 1 (Unlimited) | - | - | - | - | 28V | - | - | 30A | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4230-T130-K0CU-35A E-T-A | 12 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | - | 125V | 35A | compliant | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
![]() 4230-T130-K0DU-30A E-T-A | 12 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | - | 125V | 30A | compliant | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
![]() 4230-T120-K0DE-20A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | - | - | - | 125V | 20A | - | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | - | 2 | None | Thermal Magnetic | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2-5700-IG1-P10-DD-3A E-T-A | 130 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | 2002 | 2-5700 | - | Active | Not Applicable | - | 60°C | - | - | 50V | - | - | 3A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1610-H2-6A E-T-A | 1021 |
| Datasheet | 7 Weeks | - | Holder | - | - | - | 2014 | 1610 | yes | Active | 1 (Unlimited) | - | - | - | Green | 32V | - | - | 6A | - | - | - | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | IP30 | ||
![]() 4230-T130-K0CU-63A E-T-A | 42 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | - | 125V | 63A | compliant | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Chassis, Flanges, Front | Panel Mount | - | - | - | 2005 | 3131 | - | Active | 1 (Unlimited) | - | - | - | - | 32V | - | - | 3A | - | 250V | IEC 60934, UL1077, UL1500 | - | Not Included | - | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2-5700-IG2-P10-13A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2014 | 2-5700 | yes | Active | 1 (Unlimited) | - | - | - | - | 50V | - | - | 13A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2011 | 2210-S2 | - | Active | Not Applicable | - | - | - | - | 65V | - | - | 20A | - | 480V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | - | - | 2 | - | Thermal Magnetic | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 2351 |
| Datasheet | 7 Weeks | Chassis, Panel | Panel Mount | - | - | - | 2007 | 482 | yes | Active | 1 (Unlimited) | Screw | 75°C | -55°C | - | 28V | - | - | 10A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | 100MOhm | - | - | 1 | - | Thermal | - | 48mm | 31mm | 18mm | ROHS3 Compliant | - | - | ||
![]() 2-5000-P10-2A E-T-A | 49 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 2-5000 | - | Active | 1 (Unlimited) | Faston | - | - | - | 50V | - | - | 2A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | IP40 | ||
![]() 808-B-2A E-T-A | In Stock | - | Datasheet | 9 Weeks | PCB | Through Hole | - | - | - | - | 808 | - | Active | 1 (Unlimited) | - | - | - | - | 24V | - | - | 2A | - | - | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | - | 1 | - | Magnetic | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 808-H-0.3A E-T-A | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | - | - | - | - | 808 | - | Active | Not Applicable | - | - | - | - | 60V | - | - | 300mA | - | 120V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2015 | 3131 | yes | Active | 1 (Unlimited) | - | - | - | - | 32V | - | - | 10A | - | 250V | IEC 60934, UL1077, UL1500 | - | Not Included | - | 10V | - | 1 | Blue | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2-5000-K10-16A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2014 | 2-5000 | - | Active | 1 (Unlimited) | - | - | - | - | 28V | - | - | 16A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1140-E211-P1M1-15A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 1140 | yes | Active | 1 (Unlimited) | - | - | - | - | 50V | - | - | 15A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - |