- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Illumination Voltage (Nominal) | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Breaking Capacity | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2138 | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2014 | 482 | - | yes | Active | 1 (Unlimited) | - | - | 28V | - | 3A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | ROHS3 Compliant | - | ||
![]() 808-H-2A E-T-A | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | - | - | - | - | 2002 | 808 | - | - | Active | Not Applicable | - | - | 60V | - | 2A | - | 120V | CSA C22.2 No 235, UL1077 | - | - | Push-Pull Plunger | - | - | 1 | - | Magnetic (Hydraulic Delay) | - | ROHS3 Compliant | Lead Free | ||
![]() 106-M3-P10-014828-4A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | 106 | - | - | Active | 1 (Unlimited) | - | - | 48V | - | 4A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Push to Reset | - | - | 1 | - | Thermal | - | ROHS3 Compliant | - | ||
![]() 106-M3-P10-2.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 106 | - | - | Active | 1 (Unlimited) | - | - | 48V | 2.5A | 2.5A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Push to Reset | - | - | 1 | - | Thermal | - | ROHS3 Compliant | - | ||
![]() 106-M3-P10-5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2002 | 106 | - | - | Active | 1 (Unlimited) | - | - | 48V | - | 5A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Push to Reset | - | - | 1 | - | Thermal | - | ROHS3 Compliant | - | ||
![]() 808-H-T1-0.1A E-T-A | In Stock | - | Datasheet | 9 Weeks | PCB | - | - | - | - | - | - | 808 | - | - | Active | 1 (Unlimited) | - | - | 24V | - | 1A | - | - | CSA C22.2 No 235, UL1077 | - | - | - | - | - | 1 | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 2816 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2007 | 482 | - | yes | Active | 1 (Unlimited) | - | - | 28V | - | 35A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | ROHS3 Compliant | - | ||
![]() 583-96-TC-K14-3A E-T-A | In Stock | - | Datasheet | 15 Weeks | Panel | Panel Mount | - | - | - | - | - | 583 | - | - | Active | 1 (Unlimited) | - | - | 28V | - | 3A | - | 200V | - | - | - | Push-Pull Plunger | - | - | 3 | - | Thermal | - | ROHS3 Compliant | - | ||
Tiny WHSL | 79 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 482 | - | yes | Active | 1 (Unlimited) | - | - | 28V | - | 40A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | ROHS3 Compliant | - | ||
Tiny WHSL | 1681 |
| Datasheet | 7 Weeks | - | Through Hole | NO | PRINTED CIRCUIT BOARD | 70°C | -20°C | 2005 | 1410-L2 | e4 | yes | Active | Not Applicable | Silver (Ag) | RATED BREAKING CAPACITY AT 50 VDC: 200 A | 50V | - | 10A | CSA; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 28mm | 9 mm | Push to Reset | - | CORROSSION RESISTANT | 1 | - | Thermal | 2000 A | ROHS3 Compliant | Lead Free | ||
![]() 105-P10-0.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 105 | - | yes | Active | 1 (Unlimited) | - | - | 48V | - | 500mA | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Push to Reset | - | - | 1 | - | Thermal | - | ROHS3 Compliant | - | ||
![]() 4230-T120-K0CU-1A E-T-A | 21 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2016 | 4230-T | - | - | Active | Not Applicable | - | - | 125V | 1A | - | - | 480V | CSA C22.2 No 235, UL489 | - | - | Lever | - | - | 2 | None | Thermal Magnetic | - | RoHS Compliant | - | ||
![]() 4230-T130-K0CE-50A E-T-A | 38 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2016 | 4230-T | - | - | Active | Not Applicable | - | - | 125V | 50A | - | - | 480V | CSA C22.2 No 235, UL1077 | - | - | Lever | - | - | 3 | None | Thermal Magnetic | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | 3120-F | - | yes | Last Time Buy | Not Applicable | - | - | 50V | - | 3A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Rocker | 185V | - | 1 | Red | Thermal | - | ROHS3 Compliant | - | ||
![]() 413-K54-FN2-35A E-T-A | 2003 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 413 | - | yes | Active | 1 (Unlimited) | - | - | 28V | - | 35A | - | 115V | CSA C22.2 No 235, UL1077 | - | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | ROHS3 Compliant | - | ||
![]() 412-K54-LN2-15A E-T-A | 53 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 412 | - | - | Active | 1 (Unlimited) | - | - | 28V | - | 15A | - | 115V | CSA C22.2 No 235, UL1077 | - | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | ROHS3 Compliant | - | ||
![]() 4230-T130-K0CE-10A E-T-A | 41 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2015 | 4230-T | - | - | Active | Not Applicable | - | - | 125V | 10A | - | - | 480V | CSA C22.2 No 235, UL1077 | - | - | Lever | - | - | 3 | None | Thermal Magnetic | - | RoHS Compliant | - | ||
![]() 4230-T130-K0BE-20A E-T-A | 40 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2015 | 4230-T | - | - | Active | Not Applicable | - | - | 125V | 20A | - | - | 480V | CSA C22.2 No 235, UL489 | - | - | Lever | - | - | 3 | None | Thermal Magnetic | - | RoHS Compliant | - | ||
Tiny WHSL | 15 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2210-S2 | - | - | Active | Not Applicable | - | - | 65V | 5A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Lever | - | - | 2 | None | Thermal Magnetic | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2210-S2 | - | - | Active | Not Applicable | - | - | 65V | 6A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Lever | - | - | 2 | None | Thermal Magnetic | - | RoHS Compliant | - |