- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Insulation Resistance | Number of Poles | Illumination | Breaker Type | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 25A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | - | RoHS Compliant | - | - | ||
![]() 1658-G41-06-P10-35A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 35A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1658-G21-00-S83-30A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 30A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 25A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1658-G41-02-S80-30A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 30A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1658-G21-00-S80-30A E-T-A | 28 |
| Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 30A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 30A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2002 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 25A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1658-F01-00-P10-12A E-T-A | 28 |
| Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 12A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | - | RoHS Compliant | - | - | ||
![]() 1658-G41-01-P10-12A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 12A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | - | RoHS Compliant | - | - | ||
![]() 1658-G21-06-P10-12A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 12A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1658-G21-05-P10-5A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 5A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1658-G41-00-P13-10A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 10A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | - | RoHS Compliant | - | - | ||
![]() 1658-G21-00-S80-8A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 8A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | - | RoHS Compliant | - | - | ||
![]() 1658-G41-00-P13-20A E-T-A | 28 |
| Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 20A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | 2006 | 8345 | - | Active | 1 (Unlimited) | - | - | - | 80V | - | 180A | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Lever | - | - | - | Magnetic (Hydraulic Delay) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1140-G111-P1M1-12A E-T-A | 46 |
| Datasheet | 7 Weeks | - | Panel Mount | 2005 | 1140 | yes | Active | Not Applicable | Faston | 60°C | - | 50V | - | 12A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | 34.5mm | 19mm | 11mm | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 4230-T120-K0DU-10A E-T-A | 30 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | 125V | 10A | - | 480V | CSA C22.2 No 235, UL489 | Lever | - | 2 | None | Thermal Magnetic | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 45 |
| Datasheet | 7 Weeks | Chassis, Front, Panel, Snap in | Panel Mount | 2005 | 3130-F | yes | Active | 1 (Unlimited) | - | 60°C | -30°C | 50V | - | 10A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Rocker | 100MOhm | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel, Snap in | Panel Mount | 2012 | 3130-F | yes | Active | 1 (Unlimited) | - | 60°C | -30°C | 50V | - | 3A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Rocker | 100MOhm | 1 | - | Thermal | 33mm | 36.1mm | 18mm | ROHS3 Compliant | - | - |