- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Insulation Resistance | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Breaking Capacity | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4230-T110-K0BE-6A E-T-A | 47 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | - | - | 60V | 6A | - | - | - | 277V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | RoHS Compliant | - | - | ||
![]() 4230-T120-K0CU-16A E-T-A | 37 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | - | - | 125V | 16A | - | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | RoHS Compliant | - | - | ||
![]() 412-K14-LN2-10A E-T-A | 134 |
| Datasheet | 7 Weeks | Chassis, Panel | Panel Mount | - | - | - | - | 2005 | 412 | - | Active | 1 (Unlimited) | Screw | 75°C | -55°C | 28V | - | - | 10A | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | 100MOhm | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | - | ||
![]() 1110-F114-P1M1-6A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2014 | 1110 | - | Active | 1 (Unlimited) | - | - | - | 50V | 6A | - | 6A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | - | ||
![]() 452-K34-LN2-100A E-T-A | 2228 |
| Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | SCREW | 75°C | -55°C | - | 2010 | 452 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | - | 100A | QPL; UL; VG | - | CSA C22.2 No 235, UL1077 | 55.5mm | Push-Pull Plunger | - | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal Magnetic | 6000 A | 52mm | ROHS3 Compliant | - | - | ||
![]() 1170-21-20A E-T-A | 55 | - | Datasheet | 7 Weeks | Holder, Plug-In | Holder | - | - | - | Industrial grade | 2014 | 1170 | - | Active | 1 (Unlimited) | - | 85°C | -40°C | 28V | - | - | 20A | - | - | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2014 | 2-5700 | yes | Active | 1 (Unlimited) | - | - | - | 50V | - | - | 13A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | - | ||
![]() 4230-T120-K0BE-50A E-T-A | 71 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | - | - | 125V | 50A | - | - | - | 480V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | RoHS Compliant | - | - | ||
![]() 1658-G21-01-P10-10A E-T-A | 11 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | 2005 | 1658 | yes | Active | 1 (Unlimited) | - | 60°C | - | 28V | - | - | 10A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | RoHS Compliant | Lead Free | - | ||
![]() 2-5700-IG1-P10-6A E-T-A | 41 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 2014 | 2-5700 | yes | Active | 1 (Unlimited) | - | - | - | 50V | - | - | 6A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | IP40 | ||
![]() 452-K34-LN2-70A E-T-A | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 2010 | 452 | yes | Active | 1 (Unlimited) | - | - | - | 28V | - | - | 70A | - | - | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal Magnetic | - | - | ROHS3 Compliant | - | - | ||
![]() 452-K14-FN2-80A E-T-A | In Stock | - | Datasheet | 7 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | 2007 | 452 | - | Active | 1 (Unlimited) | Screw | - | - | 28V | - | - | 80A | - | - | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal Magnetic | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 106 | - | Active | 1 (Unlimited) | - | - | - | 48V | - | - | 1.5A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | - | ||
![]() 106-M2-P10-014829-2A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 106 | - | Active | 1 (Unlimited) | - | - | - | 48V | - | - | 2A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount | - | - | - | - | - | 483 | - | Active | Not Applicable | - | - | - | 75V | 3A | compliant | - | - | 250V | - | - | Push-Pull Plunger | - | - | 1 | None | Thermal | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | 2013 | 9510 | - | Active | Not Applicable | - | - | - | 24V | - | - | 15A | - | - | - | - | Push-Pull Plunger | - | - | 1 | - | Magnetic | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 3130-F | - | Active | Not Applicable | - | - | - | 50V | 4A | - | - | - | 250V | - | - | Rocker | - | - | 3 | None | Thermal | - | - | ROHS3 Compliant | - | - | ||
![]() 1658-G21-00-P10-6A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | 2010 | 1658 | yes | Active | 1 (Unlimited) | - | - | - | 28V | - | - | 6A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | RoHS Compliant | - | - | ||
![]() 452-K14-LN2-70A E-T-A | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 2010 | 452 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | - | 70A | - | - | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal Magnetic | - | - | ROHS3 Compliant | - | - | ||
![]() 452-K34-LN2-80A E-T-A | 2364 |
| Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 2010 | 452 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | - | 80A | - | - | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal Magnetic | - | - | ROHS3 Compliant | - | - |