- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Insulation Resistance | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Fuse Current | Rated Breaking Capacity | Circuit Function | Length | Width | Thickness | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2665 |
| Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 2010 | 452 | - | Active | 1 (Unlimited) | - | - | - | - | 28V | - | 90A | - | - | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 452-K34-FN2-S1-70A E-T-A | 2338 |
| Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 2010 | 452 | - | Active | 1 (Unlimited) | - | - | - | - | 28V | - | 70A | - | - | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1170-21-D91-10A E-T-A | In Stock | - | Datasheet | - | - | Holder | - | - | - | - | - | 2015 | 1170 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 28V | - | 10A | - | - | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1170-21-D91-6A E-T-A | In Stock | - | Datasheet | - | - | Holder | - | - | - | - | - | 2015 | 1170 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 28V | - | 6A | - | - | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2-5700 | yes | Active | 1 (Unlimited) | - | - | - | - | 50V | - | 100mA | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | - | 28V | - | 10A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 1658 | - | Active | 1 (Unlimited) | - | - | - | - | 28V | - | 20A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1610-H2-25A E-T-A | In Stock | - | Datasheet | - | - | Holder | - | - | - | - | - | 2014 | 1610 | yes | Active | 1 (Unlimited) | - | - | White | - | 28V | - | 25A | - | - | UL1500 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | IP30 | ||
![]() 1620-1-5A E-T-A | 47 |
| Datasheet | 7 Weeks | Holder, Plug-In | Holder | - | - | - | - | - | 2012 | 1620 | - | Active | 1 (Unlimited) | 85°C | -40°C | Brown | - | 12V | - | 5A | - | - | - | - | Automatic Reset | - | - | 1 | - | Thermal | 5A | - | - | - | 13.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 452-K34-FN2-100A E-T-A | 2919 |
| Datasheet | 7 Weeks | Chassis, Chassis Mount | Chassis Mount | SCREW | 75°C | -55°C | - | - | 2010 | 452 | - | Active | 1 (Unlimited) | - | - | - | ENVIRONMENTAL CHARACTERISTICS: IP00; IP40 | 28V | - | 100A | BW; QPL; UL; VG | - | CSA C22.2 No 235, UL1077 | 55.5mm | Push-Pull Plunger | - | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal Magnetic | - | 6000 A | TEASE-FREE AND TRIP-FREE | - | - | - | 52mm | - | ROHS3 Compliant | - | ||
![]() 1658-G21-02-P10-16A E-T-A | 276 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | 240V | 2010 | 1658 | yes | Active | 1 (Unlimited) | - | - | - | - | 28V | - | 16A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | 32mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Chassis, Panel | Panel Mount | - | - | - | - | - | 2008 | 2-5700 | - | Active | 1 (Unlimited) | 60°C | -20°C | - | - | 50V | - | 30A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | 100MOhm | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1110-F112-P1M1-7A E-T-A | 43 |
| Datasheet | 7 Weeks | Panel, Snap in | Panel Mount | - | - | - | - | - | 2012 | 1110 | - | Active | Not Applicable | 60°C | -20°C | - | - | 50V | - | 7A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Push | 100MOhm | - | 1 | - | Thermal | - | - | - | 66.1mm | - | 13.2mm | - | - | ROHS3 Compliant | - | ||
![]() 1620-1-30A E-T-A | 37 |
| Datasheet | 7 Weeks | Holder, Plug-In | Holder | - | - | - | - | - | 2012 | 1620 | - | Active | 1 (Unlimited) | 85°C | -40°C | Green | - | 12V | - | 30A | - | - | - | - | Automatic Reset | - | - | 1 | - | Thermal | 30A | - | - | - | 13.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | 16 | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | REX12 | - | Active | Not Applicable | - | - | - | - | 24V | 2A | - | - | - | UL1310, UL2367, UL508 | - | Push to Reset | - | - | 1 | Green | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4230-T120-K0DE-50A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | - | - | - | 125V | 50A | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4230-T130-K0DE-2A E-T-A | 25 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Commercial grade | - | 2015 | 4230-T | - | Active | Not Applicable | - | - | - | - | 125V | 2A | - | - | 480V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1658-G21-00-P13-6A E-T-A | 11 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | - | 28V | 6A | 6A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1658-G21-01-P13-10A E-T-A | 28 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | yes | Active | 1 (Unlimited) | - | - | - | - | 28V | - | 10A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1658-G21-00-P10-35A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | - | 28V | 35A | 35A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | RoHS Compliant | - |