- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 29 |
| Datasheet | 7 Weeks | - | Panel Mount | 250V | 2002 | 3130-F | yes | Active | 1 (Unlimited) | 50V | - | - | 15A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Rocker | - | 2 | - | Thermal | 36mm | - | ROHS3 Compliant | - | ||
![]() 1658-G21-04-P10-25A E-T-A | 28 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | 2010 | 1658 | - | Active | 1 (Unlimited) | 28V | - | - | 25A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | 2010 | 1658 | - | Active | 1 (Unlimited) | 28V | - | - | 20A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | 2010 | 1658 | - | Active | 1 (Unlimited) | 28V | - | - | 25A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | RoHS Compliant | - | ||
![]() 4230-T130-K0CU-15A E-T-A | 20 |
| Datasheet | 7 Weeks | - | DIN Rail | - | 2016 | 4230-T | - | Active | Not Applicable | 125V | 15A | compliant | - | 480V | CSA C22.2 No 235, UL489 | Lever | - | 3 | None | Thermal Magnetic | - | - | - | - | ||
![]() 4230-T110-K0CU-6A E-T-A | 48 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | 2016 | 4230-T | - | Active | Not Applicable | 60V | 6A | - | - | 277V | CSA C22.2 No 235, UL489 | Lever | - | 1 | None | Thermal Magnetic | - | - | RoHS Compliant | - | ||
![]() 4230-T130-K0CE-20A E-T-A | 42 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | 2015 | 4230-T | - | Active | Not Applicable | 125V | 20A | - | - | 480V | CSA C22.2 No 235, UL1077 | Lever | - | 3 | None | Thermal Magnetic | - | - | RoHS Compliant | - | ||
![]() 4230-T110-K0DU-20A E-T-A | 36 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | 2015 | 4230-T | - | Active | Not Applicable | 60V | 20A | - | - | 277V | CSA C22.2 No 235, UL489 | Lever | - | 1 | None | Thermal Magnetic | - | - | RoHS Compliant | - | ||
![]() 4230-T110-K0DU-6A E-T-A | 37 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | 2015 | 4230-T | - | Active | Not Applicable | 60V | 6A | - | - | 277V | CSA C22.2 No 235, UL489 | Lever | - | 1 | None | Thermal Magnetic | - | - | RoHS Compliant | - | ||
![]() 104-PR-0.4A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | - | - | 104 | - | Active | Not Applicable | 48V | - | - | 400mA | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | 2010 | 8340-F | - | Active | 1 (Unlimited) | 80V | - | - | 15A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | 3 | - | Magnetic | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 2015 | 8340-G2 | - | Active | 1 (Unlimited) | 80V | - | - | 12A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Push-Pull Plunger | - | 1 | - | Magnetic | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 2767 |
| Datasheet | 7 Weeks | - | Panel Mount | - | 2015 | 8340-G2 | - | Active | Not Applicable | 80V | 40A | - | - | 250V | - | Push-Pull Plunger | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | RoHS Compliant | - | ||
Tiny WHSL | 55 |
| Datasheet | 7 Weeks | - | Panel Mount | - | 2005 | 1410-F1 | - | Active | Not Applicable | 48V | - | - | 5A | 250V | CSA C22.2 No 235, UL1077 | Rocker | 90V | 1 | Red | Thermal | - | - | RoHS Compliant | Contains Lead | ||
Tiny WHSL | 15 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | 2013 | 9510 | - | Active | Not Applicable | 24V | - | - | 10A | - | - | Push-Pull Plunger | - | 1 | - | Magnetic | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 15 |
| Datasheet | 9 Weeks | Chassis, Panel | Panel Mount | - | 2013 | 9510 | - | Active | Not Applicable | 24V | - | - | 10A | - | - | Push-Pull Plunger | - | 1 | - | Magnetic | - | - | ROHS3 Compliant | - | ||
![]() 2-5700-IG1-P10-7A E-T-A | 75 |
| Datasheet | 7 Weeks | Chassis, Panel | Panel Mount | - | 2008 | 2-5700 | yes | Active | Not Applicable | 50V | - | - | 7A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | 1 | - | Thermal | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1658-A00-00-P13-5A E-T-A | 11 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | 2010 | 1658 | yes | Active | 1 (Unlimited) | 28V | - | - | 5A | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | Automatic Reset | - | 1 | - | Thermal | - | - | RoHS Compliant | - | ||
![]() 1658-A00-00-P10-6A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | 2010 | 1658 | - | Active | 1 (Unlimited) | 28V | 6A | - | 6A | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | Automatic Reset | - | 1 | - | Thermal | - | - | RoHS Compliant | - | ||
![]() 1658-G21-00-P10-20A E-T-A | 11 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | 2010 | 1658 | yes | Active | 1 (Unlimited) | 28V | - | - | 20A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | RoHS Compliant | - |