- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | 483 | yes | Active | 1 (Unlimited) | - | 28V | - | - | 15A | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | ||
![]() 4230-T110-K0CE-50A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | 60V | 50A | - | - | - | 277V | CSA C22.2 No 235, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | RoHS Compliant | ||
![]() 4230-T110-K0DE-5A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | 60V | 5A | compliant | - | - | 277V | CSA C22.2 No 235, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | ||
![]() 2-5700-IG1-K10-8A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2014 | 2-5700 | yes | Active | 1 (Unlimited) | - | 50V | - | - | 8A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | ||
![]() 4230-T120-K0DE-5A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | 125V | 5A | compliant | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2-5700 | - | Active | 1 (Unlimited) | - | 50V | - | - | 38A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 483 | - | Active | Not Applicable | - | 75V | 10A | compliant | - | - | 250V | - | - | Push-Pull Plunger | - | 1 | None | Thermal | - | - | - | - | ||
![]() 4230-T130-K0BU-16A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | 125V | 16A | - | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | 3 | None | Thermal Magnetic | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2002 | 1658 | - | Active | 1 (Unlimited) | - | 28V | - | - | 10A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | 8345 | - | Active | 1 (Unlimited) | - | 80V | - | - | 20A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | 4 | - | Magnetic (Hydraulic Delay) | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2014 | 2-5700 | yes | Active | 1 (Unlimited) | - | 50V | - | - | 15A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | ||
![]() 412-K14-LN2-7.5A E-T-A | 37 |
| Datasheet | 7 Weeks | Panel | Panel Mount | SCREW | 75°C | -55°C | - | 412 | - | Active | 1 (Unlimited) | ENVIRONMENTAL CHARACTERISTICS: IP00; IP40 | 28V | - | - | 7.5A | CSA; UL | 115V | CSA C22.2 No 235, UL1077 | 29mm | Push-Pull Plunger | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | 6000 A | TEASE-FREE AND TRIP-FREE | 46mm | ROHS3 Compliant | ||
![]() 2-5700-IG2-P10-DD-8A E-T-A | 35 | - | Datasheet | 7 Weeks | Panel | Panel Mount | QUICK CONNECT | 60°C | -20°C | 2014 | 2-5700 | yes | Active | 1 (Unlimited) | - | 50V | - | - | 8A | CBE; CQC; CSA; EN; GB; IEC; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 29mm | Push-Push | CORROSSION RESISTANT; IP40; IP00 | 1 | - | Thermal | 2000 A | TEASE-FREE AND TRIP-FREE | 46.5mm | ROHS3 Compliant | ||
![]() 452-K34-FN2-60A E-T-A | 2765 | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 452 | yes | Active | 1 (Unlimited) | - | 28V | - | - | 60A | - | - | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | 1 | - | Thermal Magnetic | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 79 |
| Datasheet | 7 Weeks | PCB | Through Hole | PRINTED CIRCUIT BOARD | 70°C | -20°C | - | 1410-L1 | - | Active | 1 (Unlimited) | - | 50V | - | - | 6.3A | CSA; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 25mm | Push to Reset | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | 2000 A | - | - | ROHS3 Compliant | ||
![]() 4230-T110-K0BE-25A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | 60V | 25A | - | - | - | 277V | CSA C22.2 No 235, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | QUICK CONNECT | 60°C | -30°C | - | 3120-F | - | Last Time Buy | Not Applicable | - | 50V | - | - | 14A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | Rocker | CORROSSION RESISTANT | 2 | - | Thermal | 140 A | MANUAL ON/OFF | 33mm | ROHS3 Compliant | ||
![]() 4230-T110-K0CE-63A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | 60V | 63A | - | - | - | 277V | CSA C22.2 No 235, UL1077 | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | RoHS Compliant | ||
![]() 2-5700-IG1-P10-18A E-T-A | 15 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | 2014 | 2-5700 | yes | Active | 1 (Unlimited) | - | 50V | 18A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | ||
![]() 3400-P10-H-10A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 3400 | - | Active | 1 (Unlimited) | - | 80V | - | - | 10A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal Magnetic | - | - | - | ROHS3 Compliant |