- Dimensions
- Height
- Length
- Thermal Resistance
- Width
- For Use With
- Material
- RoHS
- Mounting
- Color
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Aavid AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Angle | Approvals | Brand | Capacitance - nF | Dimensions | Factory Pack QuantityFactory Pack Quantity | Fin Style | For Use With | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Package Type | Qualification | RoHS | Spanner size | Temperature Coefficient / Code | Timing Range | Voltage Rating DC | Voltage, Rating | Packaging | Tolerance | Termination | Type | Composition | Color | Capacitance | Subcategory | Output | Termination Style | Dielectric | Input | Product Type | Operating Temperature Range | Temperature Range | Finish | Mode of Operation | Product | Connection Type | Product Category | Contacts | Thermal Resistance | Electrical Connection | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OS461/B/100 Aavid | 56 |
| - | - | - | Aluminium | - | - | - | - | 100 x 100 x 40mm | - | - | Universal Square Alu | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2K/W | - | - | 40mm | 100mm | 100mm | ||
![]() 400020 Aavid | In Stock | - | - | - | - | - | - | - | - | - | 11 x 22 x 19mm | - | - | - | - | - | - | - | PCB Through Hole | - | TO-220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23°C/W | - | - | 19mm | 19mm | 22mm | ||
![]() OS461/B/150 Aavid | 40 |
| - | - | - | Chromium-vanadium steel | - | - | - | - | 150 x 100 x 40mm | - | - | Universal Rectangular Alu | - | - | - | - | - | - | - | - | Compliant | 10mm,11mm | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.86K/W | - | - | 40mm | 205mm | 100mm | ||
![]() 0S517/100/B Aavid | 78 |
| - | - | - | Nylon | 90 Degrees | CE, CSA, UL | - | - | 100 x 40 x 75mm | - | - | - | Adaptaflex, a Division of T & B | AR16/M16/C90/BL | - | - | Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | Compression | - | - | 2.09K/W | - | - | 75mm | 100mm | 40mm | ||
![]() 437878 Aavid | 27 |
| - | - | - | - | - | - | - | - | 12.5 x 34.5 x 63mm | - | - | - | - | - | - | - | Solder | - | TO-218, TO-220, TO-247 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7K/W | - | - | 63mm | 12.5mm | 34.5mm | ||
![]() 306218 Aavid | 393 |
| - | - | - | Aluminium | - | - | - | - | 27 x 27 x 18mm | - | - | Universal Square Alu | Dynapar | 222000B506 | - | - | Adhesive Foil | - | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.3K/W | - | - | 18mm | 27mm | 27mm | ||
![]() 306216 Aavid | 97 |
| - | - | - | Aluminium | - | - | - | - | 23 x 23 x 18mm | - | - | Universal Square Alu | Cutler Hammer, Div of Eaton Corp | CH24B200R | - | - | Adhesive Foil | - | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.4K/W | - | - | 18mm | 23mm | 23mm | ||
![]() S117/B/50 Aavid | 20 |
| - | - | - | Aluminium | - | - | KYOCERA AVX | 0.47 nF | 50 x 97 x 25mm | 200 | - | Universal Rectangular Alu | KYOCERA AVX | - | + 150 C | - 55 C | - | - | - | MIL-PRF-39014/22 | N | - | C0G (NP0) | - | 100 VDC | 200 V | Bulk | 10 % | - | - | - | Black | 470 pF | Capacitors | - | Radial | C0G (NP0) | - | Ceramic Capacitors | - 55 C to + 150 C | - | - | - | High Reliability MLCCs | - | Multilayer Ceramic Capacitors MLCC - Leaded | - | 2.3K/W | - | - | 3.25 mm | 6.6 mm | 97mm | ||
![]() 0S565/150/B Aavid | 89 |
| - | Clip | - | - | - | - | - | - | 150 x 15 x 54mm | - | Extruded Fin | - | - | - | - | - | Clip | Bracket | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | - | - | - | 3.43K/W | - | - | 54mm | 150mm | 15mm | ||
![]() 0S568/50/B Aavid | 95 |
| - | - | - | - | - | - | - | - | 50 x 54.5 x 37.1mm | - | - | - | - | - | - | - | Clip | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.91K/W | - | - | 37.1mm | 50mm | 54.5mm | ||
![]() MA/B/100 Aavid | 98 |
| - | - | - | Aluminium | - | - | - | - | 100 x 97 x 25mm | - | - | Universal Rectangular Alu | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9K/W | - | - | 25 mm | 100 mm | 97 mm | ||
![]() EM/B/150 Aavid | 191 |
| - | - | - | Aluminium | - | - | - | - | 150 x 200 x 40mm | - | - | Universal Rectangular Alu | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.48K/W | - | - | 40 mm | 150 mm | 200 mm | ||
![]() S561/B/100 Aavid | 48 |
| - | - | - | Aluminium | - | - | - | - | 100 x 120 x 37mm | - | - | Universal Rectangular Alu | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1K/W | - | - | 37mm | 100mm | 120mm | ||
![]() 002504 Aavid | 210 |
| - | - | - | - | - | - | - | - | 13.21 x 19.05 x 9.52mm | - | - | - | - | - | - | - | - | - | TO-220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black Anodized | - | - | - | - | - | 25.9°C/W | - | - | 9.52mm | 13.21mm | 19.05mm | ||
![]() MD-75-B Aavid | 23482867 |
| - | - | - | Aluminium | - | - | - | - | 75 x 120 x 37mm | - | - | Universal Rectangular Alu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45K/W | - | - | 37mm | 75mm | 120mm | ||
![]() 0S565/50/B Aavid | 32438448 |
| - | - | - | - | - | - | - | - | 50 x 15 x 54mm | - | - | - | - | - | - | - | Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.37K/W | - | - | 54mm | 50mm | 15mm | ||
![]() 766203B04000 Aavid | 81 |
| - | - | - | Aluminium | - | - | - | - | 101.6 x 101.6 x 31.75mm | - | - | Universal Square Alu | Cutler Hammer, Div of Eaton Corp | HVX00224BACAP1PF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black Anodized | - | - | - | - | - | 1.79°C/W | - | - | 31.75mm | 101.6mm | 101.6mm | ||
![]() 036443 Aavid | In Stock | - | - | - | - | - | - | CE, cUL, UL | - | - | 31.75 (Dia.) x 17.65mm | - | - | Universal Round Alu | Barksdale Control Products | 425H3-05-W480 | - | - | - | - | BGA | - | - | - | - | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | - | 4-20 mA | - | - | 12-32 VDC | - | - | -40-185 °F | - | - | - | - | - | - | 18.8°C/W | Cable - Jacketed, Shielded | 31.75mm | 17.65mm | - | - | ||
![]() EM/B/250 Aavid | 2928 |
| - | - | Surface | Aluminium | - | CE | - | - | 250 x 200 x 40mm | - | - | Universal Rectangular Alu | Macromatic | THS-1154D-04 | - | - | - | - | - | - | Yes | - | - | 0 | - | - | - | - | 0.250 in Flat Blade | - | - | Black | - | - | - | - | - | - | - | - | - | - | One-Shot | - | - | - | Solid State | 0.33K/W | - | - | 40 mm | 250 mm | 200 mm | ||
![]() S586/B/250 Aavid | 2850 |
| - | - | - | Aluminium | - | - | - | - | 250 x 200 x 25mm | - | - | Universal Rectangular Alu | ABB | ACH550-BCR-077A-6+K451+L512 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.43K/W | - | - | 25mm | 250mm | 200mm |