- Series
- RoHS
- Product
- Length
- Factory Pack QuantityFactory Pack Quantity
- Height
- Part # Aliases
- Width
- Type
- Designed for
- Color
- Manufacturer
Attribute column
Manufacturer
Aavid Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Shape | Package Cooled | Material Finish | Device Cooled | Dimensions | For Use With | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Construction | Reach Compliance Code | Attachment Method | Height Off Base (Height of Fin) | Finish | Thermal Support Device Type | Natural Thermal Resistance | Fin Orientation | Thermal Resistance | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 501503B00000 Aavid Thermalloy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | - | - | - | - | - | ||
![]() MAX03 Aavid Thermalloy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 µm | 14.7 mm | 15 mm | - | No | - | ||
![]() 574004B00000 Aavid Thermalloy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 7.75 mm | - | 20.3 mm | - | - | - | ||
![]() 501403B00000 Aavid Thermalloy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 508700B00000 Aavid Thermalloy | In Stock | - | - | - | Through Hole | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | - | - | - | Passive | - | 13.46 mm | - | - | - | - | - | - | 27.2 °C/W | - | - | - | 4.83 mm | 50.8 mm | - | - | No | - | ||
![]() 6322B Aavid Thermalloy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | AAVID THERMALLOY LLC | Aavid Thermalloy | 6322B | - | - | - | Transferred | - | - | - | 5.56 | - | - | - | - | - | - | Bridge Rectifiers | BLACK | - | FIN | unknown | - | - | Black Anodize | HEAT SINK | - | LONGITUDINAL | 10.9 | - | 25.4 mm | 25.4 mm | 25.4 mm | - | - | - | ||
![]() B-375-120-62G Aavid, Thermal Division of Boyd Corporation | In Stock | - | Datasheet | 9 Weeks | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 7109D Aavid Thermalloy | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | SO-10/TO-263 | - | - | - | - | - | - | - | - | - | 19.38(mm) | Not Required(mm) | No | - | - | - | - | - | - | - | Passive | - | - | - | - | Surface Mount | - | Black Anodized | - | - | - | - | 25.4(mm) | - | - | - | 11.43(mm) | - | - | ||
![]() MAX08 Aavid Thermalloy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 µm | 23.5 mm | 18 mm | - | - | - | ||
![]() MAX01 Aavid Thermalloy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | AAVID THERMALLOY LLC | Aavid Thermalloy | MAX01 | - | , | - | Obsolete | - | - | - | 5.82 | Compliant | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 500 µm | 14.7 mm | 10 mm | - | No | - | ||
![]() 573902B00000 Aavid Thermalloy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 568303B0000 Aavid Thermalloy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.75 mm | 45.97 mm | - | - | - | - | ||
![]() 508122B00000 Aavid Thermalloy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Passive | Black | - | - | - | - | - | - | - | - | - | - | - | 19.05 mm | 45.21 mm | 45.21 mm | - | - | - | ||
![]() 576403B00000 Aavid Thermalloy | In Stock | - | - | - | Screw | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Bulk | - | - | - | - | Passive | - | 45.97 mm | - | - | - | - | - | - | 5.1 °C/W | - | - | - | 31.75 mm | 45.97 mm | - | - | No | - | ||
![]() 575300B00000 Aavid Thermalloy | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Passive | - | - | - | - | - | - | - | - | 50 °C/W | - | - | - | 24.64 mm | 15.29 mm | - | - | No | - | ||
![]() 513302B02500 Aavid Thermalloy | In Stock | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Passive | - | 12.7 mm | - | - | - | - | - | - | 8 °C/W | - | - | - | 67.46 mm | 34.92 mm | - | - | No | - | ||
![]() 53-77-10 Aavid Thermalloy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2321B Aavid Thermalloy | 38 |
| - | - | - | - | Aluminium | - | - | - | - | - | 43.18 x 41.28 x 8.89mm | Universal Square Alu | - | - | - | Clip | - | PGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10°C/W | - | 8.89mm | 43.18mm | 41.28mm | - | - | - | ||
![]() M47098B011000G Aavid, Thermal Division of Boyd Corporation | In Stock | - | Datasheet | 7 Weeks | - | - | Aluminum | - | Rectangular, Angled Fins | TO-126, TO-220, TO-247 | Black Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Max Clip System™ | Active | Not Applicable | Board Level, Vertical | - | - | - | - | Clip and PC Pin | 1.240 31.50mm | - | - | - | - | - | - | - | 0.980 24.89mm | 0.764 19.40mm | - | - | - | ||
![]() M49138B021000G Aavid, Thermal Division of Boyd Corporation | In Stock | - | Datasheet | 7 Weeks | - | - | Aluminum | - | Rectangular, Fins | TO-126, TO-220, TO-247 | Black Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Max Clip System™ | Active | Not Applicable | Board Level, Vertical | - | - | - | - | Clip and PC Pin | 1.260 32.00mm | - | - | - | - | - | - | - | 1.380 35.05mm | 0.866 22.00mm | - | - | - |