- RoHS
- Series
- Material
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Color
- Thickness
- Type
- Thermal Conductivity
- Tradename
- Product
- Packaging
Attribute column
Manufacturer
Aavid Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Material | Insert Material | Backshell Material, Plating | Base Product Number | Brand | Breakdown Voltage / V | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Primary Material | Product Status | RoHS | Shipping Restrictions | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Shell Size, MIL | Cable Opening | Usage | Product Type | Tensile Strength | Thermal Conductivity | Product | Features | Product Category | Length | Width | Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 110700F00000 Aavid | In Stock | - | - | - | - | - | - | - | - | Thermoplastic Polymer | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | TFL110700F00000 000019 | - | - | Details | - | - | - | - | - | - | Insulators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | - | - | - | - | ||
![]() 4018G Aavid | In Stock | - | - | - | - | - | - | - | - | Beryllium Oxide | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 034009 34009 | - | - | Details | - | Hi-Contact | - | - | - | - | Insulators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | - | - | - | - | ||
![]() 43-02-25 Aavid | In Stock | - | - | - | - | - | - | - | - | Polyimide Plastic Film | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | 035058 | - | - | Details | - | Thermalfilm | - | - | - | - | Insulators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | - | - | - | - | ||
![]() 189951F00000G Aavid | In Stock | - | - | - | - | - | - | - | - | Silicone Elastomer | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | 030801 | - | - | Details | - | In-Sil-8 | 0.007055 oz | - | - | - | Mounting Pads | - | - | - | - | Thermal Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | 0.687 in | 0.562 in | - | - | - | - | - | ||
![]() 43-02-10G Aavid | In Stock | - | - | - | - | - | - | - | - | Polyimide Plastic Film | - | - | - | - | 465 V | - | - | 6000 | - | + 240 C | - | - 260 C | - | 034971 | - | - | Details | - | Thermalfilm | - | - | - | - | Insulators | - | - | - | - | Insulating Washer | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | 25000 psi | 0.156 W/m-K | Washer | - | - | - | 14.27 mm | 0.05 mm | - | - | - | UL 94 V-0 | ||
![]() 43-02-105MILG Aavid | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 | - | - | - | - | - | 040949 | - | - | Details | - | Thermalfilm | - | - | - | - | Insulators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43-77-8G Aavid | In Stock | - | - | - | - | - | Case 90, Case 199 | - | - | Polyimide Plastic Film | - | - | - | - | 465 V | - | - | 4000 | - | + 240 C | - | - 260 C | - | 43-77-08G 035427 | - | - | Details | - | Thermalfilm | - | - | - | - | Insulators | - | - | - | - | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | 25000 psi | 0.156 W/m-K | Thermally Conductive Insulator | - | - | 18.92 mm | 13.84 mm | 0.05 mm | - | - | - | UL 94 V-0 | ||
![]() 43-02-275MILG Aavid | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | 039007 | - | - | Details | - | Thermalfilm | - | - | - | - | Insulators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | - | - | - | - | ||
![]() 53-02-10G Aavid | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | PAD GTR .006X0.562D W/.203HOLE 034975 | - | - | Details | - | Thermalsil III | - | - | - | - | Insulators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43-03-1G Aavid | In Stock | - | - | - | - | - | TO-3 | - | - | Polyimide Plastic Film | - | - | - | - | 465 V | - | - | 1000 | - | + 240 C | - | - 260 C | - | 43-03-01G 034684 | - | - | Details | - | Thermalfilm | - | - | - | - | Insulators | - | - | - | - | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | 25000 psi | 0.156 W/m-K | Thermally Conductive Insulator | - | - | 43.94 mm | 31.75 mm | 0.05 mm | - | - | - | UL 94 V-0 | ||
![]() 188858F00000G Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 9 Weeks | - | - | - | - | - | Silicone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | In-Sil-8 | Active | Not Applicable | - | - | Pad, Sheet | - | Gray | - | - | - | - | - | - | - | - | - | - | - | TO-218, TO-220, TO-247 | - | - | 0.9 W/m-K | - | - | - | 19.05mm | 12.7mm | 180μm | - | - | RoHS Compliant | - | ||
![]() 531102B32500G Aavid | In Stock | - | - | - | - | Panel Mount | - | Flange | Stainless Steel | - | Thermoplastic | - | TVPS00RK | Aavid | - | Gold | Copper Alloy | 1500 | Aavid | - | Amphenol Aerospace Operations | - | Bulk | STD 531102B32500G 041673 | Metal | Active | Compliant | - | - | - | - | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Crimp | Receptacle, Female Sockets | - | 15 | - | Aviation, Marine, Military | Threaded | Heat Sinks | - | N (Normal) | Shielded | Environment Resistant | Passivated | 15-15 | - | - | - | Heat Sinks | - | - | - | Firewall Usage | Heat Sinks | - | - | - | 100.0µin (2.54µm) | - | - | - | ||
![]() 7717-136DAP Aavid | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53-03-11G Aavid | In Stock | - | - | - | - | - | - | - | - | Silicone Elastomer | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | 035405 | - | - | Details | - | Thermalsil III | - | - | - | - | Insulators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | - | - | - | - | - | - | - | ||
![]() 53-77-13G Aavid | In Stock | - | - | - | - | - | - | - | - | Silicone Elastomer | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | 034743 | - | - | Details | - | Thermalsil III | - | - | - | - | Insulators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | - | - | - | - | - | - | - | ||
![]() 110G Aavid | In Stock | - | - | - | - | - | - | - | - | Thermoplastic Polymer | - | - | - | - | - | - | - | 1000 | - | + 260 C | - | - | - | 34967 | - | - | Details | - | Kool-Klips | - | - | - | - | Hardware | - | - | - | - | Insulating Washer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Washer | - | - | - | - | - | - | - | - | - | ||
![]() 109G Aavid | In Stock | - | - | - | - | - | - | - | - | Thermoplastic Polymer | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | 36515 | - | - | Details | - | - | - | - | - | - | Insulators | - | - | - | - | Insulating Washer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Washer | - | - | - | - | - | - | - | - | - | ||
![]() 4778AG Aavid | In Stock | - | - | - | - | - | TO-126, TO-220 | - | - | Aluminum | - | - | - | - | 400 VAC | - | - | 1 | - | - | - | - | - | 034594 | - | - | Details | - | - | - | - | - | - | Insulators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | 19.05 mm | 12.7 mm | 0.51 mm | - | - | - | - | ||
![]() 164000F00000G Aavid | In Stock | - | - | - | Adhesive | - | - | - | - | Epoxy | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 000113 | - | - | Details | Hazardous Material handling fees apply – See product Comments. | Ther-O-Bond | - | - | - | - | Grease & Epoxy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Adhesive | - | - | - | - | - | - | - | - | - | ||
![]() 5300 6.000G Aavid | In Stock | - | - | - | - | - | - | - | - | Silicone Elastomer | - | - | - | - | - | - | - | 328 | - | - | - | - | - | PAD GTR ROLL .006X6.000X328FT 035444 | - | - | Details | - | Thermalsil III | - | - | - | - | Insulators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | - | - | - | - | - | - | - |