- RoHS
- Series
- Material
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Color
- Thickness
- Type
- Thermal Conductivity
- Tradename
- Product
- Packaging
Attribute column
Manufacturer
Aavid Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Shape | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Outline | Thermal Conductivity | Natural Thermal Resistance | Thermal Resistivity | Length | Width | Thickness | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 189861F00000 Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 7 Weeks | - | TO-218 | Silicone | Rectangular | - | In-Sil-8 | Active | Not Applicable | Pad, Sheet | - | - | Gray | TO-218, TO-220, TO-247 | - | Adhesive - One Side | - | 19.05mm x 10.41mm | - | 0.77 °C/W | 1.25°C/W, 0.77°C/W | - | - | 0.0070 0.178mm | Non-RoHS Compliant | - | Lead Free | ||
![]() 5300AC 2.875G Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 7 Weeks | - | - | Silicone Rubber | Rectangular | - | Thermalsil™III | Active | Not Applicable | Pad, Roll | - | - | Gray, Green | - | - | Adhesive - One Side | - | 100.00m x 76.20mm | 0.9W/m-K | - | - | - | - | 0.0060 0.152mm | RoHS Compliant | - | - | ||
![]() 188651F00000G Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 7 Weeks | - | - | Silicone | Rectangular | - | In-Sil-8 | Active | Not Applicable | Pad, Sheet | - | - | Gray | TO-218, TO-220, TO-247 | - | - | - | 17.45mm x 14.27mm | - | 0.93 °C/W | 1.40°C/W, 0.93°C/W | - | - | 0.0060 0.152mm | Non-RoHS Compliant | - | - | ||
![]() 53-78-3AC Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 7 Weeks | - | - | Silicone Rubber | Polygon, 5-sided | - | Thermalsil™III | Active | Not Applicable | Pad, Sheet | - | - | Gray, Green | TO-218 | - | Adhesive - One Side | - | 25.40mm x 20.32mm | 0.9W/m-K | - | - | - | - | 0.0060 0.152mm | Non-RoHS Compliant | - | - | ||
![]() SOFTFLEX-A014-10-01-0762-0762 Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SOFTFLEX-D021-10-01-0762-0762 Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SOFTFLEX-A014-20-01-0762-0762 Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SOFTFLEX-D021-20-01-0762-0762 Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SOFTFLEX-D021-30-01-0762-0762 Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SUPERTHERMAL-C128-10-00-0762-0762 Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SUPERTHERMAL-B132-20-02-0762-0762 Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SUPERTHERMAL-D089-02-00-1400-1400 Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 43-77-6G Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 7 Weeks | - | - | Polyamide | Rectangular | 2008 | Thermalfilm™ | Active | Not Applicable | Pad, Sheet | 240°C | -260°C | Amber | - | Indefinite (Unopened) | - | 105°F 40°C or Below | 20.62mm x 14.27mm | - | - | - | 20.62mm | 13.84mm | 0.0020 0.051mm | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 189890F00000 Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 7 Weeks | Adhesive | - | Silicone | Rectangular | - | In-Sil-8 | Active | Not Applicable | Pad, Sheet | - | - | Gray | TO-218, TO-220, TO-247 | - | Adhesive - One Side | - | 21.84mm x 18.80mm | - | 0.77 °C/W | 1.25°C/W, 0.77°C/W | - | - | 0.0070 0.178mm | Non-RoHS Compliant | - | Lead Free | ||
![]() SUPERTHERMAL-A072-20-02-1400-1400 Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SUPERTHERMAL-B132-20-02-1400-1400 Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WAVEBLOCKER-A008-20-02-4000-2000 Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WAVEBLOCKER-A008-30-02-4000-2000 Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 56-77-2G Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | - | - | - | Mica | - | 2007 | - | Active | Not Applicable | Insulator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 188754F00000G Aavid, Thermal Division of Boyd Corporation | In Stock | - | - | 9 Weeks | - | SIL | Silicone | - | - | In-Sil-8 | Active | Not Applicable | Pad, Sheet | - | - | Gray | TO-218, TO-220, TO-247 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |