- Type
- Series
- Cooling Power
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Product
- RoHS
- Tradename
- Unit Weight
- Height
- Length
- Width
Attribute column
Manufacturer
Aavid Thermal - Thermoelectric, Peltier Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Cooling Power | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Voltage | Mfr | Package | Product Status | RoHS | Tradename | Unit Weight | Operating Temperature | Series | Type | Voltage | Attachment Method | Dimensions - Overall | Product | Connection Type | Features | Power Input | Flow Rate | Fluid Capacity | Thermal Resistance @ GPM | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M10-160SB1-F9 Aavid | In Stock | - | - | - | 3500 W | 1 | + 200 C | 115 VAC | - | - | - | Details | HEX | 8 lbs | - | OEM | Tube-Fin Liquid-to-Air | - | - | - | Heat Exchangers | - | - | - | - | - | - | 10.6 in | 1.667 ft | 4 in | - | ||
![]() 6120G1SB Aavid | In Stock | - | - | - | 700 W | 1 | + 200 C | - | Aavid, Thermal Division of Boyd Corporation | Box | Active | Details | HEX | 3.527 lbs | 200°C | 6000 | Tube-Fin Liquid-to-Air | - | Bolt On | - | Heat Exchangers | - | Copper Tubing | - | - | 205ML (6.9 oz) | - | 5.8 in | 1.017 ft | 1.8 in | - | ||
![]() 6220G1SB Aavid | In Stock | - | - | - | 2000 W | 1 | + 200 C | - | Aavid, Thermal Division of Boyd Corporation | Box | Active | Details | HEX | 8.598 lbs | 200°C | 6000 | Tube-Fin Liquid-to-Air | - | Bolt On | - | Heat Exchangers | - | Copper Tubing | - | - | 483ML (16.3 oz) | - | 9 in | 1.658 ft | 2.5 in | - | ||
![]() 4120G10SB-D9 Aavid | In Stock | - | - | - | 680 W | 1 | + 200 C | 115 VAC | - | - | - | Details | HEX | 3.527 lbs | - | 4000 | Tube-Fin Liquid-to-Air | - | - | - | Heat Exchangers | - | - | - | - | - | - | 5.8 in | 1.05 ft | 3.3 in | - | ||
![]() 6110G1BD Aavid | In Stock | - | - | - | - | 1 | + 200 C | - | Aavid, Thermal Division of Boyd Corporation | Box | Active | Details | HEX | 2 lbs | 200°C | 6000 | Tube-Fin Liquid-to-Air | - | Bolt On | - | Heat Exchangers | - | Copper Tubing | - | - | 131ML (4.4 oz) | - | - | - | - | - | ||
![]() 4110G10SB-D9 Aavid | In Stock | - | - | - | 450 W | 1 | + 200 C | 115 VAC | - | - | - | Details | HEX | 2 lbs | - | 4000 | Tube-Fin Liquid-to-Air | - | - | - | Heat Exchangers | - | - | - | - | - | - | 5.8 in | 7.8 in | 3.3 in | - | ||
![]() 6220G1SB-F9 Aavid | In Stock | - | - | - | 2000 W | 1 | + 200 C | 115 VAC | - | - | - | Details | HEX | 8.598 lbs | - | 6000 | Tube-Fin Liquid-to-Air | - | - | - | Heat Exchangers | - | - | - | - | - | - | 9 in | 1.658 ft | 4.5 in | - | ||
![]() 4120G10SB Aavid | In Stock | - | - | - | 680 W | 1 | + 200 C | - | Aavid, Thermal Division of Boyd Corporation | Box | Active | Details | HEX | 3.527 lbs | 200°C | 4000 | Tube-Fin Liquid-to-Air | - | Bolt On | - | Heat Exchangers | - | Stainless Steel Tubing | - | - | 131ML (4.4 oz) | - | 5.8 in | 1.05 ft | 1.8 in | - | ||
![]() AS06-08G01SB-F9 Aavid | In Stock | - | - | - | 1000 W | 1 | + 200 C | 115 VAC | - | - | - | Details | HEX | 3.307 lbs | - | Aspen | Tube-Fin Liquid-to-Air | - | - | - | Heat Exchangers | - | - | - | - | - | - | 9.1 in | 10.9 in | 4.1 in | - | ||
![]() 6110G1SB-D9 Aavid | In Stock | - | - | - | 430 W | 1 | + 200 C | 115 VAC | Aavid, Thermal Division of Boyd Corporation | Box | Active | Details | HEX | 2 lbs | 200°C | 6000 | Tube-Fin Liquid-to-Air | - | Bolt On | - | Heat Exchangers | - | Copper Tubing | - | - | 131ML (4.4 oz) | - | 5.8 in | 7.4 in | 3.3 in | - | ||
![]() M05-050AN1 Aavid | In Stock | - | - | - | - | 1 | + 200 C | - | Aavid, Thermal Division of Boyd Corporation | Box | Active | Details | HEX | 2 lbs | 200°C | OEM | Tube-Fin Liquid-to-Air | - | Bolt On | - | Heat Exchangers | - | Copper Tubing | - | - | 115ML (3.9 oz) | - | - | - | - | - | ||
![]() M14-120SB1-M9 Aavid | In Stock | - | - | - | 2600 W | 1 | + 200 C | 115 VAC | - | - | - | Details | HEX | 10 lbs | - | OEM | Tube-Fin Liquid-to-Air | - | - | - | Heat Exchangers | - | - | - | - | - | - | 1.167 ft | 1.333 ft | 5.5 in | - | ||
![]() M14-240SB1-M9 Aavid | In Stock | - | - | - | 4600 W | 1 | + 200 C | 115 VAC | - | - | - | Details | HEX | 16.094 lbs | - | OEM | Tube-Fin Liquid-to-Air | - | - | - | Heat Exchangers | - | - | - | - | - | - | 1.167 ft | 2.333 ft | 5.5 in | - | ||
![]() 6105G1SB Aavid | In Stock | - | - | - | 360 W | 1 | + 200 C | - | Aavid, Thermal Division of Boyd Corporation | Box | Active | Details | HEX | 1.543 lbs | 200°C | 6000 | Tube-Fin Liquid-to-Air | - | Bolt On | - | Heat Exchangers | - | Copper Tubing | - | - | 50ML (1.7 oz) | - | 6.6 in | 7.4 in | 1.3 in | - | ||
![]() M05-100SB1-D9 Aavid | In Stock | - | - | - | 760 W | 1 | + 200 C | 115 VAC | - | - | - | Details | HEX | 4 lbs | - | OEM | Tube-Fin Liquid-to-Air | - | - | - | Heat Exchangers | - | - | - | - | - | - | 6.3 in | 1.083 ft | 3.5 in | - | ||
![]() 6105G1SB-D9 Aavid | In Stock | - | - | - | 360 W | 1 | + 200 C | 115 VAC | Aavid, Thermal Division of Boyd Corporation | Box | Active | Details | HEX | 1.543 lbs | 200°C | 6000 | Tube-Fin Liquid-to-Air | - | Bolt On | - | Heat Exchangers | - | Copper Tubing | - | - | 50ML (1.7 oz) | - | 6.6 in | 7.4 in | 2.8 in | - | ||
![]() AS08-10G01SB-M9 Aavid | In Stock | - | - | - | 1580 W | 1 | + 200 C | 115 VAC | - | - | - | Details | HEX | 5.291 lbs | - | Aspen | Tube-Fin Liquid-to-Air | - | - | - | Heat Exchangers | - | - | - | - | - | - | 11.8 in | 1.075 ft | 5.6 in | - | ||
![]() AS06-16G01SB-G9 Aavid | In Stock | - | - | - | 1800 W | 1 | + 200 C | 230 VAC | - | - | - | Details | HEX | 6.393 lbs | - | Aspen | Tube-Fin Liquid-to-Air | - | - | - | Heat Exchangers | - | - | - | - | - | - | 9.1 in | 1.583 ft | 4.1 in | - | ||
![]() 6310G3SB-M9 Aavid | In Stock | - | - | - | 2110 W | 1 | + 200 C | 115 VAC | - | - | - | Details | HEX | 8.598 lbs | - | 6000 | Tube-Fin Liquid-to-Air | - | - | - | Heat Exchangers | - | - | - | - | - | - | 12 in | 1.075 ft | 5.6 in | - | ||
![]() 6210G1SB-F9 Aavid | In Stock | - | - | - | 1240 W | 1 | + 200 C | 115 VAC | - | - | - | Details | HEX | 3.527 lbs | - | 6000 | Tube-Fin Liquid-to-Air | - | - | - | Heat Exchangers | - | - | - | - | - | - | 9 in | 11.9 in | 4.5 in | - |