- Conductor Type
- Diameter - Protective Tube
- Element Type
- Length - Protective Tube
- Packaging
- Part Status
- Temperature Range
- Terminal Type
- Length - Lead Wire
Attribute column
Manufacturer
Aavid Temperature Sensors - Thermocouple, Temperature Probes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Length - Lead Wire | Packaging | Part Status | Terminal Type | Temperature Range | Element Type | Conductor Type | Length - Protective Tube | Diameter - Protective Tube |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K-H625 0100-15 B B Thermo-Technik GmbH | 545 |
| Datasheet | 6.562'' (2m) | Bag | Active | Exposed Lead Wires | -200°C ~ 1100°C | K - Type | Grounded | 100mm | 1.5mm | ||
![]() K-M625 0100-15 B B Thermo-Technik GmbH | 575 |
| - | - | Bag | Active | Enclosed Terminals | -200°C ~ 1100°C | K - Type | Non-Grounded | 100mm | 1.5mm | ||
![]() 0600 0065-100 B B Thermo-Technik GmbH | 641 |
| Datasheet | 9.843'' (3m) | Bag | Active | Exposed Lead Wires | -50°C ~ 260°C | Pt100 | Grounded | 100mm | 4mm | ||
![]() 0625 0520-100 B B Thermo-Technik GmbH | 328 |
| Datasheet | 6.562'' (2m) | Bag | Active | Exposed Lead Wires | -40°C ~ 180°C | Pt100 | Grounded | 50mm | 6mm | ||
![]() MA1P6200100B-21 B B Thermo-Technik GmbH | 607 |
| Datasheet | - | Bag | Active | Enclosed Terminals | -50°C ~ 400°C | Pt100 | Non-Grounded | 100mm | 6mm |