- Manufacturer
- Manufacturer Part Number
- Type of accessory/spare part
- IP Rating
- Mounting
- Package
- Max Frequency
- Enclosure
- Accessory
- Spare part
- Width
- Height
Attribute column
Manufacturer
ABB Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Materials | For Use With | Model | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated current In | RoHS | Type of electric connection | Packaging | Series | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Fastening Type | Pitch | Orientation | Depth | Current Rating | Housing Color | Lead Length | Row Spacing | Accessory Type | Mating Post Length | Voltage Range | High Temperature Housing | High Speed Serial Data Connector | Features | Height | Length | Width | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 31250451 |
| - | - | - | DIN Rail Mount | - | - | - | - | SMISSLINE TP 125A and 250A system | - | - | - | - | 32 | - | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2365 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | 34 | 125A | - | - | - | Socket Base | - | - | - | - | - | 110.5 | - | 1410 | - | - | ||
Tiny WHSL | 31250451 |
| - | - | - | DIN Rail | - | - | - | - | SMISSLINE TP | - | - | - | - | - | - | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | - | 125A | - | - | - | Socket Base | - | - | - | - | - | 110.5 | - | 437 | - | - | ||
Tiny WHSL | 2608 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | 34 | 125A | - | - | - | Socket Base | - | - | - | - | - | 110.5 | - | 1374 | - | - | ||
Tiny WHSL | 31250451 |
| - | - | - | DIN Rail | - | - | - | - | SMISSLINE TP | - | - | - | - | - | - | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | 34 | 125A | - | - | - | Socket Base | - | - | - | - | - | 110.5 | - | 581 | - | - | ||
Tiny WHSL | 2273 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | 34 | 125A | - | - | - | Socket Base | - | - | - | - | - | 110.5 | - | 1338 | - | - | ||
Tiny WHSL | 2918 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | 34 | 125A | - | - | - | Socket Base | - | - | - | - | - | 110.5 | - | 761 | - | - | ||
Tiny WHSL | 31250451 |
| - | - | - | DIN Rail Mount | - | - | - | - | SMISSLINE TP 125A and 250A system | - | - | - | - | - | Non-Compliant | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 31250451 |
| - | - | - | DIN Rail Mount | - | - | - | - | SMISSLINE TP 125A and 250A system | - | - | - | - | 32 | - | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2524 |
| - | Gold | Bulkhead, Front Side Nut, Panel, Through Hole | DIN Rail | 151 | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | SMISSLINE | Solder | Receptacle | 151 | 175 °C | -65 °C | - | Threaded | - | - | - | 125A | - | - | - | Socket Base | - | - | - | - | Shielded | 110.5 | - | 725 | - | Environment Resistant | ||
Tiny WHSL | 31250451 |
| - | - | - | DIN Rail | - | - | - | - | SMISSLINE TP | - | - | - | - | - | - | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | - | 125A | - | - | - | Socket Base | - | - | - | - | - | 110.5 | - | 545 | - | - | ||
Tiny WHSL | 2358 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | - | 125A | - | - | - | Socket Base | - | - | - | - | - | 110.5 | - | 1013 | - | - | ||
Tiny WHSL | 2974 |
| - | - | - | DIN Rail | - | - | - | - | SMISSLINE TP | - | - | - | - | - | - | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | 34 | 125A | - | - | - | Socket Base | - | - | - | - | - | 110.5 | - | 1338 | - | - | ||
Tiny WHSL | 2945 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | 34 | 125A | - | - | - | Socket Base | - | - | - | - | - | 110.5 | - | 1158 | - | - | ||
Tiny WHSL | 31 |
| - | - | - | - | - | - | - | - | AF116 → AF370 Series | - | - | - | - | - | - | - | - | LT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Case | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2591 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | - | 125A | - | - | - | Socket Base | - | - | - | - | - | 110.5 | - | 1122 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | MO325, MS325 | Top mounting | 0 | 0 | 2 | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Auxiliary Contact | - | 250Vdc, 400Vac | - | - | - | - | 72mm | - | - | - | ||
Tiny WHSL | 19 |
| - | - | - | - | - | - | - | - | MO132, MO165, MS116, MS132, MS165 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shunt Trip | - | 350 → 415 V | - | - | - | - | 75.5mm | - | - | - | ||
Tiny WHSL | 22 |
| - | Gold | - | - | - | Square | Polyester | Bronze | MO325, MS116, MS132, MS325 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 28 | - | - | 2 | - | 2.54 mm | Vertical | - | - | Green | 3.2 mm | 2.54 mm | Driver | 6.7 mm | 250Vdc, 400Vac | No | No | - | - | 31.2mm | - | UL94 V-0 | - | ||
Tiny WHSL | 15 |
| - | - | - | - | - | - | - | - | CMS Series Circuit Monitoring System | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor | - | - | - | - | - | - | - | - | - | - |