- Manufacturer
- Manufacturer Part Number
- Type of accessory/spare part
- IP Rating
- Mounting
- Package
- Max Frequency
- Enclosure
- Accessory
- Spare part
- Width
- Height
Attribute column
Manufacturer
ABB Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Supplier Device Package | Material | Approvals | For Use With | Length - Lead Wire | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Type of electric connection | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Orientation | Ingress Protection | Current Rating | Termination Style | Number of Outputs | Actuator Type | Efficiency | Voltage - Isolation | Output Type | Failure Rate | Current - Output (Max) | Lead Style | Accessory Type | Number of Resistors | Power - Max | Voltage - Output 2 | Circuit Type | Power Per Element | Voltage - Output 3 | Gain | Voltage - Output 4 | Minimum Load Required | Frequency Range | Coating, Housing Type | Built in Switch | Antenna Type | Encoder Type | VSWR | Resistance Tolerance | Detent | Number of Bands | Pulses per Revolution | Resistor-Ratio-Drift | Frequency Group | Frequency (Center/Band) | Rotational Life (Cycles Min) | B Value Tolerance | B25/85 | Resistance (Ohms) | Return Loss | Resistor Matching Ratio | B25/50 | B25/100 | B25/75 | B0/50 | Features | Resistance in Ohms @ 25°C | Height | Height Seated (Max) | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 20833650 |
| - | Through Hole | Disc, 5.6mm Dia x 4.3mm W | - | - | - | - | - | TriLine | 1.50 (38.00mm) | - | - | - | - | - | - | -50°C ~ 150°C | Bulk | RL2008 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1% | - | - | - | - | - | - | - | -- | 4073K | - | - | - | -- | -- | -- | -- | - | 3.5k | - | - | 790mm | 50mm | - | ||
Tiny WHSL | 2488 |
| - | Through Hole | Disc | - | - | - | Copper | - | TriLine | 1.50 (38.00mm) | - | - | - | - | - | - | -50°C ~ 150°C | Bulk | RL4504 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | - | - | - | - | - | - | -- | 3096K | - | - | - | -- | -- | -- | -- | - | 5 | - | - | 85mm | 170mm | - | ||
Tiny WHSL | 2259 |
| - | Through Hole | Disc, 5.6mm Dia x 3.3mm W | - | - | - | Metal | - | TriLine | 1.50 (38.00mm) | - | - | - | - | - | - | -50°C ~ 150°C | Bulk | RL2004 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | - | - | - | - | - | - | -- | 4720K | - | - | - | -- | -- | -- | -- | - | 35k | - | - | 92mm | 150mm | - | ||
Tiny WHSL | 2888 |
| - | Chassis Mount | - | - | - | - | Metal | - | Cross Profile | - | - | - | - | - | - | - | - | - | REC | - | - | Active | - | - | - | - | - | - | - | - | 5V | User Selectable | - | - | Connector | - | Shaft | - | - | Quadrature with Index (Incremental) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Optical | - | - | No | - | 50 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | 83mm | 150mm | - | ||
Tiny WHSL | 20833650 |
| - | Bracket Mount | - | - | - | - | - | - | Plinth | - | - | - | - | - | - | - | - | Bulk | RooTenna™ | - | - | Active | - | Connector, MC Male | - | Plinth | - | - | Wi-Fi, WiMax™ | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 20W | - | - | - | - | 12dBi, 15dBi | - | - | 2.4GHz ~ 2.485GHz, 4.94GHz ~ 5.85GHz | - | - | Panel | - | 1.5 | - | - | 2 | - | - | UHF (2 GHz ~ 3 GHz), SHF (f > 4 GHz) | 2.4GHz, 5GHz | - | - | - | - | -- | - | - | - | - | - | -- | - | - | - | 1mm | 1mm | 3.504 (89.00mm) | ||
Tiny WHSL | 2779 |
| - | - | Axial, Box | Flanges | - | - | Copper | - | TriLine | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | - | - | ±20ppm/°C | - | 24.9 Ohms | Wirewound | - | 5W | - | - | - | - | - | - | - | - | - | - | M (1%) | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | 0.335 (8.51mm) | 70mm | 140mm | - | ||
Tiny WHSL | 2741 |
| - | - | Axial, Box | Flanges | - | - | - | - | TriLine | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | - | - | ±20ppm/°C | - | 549 Ohms | Wirewound | - | 10W | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | 0.405 (10.29mm) | 1mm | 1mm | - | ||
Tiny WHSL | 2087 |
| - | Chassis Mount | - | - | - | - | - | CE, cURus, TUV | - | - | - | - | - | - | 85 ~ 265 VAC | 28V | -10°C ~ 71°C (With Derating) | - | RTW | 9.84 L x 1.54 W x 4.72 H (250.0mm x 39.2mm x 120.0mm) | - | Not For New Designs | - | - | - | Open Frame | - | - | ITE (Commercial) | 300W | - | - | - | 125A | - | 1 | - | 88% | 3kV | - | - | 11A | - | Socket Base | - | - | -- | - | - | -- | - | -- | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input | - | 110.5 | - | - | 1446 | - | ||
Tiny WHSL | 31250465 |
| - | DIN Rail | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | RC | 0.094 Dia x 0.248 L (2.40mm x 6.30mm) | ±5% | Active | 2 | - | -- | - | 100 Ohms | Carbon Composition | - | 0.25W, 1/4W | - | - | - | 125A | - | - | - | - | - | - | -- | - | - | Socket Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | 110.5 | -- | - | 364 | - | ||
Tiny WHSL | 2490 |
| - | DIN Rail | - | - | - | - | - | - | SMISSLINE TP | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | Socket Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110.5 | - | - | 1446 | - | ||
Tiny WHSL | 2232 |
| - | DIN Rail | Axial | - | - | Axial | - | - | SMISSLINE TP | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | ROX, Neohm | 0.138 Dia x 0.394 L (3.50mm x 10.00mm) | ±5% | Active | 2 | - | ±350ppm/°C | - | 1 kOhms | Metal Oxide Film | - | 1W | - | - | - | 125A | - | - | - | - | - | - | -- | - | - | Socket Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | - | 110.5 | -- | - | 1374 | - | ||
Tiny WHSL | 2849 |
| - | DIN Rail | - | - | - | - | - | - | SMISSLINE TP | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | Socket Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110.5 | - | - | 1338 | - | ||
Tiny WHSL | 31250465 |
| - | Side Mount | - | - | - | - | - | - | SMISSLINE TP Busbar System | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | Auxiliary Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 31250465 |
| - | DIN Rail | Axial | - | - | Axial | - | - | Smissline TP | - | 0 | 0 | 2 | Screw connection | - | - | -55°C ~ 350°C | Tape & Reel (TR) | RWM | 0.217 Dia x 0.472 L (5.50mm x 12.00mm) | ±5% | Active | 2 | - | ±75ppm/°C | - | 220 mOhms | Wirewound | - | 3W | - | - | - | 6A | - | - | - | - | - | - | -- | - | - | Signal Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | -- | - | - | - | ||
Tiny WHSL | 31250465 |
| - | Side Mount | Axial | - | - | Axial | - | - | SMISSLINE TP Busbar System | - | 0 | 0 | 2 | Screw connection | - | - | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.800 L (7.87mm x 20.32mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 2 MOhms | Metal Oxide Film | - | 3W | - | - | - | 6A | - | - | - | - | - | - | -- | - | - | Auxiliary Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | -- | - | - | - | ||
Tiny WHSL | 31250465 |
| - | Surface Mount | 1608, Concave, Long Side Terminals | - | 10 | 1608 | - | - | Smissline TP | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | RNA4A, Kyocera | 0.157 L x 0.083 W (4.00mm x 2.10mm) | ±5% | Obsolete | - | - | -- | - | - | - | -- | - | - | - | - | 250A | - | - | - | - | - | - | - | - | - | Busbar | 8 | - | - | Bussed | 62.5mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 33 | - | -- | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | - | - | ||
Tiny WHSL | 31250465 |
| - | DIN Rail | Axial | - | - | Axial | - | - | Smissline TP | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 324 Ohms | Metal Film | - | 0.25W, 1/4W | - | - | - | 250A | - | - | - | - | - | - | -- | - | - | Busbar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | - | - | - | ||
Tiny WHSL | 31250465 |
| - | DIN Rail | Axial | - | - | Axial | - | - | Smissline TP | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | ROX, Neohm | 0.197 Dia x 0.472 L (5.00mm x 12.00mm) | ±5% | Active | 2 | - | ±350ppm/°C | - | 4.7 Ohms | Metal Oxide Film | - | 2W | - | - | - | 250A | - | - | - | - | - | - | -- | - | - | Busbar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | - | - | -- | - | - | - | ||
Tiny WHSL | 31250465 |
| - | DIN Rail | Axial | - | - | Axial | - | - | Smissline TP | - | - | - | - | - | - | - | -55°C ~ 235°C | Tape & Reel (TR) | RSF | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | Active | 2 | - | ±200ppm/°C | - | 750 Ohms | Metal Oxide Film | - | 2W | - | - | - | 250A | - | - | - | - | - | - | -- | - | - | Busbar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | - | - | - | ||
Tiny WHSL | 31250465 |
| - | Side Mount | - | - | - | - | - | - | SMISSLINE TP Busbar System | - | 0 | 2 | 0 | Screw connection | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | Auxiliary Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |