- Manufacturer
- Manufacturer Part Number
- Type of accessory/spare part
- IP Rating
- Mounting
- Package
- Max Frequency
- Enclosure
- Accessory
- Spare part
- Width
- Height
Attribute column
Manufacturer
ABB Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Accessory | Approvals | Dimensions | For Use With | Illuminated | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mounting | Number of contacts as normally open contact | Operation | Outside Length | Rated current In | Spare part | Timing Range | Type of accessory/spare part | Type of electric connection | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Depth | Current Rating | Base Part Number | Failure Rate | Output Configuration | Cable Length | Output Current | Accessory Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Terminal Type | Product Type | Coil Voltage | Capacitance @ Frequency | Depth Behind Panel | Number of Bands | Control Voltage | Contact Configuration | Mode of Operation | Bushing Type | Lamp Type | Features | Enclosure Type | Contacts | IP Rating | Height | Height Seated (Max) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | 20833662 |
| - | DIN Rail | Axial | Axial | - | - | - | Smissline TP | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | 47.5 kOhms | Metal Film | - | 0.25W, 1/4W | - | 63A | - | -- | - | - | - | Terminal Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | -- | - | - | ||
| Tiny WHSL | 20833662 |
| - | DIN Rail | Axial | Axial | - | - | - | HK/SK MS325-S | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 235°C | Tape & Reel (TR) | RSF | 0.177 Dia x 0.433 L (4.50mm x 11.00mm) | ±5% | Active | - | 2 | - | ±200ppm/°C | - | 680 Ohms | Metal Oxide Film | - | 1W | - | - | - | -- | - | - | - | Contact Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | -- | - | - | ||
| Tiny WHSL | 43 |
| - | Side Mount | Axial | Axial | - | - | - | SMISSLINE TP Busbar System | - | - | - | - | - | 1 | - | - | - | - | - | - | Other | -55°C ~ 200°C | Tape & Reel (TR) | RSMF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | - | 2 | - | ±200ppm/°C | - | 1.3 Ohms | Metal Oxide Film | - | 1W | - | 6A | - | -- | - | - | - | Auxiliary Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | -- | - | - | ||
| Tiny WHSL | 20833662 |
| - | DIN Rail | Axial | Axial | - | - | - | Smissline TP | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | RC | 0.094 Dia x 0.248 L (2.40mm x 6.30mm) | ±10% | Active | - | 2 | - | -- | - | 100 kOhms | Carbon Composition | - | 0.25W, 1/4W | - | 250A | - | -- | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | - | -- | - | - | ||
| Tiny WHSL | 21 |
| - | - | - | - | - | UL | - | AF09 to AF38 Series | - | - | Warrick a Brand of Gems Sensor | 16MF8A1 | - | - | - | - | - | - | - | - | - | - | - | VM4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 10 A | Interlock | - | - | - | - | - | - | - | - | - | - | - | - | - | 208 VAC, 240 VAC | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 18 |
| - | - | - | - | - | ATEX;CE;cULus | - | MS132-12 to MS132-32 Series, PSR25 to PSR30 Series | No | - | Killark-Hubbell Electrical Products | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NC;1NO | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 35 |
| - | - | - | - | - | - | - | CA4 Series, CAT4 Series | - | - | Maurey Power Transmission | J10012 | - | - | - | - | - | - | - | - | - | - | - | BX4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Case | - | - | - | - | - | - | - | - | Q-D Bushing | - | - | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 94 |
| - | - | - | - | - | CSA, IEC, UL | 38 x 44 x 25.5 mm | MS116 Series, MS132 Series | - | - | ABB | - | - | - | Momentary | - | - | - | - | - | - | - | - | HK1 | - | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | 65 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 1.91 | - | - | - | - | - | LED | - | - | 1NO, 1NC | IP66 | - | - | 38mm | 44mm | ||
| Tiny WHSL | 2865 |
| - | DIN Rail | - | - | - | - | - | SMISSLINE TP | - | - | NTE Electronics | NTE40174B | - | - | - | - | - | - | - | - | - | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | - | - | - | 34 | 250A | - | - | - | - | - | Socket Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110.5 | - | - | 1266 | ||
| Tiny WHSL | 2133 |
| - | DIN Rail | - | - | - | - | - | SMISSLINE TP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | - | - | - | 34 | 250A | - | - | - | - | - | Socket Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110.5 | - | - | 1085 | ||
| Tiny WHSL | 2715 |
| - | DIN Rail | - | - | - | - | - | SMISSLINE TP | - | - | Stearns | 106536105016 | End Mount | - | - | - | - | - | - | - | - | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | - | - | - | 34 | 250A | - | - | - | - | - | Socket Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | 110.5 | - | - | 761 | ||
| Tiny WHSL | 20833640 |
| - | DIN Rail | - | - | - | - | - | Smissline TP | - | - | Continental Belt | 5/3VX1000 | - | - | - | 100 Inches | - | - | - | - | - | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | - | - | - | - | 125A | - | - | - | - | - | Busbar | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 20833640 |
| - | Socket | - | - | - | CSA, UL | - | Smissline TP | - | - | Amperite | 24AP.1-1CI | - | - | - | - | - | - | 0 | - | - | - | - | SMISSLINE | - | - | - | - | - | 8 Pin | - | - | - | - | - | - | - | 40A | - | - | - | - | - | Busbar | - | - | - | - | - | - | - | - | - | 24 VAC | - | - | - | - | - | One-Shot | - | - | - | - | DPDT | - | - | - | - | - | ||
| Tiny WHSL | 2535 |
| - | DIN Rail | - | - | - | - | - | SMISSLINE TP | - | - | Acme Electric | NC75-1153318-3S | - | - | - | - | - | - | - | - | - | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | - | - | - | - | 250A | - | - | - | - | - | Socket Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 86 |
| - | - | - | - | - | CE, CSA, UL | - | Pluto Safety Controller | - | - | Cutler Hammer, Div of Eaton Corp | PDG14M0045TFFN | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 A | - | - | - | 2m | - | USB Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA050543R1 ABB | 840 |
| - | - | - | - | Yes | - | - | S4, S5, S6, S7, T1, T2, T3, T4, T5, T6, T7, XT2, XT3, XT4, XT7-XT7M, XXT7-XT7M | - | - | ABB | OT200E11 | Base | - | - | - | - | No | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | - | Current Transformer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 248416228 |
| - | - | - | - | Yes | - | - | 4 Phases Busbars | - | - | Brady | 86484 | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 93 |
| - | - | - | - | - | UL;CSA | - | R600 Series Relay Modules | No | - | Hubbell | FXCS-5B7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spacer Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO;2NC | - | - | - | - | Feed-Thru | - | - | - | - | - | - | ||
| Tiny WHSL | 12062440 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | No | - | - | - | - | -- | - | - | - | - | - | - | - | Yes | - | Coil | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, P6SMB, TransZorb® | - | - | Active | -- | - | - | - | Zener | - | - | Automotive | - | - | - | P6SMB | - | - | - | - | - | No | 86.5V | 600W | 4.8A | 125V | 77.8V | 1 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 28646277 |
| - | DIN Rail | - | - | - | - | - | Smissline TP 125A and 250A system | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | SMISSLINE | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | SMISSLINE Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |