- IP Rating
- Series
- Door Type
- Width
- Material
- Length
- Height
- Manufacturer
- Manufacturer Part Number
- Body Material
- Composition
- Degree of protection (IP)
Attribute column
Manufacturer
ABB Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Body Material | Brand | Case Code - in | Case Code - mm | Circuit integrity | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Diameter (mm) | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Composition | Applications | Subcategory | Power Rating | Technology | Voltage - Supply | Depth | Termination Style | Output Type | Number of Resistors | Sealable | Circuit Type | Power Per Element | Bandwidth | Product Type | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Number of Holes | Axis | Acceleration Range | Product | Features | Sensitivity (LSB/g) | Product Category | Height | Height Seated (Max) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SL0822A00 ABB | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23 | Plastic | - | - | - | - | None | IP55 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | -55°C ~ 125°C | Tape & Reel (TR) | MPM | 0.113 L x 0.051 W (2.86mm x 1.30mm) | ±0.1% | Active | ±25ppm/°C | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | 66 | - | - | 2 | No | Voltage Divider | 100mW | - | - | ±2 ppm/°C | 1k, 9k | ±0.01% | - | - | - | - | - | - | - | - | 0.040 (1.02mm) | 153 | 110 | ||
![]() PS1/2 ABB | In Stock | - | - | - | - | - | - | - | - | Royalohm | 2512 | 6432 | - | - | 4000 | Royalohm | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 0.000353 oz | 200 V | - | Reel | Anti-Sulfurized Automotive Thick Film | - | 1 % | - | 100 PPM / C | - | 2.4 Ohms | - | - | Resistors | 1 W | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | 0.55 mm | - | 6.35 mm | 3.2 mm | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M128140020 ABB | In Stock | - | - | Surface Mount | 16-QFN Exposed Pad | - | 16-QFN (6x6) | - | - | - | - | - | - | - | - | ABB | M128140020 | - | Freescale Semiconductor | - | - | Bulk | - | Active | Non-Compliant | - | - | -40°C ~ 125°C | - | - | - | - | - | - | Digital | - | - | - | - | - | - | 4.2V ~ 17V | - | - | PCM, SPI | - | - | - | - | - | - | - | - | - | - | Z | ±240g | - | Selectable Low Pass Filter | 2 | - | - | - | - | - | ||
![]() MEPY1-0 ABB | In Stock | - | - | - | - | - | - | Polycarbonate | - | - | - | - | - | - | - | ABB | MEPY1-0 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton switch | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 171MSX15 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1MB-P ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171MSX1458 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151MS1458 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72171MSP ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72171MSX18 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171SV18-ADJ ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171SV1218ADJ ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50-250 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3701 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 141 ABB | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | Locknut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 701 4 3/4 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B344AB ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B468R ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |