- Accessory Type
- For Use With
- Series
- Length
- IP Rating
- Manufacturer
- Manufacturer Part Number
- Material
- Model
- Surface protection
- Pre-stamping
- Width
Attribute column
Manufacturer
ABB Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | For Use With | Illuminated | Manufacturer | Manufacturer Part Number | Model | Mounting | Outside Length | Pre-stamping | RoHS | Special Features | Surface protection | Thread type | Wire diameter | Series | Type | Resistance | Depth | Current Rating | Accessory Type | Product Type | Coil Voltage | Number of Bands | Contact Configuration | IP Rating | Height | Length | Width | Thickness | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | OT Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handle | - | - | - | - | IP54 | - | - | - | - | - | ||
![]() 510 ABB | In Stock | - | - | - | - | ABB Rotary Chart Recorder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Chart Paper | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SL0355A00 ABB | In Stock | - | - | - | - | Gemini Boxes, Switchboards | - | ABB | 1SL0355A00 | Included connector | - | - | - | - | - | - | - | 8 | Thermoplastic Cabinets | - | - | - | - | Wiring Ducts Kit | - | - | - | - | IP66 | 60 | 580000 | 25 | - | - | ||
Tiny WHSL | In Stock | - | - | Steel | - | EMC Enclosures | - | - | - | Blind | - | - | Yes | - | - | Powder coating | None | - | 1SCA02 | Straight | - | 180 | - | Cable Entry Plate | - | - | - | - | - | 50 | 180mm | 250 | 180 | - | ||
Tiny WHSL | In Stock | - | - | - | - | AL/CU Cable | - | - | - | - | - | - | - | - | - | - | - | - | 1SCA0 | - | - | - | - | Terminal | - | - | - | - | - | - | 100mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | AL-CU Cable | - | - | - | - | - | - | - | - | - | - | - | - | 1SCA0 | - | - | - | - | Terminal | - | - | - | - | - | - | 100mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | AL/CU Cable | - | - | - | - | - | - | - | - | - | - | - | - | 1SCA0 | - | - | - | - | Terminal | - | - | - | - | - | - | 40mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Steel | - | Cable Entry Diameter 22.3 mm | - | - | - | - | - | - | Yes | - | - | Lacquered | - | - | 1SCA02 | - | - | - | - | Ring-flange Cover | - | - | - | - | IP65 | - | 90mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL;CE | AL/CU Cable | - | Cutler Hammer, Div of Eaton Co | XTFR6P3BBN | - | - | - | - | No | - | - | - | - | 1SCA0 | - | - | - | - | Terminal | - | 400 VAC 50Hz | - | - | - | - | 100mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | AL/CU Cable | - | Continental Belt | 5/C128 | - | - | 132 Inches | - | - | - | - | - | - | 1SCA0 | - | - | - | - | Terminal | - | - | 5 | - | - | - | 40mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | ATEX;CE;cULus | Flush-mounted Switch | No | Hubbell | HKH1ANP2S349K8 | - | Panel Mount | - | - | - | - | - | - | - | 2CKA0 | - | - | - | - | Rocker | - | - | - | 2NO | IP20 | - | - | - | - | - | ||
![]() MSHD-LTY ABB | In Stock | - | - | - | - | ABB MS116, MS132, MS45x, MS49x Series Manual Motor Protectors | - | Bussmann | MDM-6/10 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 3 Ω | - | - | - | Accessories | - | - | - | - | - | - | - | - | Unknown | ||
Tiny WHSL | In Stock | - | - | - | UL | AL/CU Cable | - | Cutler Hammer, Div of Eaton Corp | LDC3125T56WPN | - | Panel | - | - | - | - | - | - | - | 1SCA0 | - | - | - | 125 A | Terminal | - | - | - | - | - | - | 100mm | - | - | - | ||
![]() MSHD-LTB ABB | In Stock | - | - | - | - | ABB MS116, MS132, MS45x, MS49x Series Manual Motor Protectors | - | ABB | MSHD-LTB | - | - | - | - | Non-Compliant | 3 times lockable 0-TRIP-I Suitable, Tightening Torque: 16 IN-LB | - | - | - | - | - | 3 Ω | - | - | - | Motor starter controls | - | - | - | - | - | - | - | - | Unknown | ||
![]() MSHD-LY ABB | In Stock | - | - | - | - | - | - | ABB | ACH550-BDR-022A-6+B055+E213+F2 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 3 Ω | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | ||
![]() 1SL0353A00 ABB | In Stock | - | - | - | - | Gemini Boxes, Switchboards | - | ABB | 1SL0353A00 | Included connector | - | - | - | - | - | - | - | 8 | Thermoplastic Cabinets | - | - | - | - | Wiring Ducts Kit | - | - | - | - | IP66 | 60 | 325000 | 25 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Switch Dissconnector | - | - | - | - | - | - | - | - | - | - | - | - | OZ | - | - | - | - | Handle | - | - | - | - | - | - | 59mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | OT Series | - | - | - | - | - | - | - | - | - | - | - | - | OHBS2RJ | - | - | - | - | Selector Handle | - | - | - | - | IP65 | - | 43.5mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | OT Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handle | - | - | - | - | IP65 | - | 43.5mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | OEZXR134 And OEZXR143 Metal Ring Flange | - | - | - | - | - | - | - | - | - | - | - | - | 1SCA0 | - | - | - | - | Plate Extension | - | - | - | - | IP65 | - | 90mm | - | - | - |