- Width
- Length
- For Use With
- Material
- Type
- Height
- Depth
- Series
- Surface protection
- RoHS
- IP Rating
- Degree of protection (IP)
Attribute column
Manufacturer
ABB Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body Material | Built-in depth | Circuit integrity | Degree of protection (IP) | Degree of protection (NEMA) | Door Type | For Use With | Material housing | Model | Protection class | Surface protection | With lock | Series | Type | Depth | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VC9922 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Metal | - | - | - | - | - | - | OH8 | - | 482.6 mm (19 inch) profile | - | - | - | - | - | 90 | - | 1810 | 406mm | 60 | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | Transparent | 1/8R4, 1/8RG4, 1/10R4, 1/10RG4 | - | Base complete | - | - | - | - | Plinth | 425 | - | 100 | - | 356 | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | - | E8R6, E10R6 | - | Base complete | - | - | - | - | Plinth | 625 | - | 100 | - | 736 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | TriLine | - | - | - | - | - | - | Busbar Accessories | - | - | - | 25mm | 130mm | ||
Tiny WHSL | In Stock | - | - | - | - | 155 | None | IP55 | - | - | - | Steel | - | I | Powder coating | No | - | - | 225 | - | 950 | - | 550 | ||
Tiny WHSL | In Stock | - | - | - | - | 155 | None | IP55 | - | - | - | Steel | - | I | Powder coating | No | - | - | 225 | - | 1250 | - | 1300 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP54 | - | - | Cabinets TriLine | Steel | - | I | Powder coating | - | - | Cabinet Base | 425 | - | 1913 | 544mm | 544 | ||
Tiny WHSL | In Stock | - | - | Sheet Steel | - | - | - | IP54 | - | - | Cabinets TriLine | Steel | - | I | Powder coating | - | - | Frame | 425 | - | 1913 | 425mm | 364 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP54 | - | Opaque | - | Steel | - | I | Powder coating | - | 5/8R4 | - | 425 | IP54 | 1913 | - | 1364 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP54 | - | Opaque | - | Steel | - | I | Powder coating | - | E8R6 | - | 625 | IP54 | 1913 | - | 744 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP54 | - | Opaque | - | Steel | - | I | Powder coating | - | E10R8 | - | 825 | IP54 | 2213 | - | 944 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP54 | - | Opaque | - | Steel | - | I | Powder coating | - | 3/8R4 | - | 425 | IP54 | 1913 | - | 864 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IP54 | - | Opaque | - | Steel | - | I | Powder coating | - | 5/10R4 | - | 425 | IP54 | 2213 | - | 1364 | ||
Tiny WHSL | In Stock | - | - | - | Plastic | - | None | IP66 | 12 | - | - | Plastic | - | - | Untreated | Yes | - | - | 230 | - | 515 | - | 415 | ||
Tiny WHSL | In Stock | - | - | - | Plastic | - | None | IP66 | 12 | - | - | Plastic | - | - | Untreated | Yes | - | - | 230 | - | 615 | - | 415 | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | - | ARIA 54 | - | - | - | Galvanized | - | - | - | - | - | 450 | 2mm | 2 | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | - | ARIA 108 | - | - | - | Untreated | - | - | - | - | - | 950 | 2mm | 1.5 | ||
Tiny WHSL | In Stock | - | - | - | - | 155 | None | IP55 | - | - | - | Steel | - | I | Powder coating | No | - | - | 225 | - | 1400 | - | 800 | ||
Tiny WHSL | In Stock | - | - | - | - | 155 | None | IP55 | - | - | - | Steel | - | II | Powder coating | No | - | - | 225 | - | 950 | - | 550 |