- Width
- Length
- For Use With
- Material
- Type
- Height
- Depth
- Series
- Surface protection
- RoHS
- IP Rating
- Degree of protection (IP)
Attribute column
Manufacturer
ABB Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body Material | Circuit integrity | Degree of protection (IP) | Degree of protection (NEMA) | Door Type | For Use With | Material housing | Model | Pre-stamping | Protection class | Surface protection | With lock | Series | Type | Depth | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | IP54 | - | Opaque | - | Steel | - | - | I | Powder coating | - | 2/8R6 | - | 625 | IP54 | 1913 | - | 614 | ||
Tiny WHSL | In Stock | - | - | Sheet Steel | - | - | IP54 | - | - | Cabinets TriLine | Steel | - | - | I | Powder coating | - | - | Frame | 425 | - | 1913 | 425mm | 1114 | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | IP54 | - | - | Cabinets TriLine | Steel | - | - | I | Powder coating | - | - | Frame | 325 | - | 1913 | 325mm | 364 | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP54 | - | Opaque | - | Steel | - | - | I | Powder coating | - | 3/8R8 | - | 825 | IP54 | 1913 | - | 864 | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP54 | - | - | Cabinets TriLine | Steel | - | - | I | Powder coating | - | - | Frame | 625 | - | 2213 | 635mm | 1364 | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | IP54 | - | - | Cabinets TriLine | Steel | - | - | I | Powder coating | - | - | Frame | 425 | - | 1913 | 425mm | 1364 | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP54 | - | Opaque | - | Steel | - | - | I | Powder coating | - | E10R4 | - | 425 | IP54 | 2213 | - | 544 | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP54 | - | Opaque | - | Steel | - | - | I | Powder coating | - | 5/8R6 | - | 425 | IP54 | 2213 | - | 364 | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | IP54 | - | - | Cabinets TriLine | Steel | - | - | I | Powder coating | - | - | Frame | 425 | - | 2213 | 425mm | 1364 | ||
Tiny WHSL | In Stock | - | - | - | Plastic | None | IP65 | 12 | - | - | Plastic | - | - | - | Untreated | Yes | - | - | 230 | - | 615 | - | 415 | ||
Tiny WHSL | In Stock | - | - | - | Plastic | None | IP65 | 12 | - | - | Plastic | - | - | - | Untreated | Yes | - | - | 230 | - | 515 | - | 415 | ||
Tiny WHSL | In Stock | - | - | - | Plastic | None | IP66 | 12 | - | - | Plastic | - | - | - | Untreated | Yes | - | - | 270 | - | 735 | - | 535 | ||
Tiny WHSL | In Stock | - | - | - | Plastic | - | IP66 | 12 | - | - | Plastic | - | - | - | Untreated | Yes | - | - | 300 | - | 1035 | - | 835 | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | ZW Enclosure | - | - | No | - | Untreated | - | - | Flange | - | - | - | 80mm | 85 | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | TriLine | - | - | - | - | Galvanized | - | - | - | - | - | 2213 | 2mm | 364 | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | TriLine | - | Systemic | - | - | - | - | - | - | - | - | - | 495 | 625mm | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | TriLine | - | Systemic | - | - | - | - | - | - | - | - | - | 500 | 62mm | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | - | - | TriLine | - | Systemic | - | - | - | - | - | - | - | - | - | 695 | 825mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ARIA | - | - | - | - | - | - | - | Key | - | - | - | 40mm | 85mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ARIA | - | - | - | - | - | - | - | Handle | - | - | - | 80mm | 55mm |