- Width
- Length
- For Use With
- Material
- Type
- Height
- Depth
- Series
- Surface protection
- RoHS
- IP Rating
- Degree of protection (IP)
Attribute column
Manufacturer
ABB Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Approvals | Door Type | For Use With | Manufacturer | Manufacturer Part Number | NEMA Rating | RoHS | Timing Range | Voltage-Input | Operating Temperature | Series | Size / Dimension | Part Status | Termination | Type | Applications | Power (Watts) | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Coil Voltage | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Quantity | Mode of Operation | Enclosure Type | Contacts | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ES2285MFK ABB | In Stock | - | - | - | - | - | - | Opaque | - | - | - | - | - | - | - | - | ES22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() ES2244K ABB | In Stock | - | - | - | - | - | - | Opaque | - | - | - | - | - | - | - | - | IS2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() VZ8501K ABB | In Stock | - | - | - | Steel | - | - | - | Modular Boards - System pro E Power | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Roof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mm | 400mm | ||
![]() EV0122 ABB | In Stock | - | - | - | Steel | - | - | - | IS2 Enclosures | - | - | - | - | - | - | - | - | - | - | - | Vertical Upright | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2m | 100mm | ||
![]() ES2225BK ABB | In Stock | - | - | - | - | - | - | Opaque | - | - | - | - | - | - | - | - | IS2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() TS4000 ABB | In Stock | - | - | - | Steel | - | - | - | IS2 Enclosures For Automation | - | - | - | - | - | - | - | - | - | - | - | Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mm | 600mm | ||
![]() ES2279K ABB | In Stock | - | - | - | - | - | - | Opaque | - | - | - | - | - | - | - | - | IS2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() EA2240 ABB | In Stock | - | - | - | Galvanised Steel | - | - | - | IS2 Enclosures | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2m | 400mm | ||
![]() EA1203 ABB | In Stock | - | - | - | Galvanised Steel | - | - | - | IS2 Enclosures for Automation | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Horizontal Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2m | 40mm | ||
![]() EA6003 ABB | In Stock | - | - | - | Galvanised Steel | - | - | - | IS2 Enclosures for Automation | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Horizontal Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mm | 35mm | ||
![]() EG2000 ABB | In Stock | - | - | - | Galvanised Steel | - | - | - | IS2 Enclosures | - | - | - | - | - | - | - | - | - | - | - | Frame | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() EG1909 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EF8010 ABB | In Stock | - | - | - | Galvanised Steel | - | - | - | IS2 Enclosures | - | - | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1m | 800mm | ||
![]() ES2228VC4K ABB | In Stock | - | - | - | - | - | - | Opaque | - | - | - | - | - | - | - | - | IS2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() EC1841K ABB | In Stock | - | - | - | Steel | - | - | - | IS2 Enclosures | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8m | 400mm | ||
![]() EC2080FV6K ABB | In Stock | - | - | - | Steel | - | - | - | IS2 Enclosures | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2m | 600mm | ||
![]() EC1840K ABB | In Stock | - | - | - | Steel | - | - | - | IS2 Enclosures | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8m | 400mm | ||
![]() EE0024 ABB | In Stock | - | - | - | Galvanised Steel | - | - | - | IS2 Enclosures | - | - | - | - | - | - | - | - | - | - | - | Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 146mm | 100mm | ||
Tiny WHSL | In Stock | - | - | - | Metal | 0.333 lb (151.05g) | CE, C-Tick, cULus, GS | - | Low Voltage Insulating Switchboard | - | - | - | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | PSA15R | 2.82 L x 1.97 W x 1.31 H (71.7mm x 50.0mm x 33.2mm) | Obsolete | - | - | ITE (Commercial) | 15W | Level V | Negative Center | 1A | Multi-Blade (Sold Separately) | 15V | - | Wall Mount | International | 59 (1.50m) | Multi-Blade | Barrel Plug R/A, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW (Max) | - | - | - | - | - | 735mm | - | 485mm | ||
![]() 00821 ABB | In Stock | - | - | Surface | - | - | CE, CSA, UL | - | - | SSAC | TAC1415-SSAC | - | - | 5 | - | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | On Delay | Junction Box | 1NO | IP55 | - | - | - |