- Width
- Length
- For Use With
- Material
- Type
- Height
- Depth
- Series
- Surface protection
- RoHS
- IP Rating
- Degree of protection (IP)
Attribute column
Manufacturer
ABB Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | For Use With | For Use With/Related Products | Inner Diameter - Recovered | Inner Diameter - Supplied | Lead Free Status / RoHS Status | Material quality | Model | Pre-stamping | Rated current In | Reverse Stand-off Voltage | RoHS | Surface protection | Voltage, Rating | Wrench width | Operating Temperature | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Depth | Panel Cutout Dimensions | Element Configuration | Wire Gauge (Max) | Wire Gauge (Min) | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Shrinkage Ratio | Shrink Temperature | Bushing, Grommet Type | Min Breakdown Voltage | Features | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Recovered Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Steel | TriLine | - | - | - | - | Other | - | - | - | - | - | Galvanic/electrolytic zinc plated | - | 19 | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mm | 15mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | 4/8R8, 4/8RG8, 4/10R8, 4/10RG8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Base Plate | - | - | - | - | Grey | - | - | 709 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 709 | 709mm | 1012 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Copper | TriLine | - | - | - | - | - | Flat | - | 1250 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Copper Bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 1000 | 10 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Rubber | TriLine | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sleeve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mm | 40.5mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Copper | TriLine | - | - | - | - | - | Flat | - | 1700 | - | - | - | - | - | - | - | - | - | - | - | - | Copper Bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | 1000 | 10 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Copper | TriLine | - | - | - | - | - | Flat | - | 1700 | - | - | - | 150 V | - | - | - | 0.5 % | - | - | - | 50 ppm/°C | Copper Bar | 11.1 Ω | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 2000 | 10 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Copper | ZX | - | - | - | - | - | - | - | - | 8 V | Compliant | Untreated | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | Single | - | - | 50 µA | 13.6 V | 29.4 A | 400 W | Unidirectional | 1 mA | - | - | - | 8.89 V | - | - | 33 | 20mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | TriLine | - | - | - | - | Other | - | - | - | - | - | Galvanic/electrolytic zinc plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 40mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | TriLine | - | - | - | - | Other | - | - | - | - | - | Galvanic/electrolytic zinc plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | 20mm | 2 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Cabinets TriLine | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roof Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 625mm | 859mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminium | TriLine | - | - | - | - | - | - | No | - | - | - | Untreated | 100 V | - | - | - | 0.25 % | - | - | - | 25 ppm/°C | Sleeve | 1.6 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 2mm | 170 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | TriLine | - | - | - | - | Other | - | - | - | - | - | Galvanic/electrolytic zinc plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | 40mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Cabinets TriLine | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roof Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 325mm | 360mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | TriLine | - | - | - | - | Other | - | - | - | - | - | Galvanic/electrolytic zinc plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58mm | 40mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | Copper | TriLine | - | - | - | - | - | Flat | - | 1000 | - | Non-Compliant | - | - | - | - | - | - | - | - | Crimp | - | Copper Bar | - | - | - | - | - | Female | - | - | - | - | 19 AWG | 23 AWG | - | - | - | - | - | - | - | - | - | - | - | 50 | 1.5 mm | 10 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Cabinets TriLine | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roof Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 325mm | 859mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Rubber | TriLine | - | - | - | - | - | - | No | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 170 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | TriLine | - | - | - | - | Other | - | - | - | - | - | Galvanic/electrolytic zinc plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 25mm | 2.5 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyolefin (PO), Irradiated | Cabinets TriLine | - | 0.013 (0.33mm) | 0.022 (0.56mm) | -- | - | - | - | - | - | - | - | - | - | -55°C ~ 135°C | Thermofit RNF-100 | - | Obsolete | -- | - | - | Tubing, Flexible | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 to 1 | 95°C | - | - | Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant | - | -- | 95mm | - | - | - | 0.010 (0.25mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyolefin (PO), Irradiated | TriLine | Edges, Irregular Holes | - | - | -- | - | - | - | - | - | - | Untreated | - | - | - | Rayrim | - | Active | -- | - | - | - | - | - | - | - | Black | - | - | - | Edging - 4 L (1.22m) | - | - | - | - | - | - | - | - | - | - | - | Grommet - Edging, Solid | - | Adhesive Lined, Flame Retardant, Heat Shrinkable | - | 22 | 30mm | - | -- | 0.165 ~ 0.177 (4.20mm ~ 4.50mm) | - | -- |